- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | CoilResistance | Contact Materials | Data Converters | Impedance (Max) (Zzt) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Speed | RAM Size | Operating Mode | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Power - Max | Contact Form | Voltage - Zener (Nom) (Vz) | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | EEPROM Size | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Output Format | Absolute Pull Range (APR) | Seal Rating | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656C7774I3T CTS | In Stock | - | - | - | 0402 (1005 Metric) | 0402 | RN73R1E | - | - | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 3.465 V | 3.135 V | - | -55°C ~ 155°C | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | 2 | ±25ppm/°C | - | 213 kOhms | Thin Film | - | 0.063W, 1/16W | - | - | 77.76 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | Automotive AEC-Q200, Moisture Resistant | 1.85 mm | 0.016 (0.40mm) | 7 mm | 5 mm | AEC-Q200 | ||
![]() 654V5004I2T CTS | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 1N4932 | - | - | - | 36 Ohms | + 85 C | Microchip Technology | - 40 C | Bulk | Active | 2.625 V | 2.375 V | - | -25°C ~ 100°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | 50 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | 19.2 V | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() 356L450B4C2T CTS | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | + 70 C | KYOCERA AVX | - 20 C | Tape & Reel (TR) | Active | - | - | 25V | -55°C ~ 125°C | - | 0.130 L x 0.098 W (3.30mm x 2.50mm) | ±10% | - | X7R | - | - | - | Automotive | - | 0.47 µF | - | 45 MHz | 30 PPM | - | SMD/SMT | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() 634L12504I2T CTS | In Stock | - | - | Surface Mount | 120-LQFP | 120-LQFP (16x16) | MB90F020 | - | - | - | - | + 85 C | Infineon Technologies | - 40 C | Tray | Discontinued at Digi-Key | 2.625 V | 2.375 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() 656P23304C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | - | - | - | - | + 70 C | EPSON | - 20 C | Tape & Reel (TR) | Active | 2.625 V | 2.375 V | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | 25.2 MHz | ±15ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | 2 mm | 0.055 (1.40mm) | 7 mm | 5 mm | - | ||
![]() 656M8674C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | Active | 2.625 V | 2.375 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 86.7 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | 1.85 mm | - | 7 mm | 5 mm | - | ||
![]() 656V14454I3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | - | - | - | - | + 85 C | EPSON | - 40 C | Tape & Reel (TR) | Active | 3.465 V | 3.135 V | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | 99.998 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | 2 mm | 0.055 (1.40mm) | 7 mm | 5 mm | - | ||
![]() 656M2505C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | + 70 C | SiTime | - 20 C | Strip | Active | 2.625 V | 2.375 V | - | -20°C ~ 70°C | SiT8209 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V | 166.6666 MHz | ±50ppm | LVCMOS, LVTTL | SMD/SMT | Enable/Disable | MEMS | 33mA | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | 1.85 mm | 0.031 (0.80mm) | 7 mm | 5 mm | - | ||
![]() 656P34944I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | Active | 3.465 V | 3.135 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 349.4 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | 2 mm | - | 7 mm | 5 mm | - | ||
![]() 654M2503C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | Active | 3.465 V | 3.135 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() 634V14854C3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | Active | 3.465 V | 3.135 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 148.5 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() 654E7424I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | Active | 2.625 V | 2.375 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 74.25 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() 654L6253I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | KPT06 | - | - | - | - | + 85 C | ITT Cannon, LLC | - 40 C | Bulk | Active | 2.625 V | 2.375 V | - | - | KPT | - | - | - | - | - | - | - | - | - | - | - | 62.5 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() 654C10403I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | Active | 3.465 V | 3.135 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 104 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() 654E30003C2T CTS | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | + 70 C | CTS-Frequency Controls | - 20 C | Tape & Reel (TR) | Active | 2.625 V | 2.375 V | - | -40°C ~ 85°C | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | 14.7456 MHz | ±20ppm | - | SMD/SMT | - | - | - | - | 50 Ohms | - | - | - | - | 8pF | - | - | Fundamental | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | 1.2 mm | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 5 mm | 3.2 mm | - | ||
![]() 654P12285C3T CTS | In Stock | - | - | Through Hole | 5 mm x 3.2 mm | - | DAT72405 | 780 Ohms | Tungsten (W) | - | - | + 70 C | Sensata-Cynergy3 | - 20 C | Bulk | Active | 3.465 V | 3.135 V | - | -20°C ~ 70°C | DA | - | - | - | - | - | - | - | - | - | - | - | 122.88 MHz | 25 PPM | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | Standard Oscillators | 3 ms | 24VDC | Non Latching | 3500VAC, 3500VDC - Max | 30.8 mA | 2 ms | - | 20 VDC | 2 A | 4 VDC | LVPECL | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() 656V14454I2T CTS | In Stock | - | - | - | 0402 (1005 Metric) | 0402 | RS73G1ERT | - | - | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | Tape & Reel (TR) | Active | 2.625 V | 2.375 V | - | -55°C ~ 155°C | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±50ppm/°C | - | 130 kOhms | Thick Film | - | 0.125W, 1/8W | - | - | 144.5 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | Automotive AEC-Q200 | 2 mm | 0.016 (0.40mm) | 7 mm | 5 mm | AEC-Q200 | ||
![]() 656C15554C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | Active | 2.625 V | 2.375 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 155.52 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | 1.85 mm | - | 7 mm | 5 mm | - | ||
![]() 656E2703C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | Active | 2.625 V | 2.375 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 27 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | 2 mm | - | 7 mm | 5 mm | - | ||
![]() 654C74A5C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | + 70 C | SiTime | - 20 C | Strip | Active | 2.625 V | 2.375 V | - | -40°C ~ 85°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | 2.5V | 16.368 MHz | ±50ppm | LVCMOS, LVTTL | SMD/SMT | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | 1.2 mm | 0.031 (0.80mm) | 5 mm | 3.2 mm | - |