- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Material - Insulation | Number of Terminals | Terminal Screw Material | Body Orientation | Center Frequency | Contact Classification | Contact Materials | Duty Cycle - Max | Frequency Aging | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Output Frequency | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Pitch | Current Rating | Frequency | Frequency Stability | Pin Count | Termination Style | Number of Contacts | Contact Gender | Operating Supply Voltage | Wire Gauge | Number of Circuits | Load Capacitance | Number of Ports | Cable Length | Breaker Type | Family | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Product Type | Terminal Screw Finish | Number of Wire Entries | Output Format | Shell Plating | Output Level | Features | Strain Relief | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 647H10003I3T CTS | In Stock | - | - | - | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | - | 647H | - | - | - | - | - | - | - | - | - | - | 100 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | HCSL | - | - | - | - | - | 1.65 mm | 7 mm | 5 mm | - | - | - | - | - | ||
![]() 645H15555C3T CTS | In Stock | - | - | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | - | 645H | - | - | - | - | - | - | - | - | - | - | 155.52 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | HCSL | - | - | - | - | - | 1.4 mm | 5 mm | 3.2 mm | - | - | - | - | - | ||
![]() 643H2703C2R CTS | In Stock | - | - | - | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 2.625 V | 2.375 V | - | - | - | - | 643H | - | - | - | - | - | - | - | - | - | - | 27 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | HCSL | - | - | - | - | - | 0.9 mm | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() 643H2505I2R CTS | In Stock | - | - | - | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | - | - | 643H | - | - | - | - | - | - | - | - | - | - | 25 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | HCSL | - | - | - | - | - | 0.9 mm | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() 647H15552G3T CTS | In Stock | - | - | - | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | - | 647H | - | - | - | - | - | - | - | - | - | - | 155.52 MHz | 100 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | HCSL | - | - | - | - | - | 1.65 mm | 7 mm | 5 mm | - | - | - | - | - | ||
![]() 643H10624C2R CTS | In Stock | - | - | - | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 2.625 V | 2.375 V | - | - | - | - | 643H | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 356 mm | - | - | - | - | - | - | Standard Oscillators | - | - | HCSL | - | - | - | - | - | 0.9 mm | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() 643H5003I2R CTS | In Stock | - | - | - | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | - | - | 643H | - | - | - | - | - | - | - | - | - | - | 50 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | HCSL | - | - | - | - | - | 0.9 mm | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() 645H10004C2T CTS | In Stock | - | - | - | - | Panel | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | Compliant | - | - | - | 2.625 V | 2.375 V | - | - | - | - | 645H | - | - | - | - | - | - | - | - | - | - | 100 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | Standard Oscillators | - | - | HCSL | - | - | - | - | - | 1.4 mm | 5 mm | 3.2 mm | - | - | - | - | - | ||
![]() 643H12502G3R CTS | In Stock | - | - | - | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | - | 643H | - | - | - | - | - | - | - | - | - | - | 125 MHz | 100 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | HCSL | - | - | - | - | - | 0.9 mm | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Through Hole | - | - | - | Thermoplastic | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK504 | Active | - | - | - | Black | 1 | - | - | 0.374 (9.50mm) | 20A | - | - | - | - | - | - | - | 12-22 AWG | 18 | - | - | - | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | - | Zinc | 18 | - | - | - | -- | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 30 C | Surface Mount | SMD/SMT | - | 19.2 MHz | - | - | - | - | - | - | SMD | 6 V | - 500 mV | - | - | -30 to 85 °C | - | - | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | Oscillators | - | 2 mA | 19 MHz | 1.5 PPM | 4 | SMD/SMT | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | TCXO | - | - | Clipped Sine Wave | - | Clipped Sinewave | - | - | - | 0.8 mm | 2.5 mm | 2 mm | - | - | - | - | - | ||
![]() 589R128X2CAT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.8 MHz | - | - | 55 % | ±2.8(20th) ppm/Year | + 70 C | - 20 C | Surface Mount | - | - | 12.8 MHz | - | - | - | - | - | - | - | 3.15 V | 2.85 V | - | - | -20 to 70 °C | - | 589 | - | - | Voltage Controlled Temperature Compensated Crystal Oscillator (VC-TCXO) | - | - | - | - | Oscillators | - | 6 mA | 12.8 MHz | 0.28 ppm | 4 | SMD/SMT | - | - | 3.0000 V | - | - | 15 pF | - | - | - | - | - | - | - | - | VCTCXO | - | - | HCMOS | - | HCMOS | - | - | - | 2.1 mm | 7 mm | 5 mm | - | - | - | - | - | ||
![]() 353NB3I163R CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 2.63 V | 2.38 V | - | - | -40 to 85 °C | - | 353 | - | - | - | - | - | - | - | - | - | - | 16.384 MHz | 50 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | 15 pF | - | - | - | - | - | - | - | - | VCXO | - | - | HCMOS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - | - | ||
![]() 353NB3A742R CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | Solder | - | 12 | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 353WB6A742R CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - 10 C | - | - | - | - | - | - | - | - | - | - | - | 5.25 V | 4.75 V | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | 74.25 MHz | 20 PPM | - | SMD/SMT | - | - | 5 V | - | - | 15 pF | - | - | - | - | - | - | - | - | VCXO | - | - | HCMOS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 1 week ago) | Zinc | Screw | - | - | Steel | Steel | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | Surface Mount | SMD/SMT | - | 16.369 MHz | - | - | - | Compliant | - | - | SMD | 6 V | - 500 mV | - | - | -20 to 70 °C | - | - | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | Oscillators | - | 2 mA | 16.369 MHz | 1.5 PPM | 4 | SMD/SMT | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | VCTCXO | - | - | Clipped Sine Wave | - | Clipped Sinewave | - | - | - | 0.8 mm | 2.5 mm | 2 mm | - | - | No | Unknown | Lead Free | ||
![]() 588L307X2ITT CTS | In Stock | - | - | - | Silver | - | - | - | - | - | - | 25 | - | - | 30.72 MHz | 25Signal | Copper Alloy | 55 % | ±2.8(20th) ppm/Year | + 85 C | - 40 C | Surface Mount | - | -55C to 125C | 30.72 MHz | - | - | No | - | 24-AJ | - | - | 3.47 V | 3.14 V | Solder | 700VDC/500VAC | -40 to 85 °C | - | 588 | - | - | Circular | - | - | - | - | Oscillators | - | 3.5 mA | 30.7 MHz | 0.28 ppm | 4 | SMD/SMT | 25(POS) | PIN | 3.3000 V | - | - | 10 pF | 1(Port) | - | - | ACS | - | - | - | - | TCXO | - | - | Clipped Sine Wave | Cadmium | Clipped Sinewave | - | No | - | 2.1 mm | 7 mm | 5 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 5 | - | Straight | - | 5Signal | Beryllium Copper | - | - | + 60 C | - 10 C | Surface Mount | Wall | -65C to 200C | 38.4 MHz | 24.23(mm) | - | No | - | 10-5 | - | SMD | 6 V | - 500 mV | Crimp | 850VDC/600VAC | -10 to 60 °C | - | 520 | - | - | Circular | - | - | - | RCP | Oscillators | - | 2.5 mA | 38 MHz | 0.5 PPM | 4 | SMD/SMT | 5(POS) | SKT | 1.8 V | - | - | 10 pF | 1(Port) | - | - | MS27472 | - | - | - | - | VCTCXO | - | - | Clipped Sine Wave | Electroless Nickel | Clipped Sinewave | - | No | 23.67(mm) | 0.8 mm | 2.5 mm | 2 mm | 24.23(mm) | - | - | - | - | ||
![]() T5423-66M CTS | In Stock | - | - | - | - | - | - | - | - | - | - | 3 | - | Straight | - | 3POWER | Beryllium Copper | - | - | - | - | - | Cable | -55C to 175C | - | - | 40.49(mm) | No | - | 22-2 | - | - | - | - | Crimp | 1250VDC/900VAC | - | - | - | - | - | Circular | - | - | - | PL | - | - | - | - | - | - | - | 3(POS) | SKT | - | - | - | - | 1(Port) | - | - | MS34 | - | - | - | - | - | - | - | - | - | - | - | No | 63.5(mm) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | DIP-8 | - | - | - | 4 | - | Straight | - | 4Signal | Copper Alloy | - | - | + 70 C | - 20 C | Through Hole | Wall | -55C to 125C | - | - | - | No | - | 24-22 | 4.9152 MHz | Metal DIP | 5.5 V | 4.5 V | Solder | 1250VDC/900VAC | -20 to 70 °C | - | - | - | - | Circular | - | - | - | RCP | - | - | - | 4.9152 MHz | 100 PPM | 4 | Radial | 4(POS) | SKT | - | - | - | 50 pF | 1(Port) | - | - | AC | - | - | - | - | Standard Oscillators | - | - | HCMOS, TTL | Zinc Alloy | HCMOS/TTL | - | Yes | - | 5.5 mm | 13.2 mm | 13.2 mm | - | - | - | - | - |