- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 353TB5C777R CTS | In Stock | - | - | - | + 70 C | - 20 C | 2.63 V | 2.38 V | - | 77.76 MHz | 25 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637V15552I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | - | 156.52 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 637P156G2I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.4 V | 3.1 V | - | 156.26953 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 637P156H2I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.4 V | 3.1 V | - | 156.257812 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 653E1945C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | - | 19.44 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653P8006C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | - | 80 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353TB5C614R CTS | In Stock | - | - | - | + 70 C | - 20 C | 2.63 V | 2.38 V | - | 61.44 MHz | 25 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353LB3I655R CTS | In Stock | - | - | - | + 85 C | - 40 C | 3.47 V | 3.14 V | - | 65.536 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353LB5I614R CTS | In Stock | - | - | - | + 85 C | - 40 C | 3.47 V | 3.14 V | - | 61.44 MHz | 25 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353SB3A163R CTS | In Stock | - | - | - | + 60 C | - 10 C | 5.25 V | 4.75 V | - | 16.384 MHz | 50 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353LB6A34AR CTS | In Stock | - | - | - | + 60 C | - 10 C | 3.47 V | 3.14 V | - | 34.56 MHz | 20 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353WB5A194R CTS | In Stock | - | - | - | + 60 C | - 10 C | 5.25 V | 4.75 V | - | 19.44 MHz | 25 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353LB3A343R CTS | In Stock | - | - | - | + 60 C | - 10 C | 3.47 V | 3.14 V | - | 34.368 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353LB6A343R CTS | In Stock | - | - | - | + 60 C | - 10 C | 3.47 V | 3.14 V | - | 34.368 MHz | 20 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637E14852I2T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 2.62 V | 2.37 V | - | 148.5 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 353LB3A307R CTS | In Stock | - | - | - | + 60 C | - 10 C | 3.47 V | 3.14 V | - | 30.72 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353VB3A24FR CTS | In Stock | - | - | - | + 60 C | - 10 C | 3.47 V | 3.14 V | -40 to 85 °C | 24.5454 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353TB3C270R CTS | In Stock | - | - | - | + 70 C | - 20 C | 2.63 V | 2.38 V | - | 27 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637L15552I2T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 2.62 V | 2.37 V | - | 155.52 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 353VB6A283R CTS | In Stock | - | - | - | + 60 C | - 10 C | 3.47 V | 3.14 V | - | 28.375 MHz | 20 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm |