- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Supply Voltage-Max | Supply Voltage-Min | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 653E8005C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 80 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637L8005C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 80 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 637E10625C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 106.25 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 637V12285C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 122.88 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 637P11005C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 2.6 V | 2.3 V | - | - | 110 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 653P74A5I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 74.1758 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | + 70 C | - 20 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.368 MHz | 1 PPM | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
![]() 653V74A5I2T CTS | In Stock | - | - | - | - | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 74.1758 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | ||
![]() 637L14835C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 148.35 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 633L15555C3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 155.52 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | 32 |
| - | 3.2 mm x 2.5 mm | - | + 85 C | - 40 C | - | 3.3 V | 3.3 V | - | - | 14.7456 MHz | 100 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | - | 1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | - | + 70 C | - 20 C | - | 5.5 V | 4.5 V | - | - | 25.175 MHz | 50 PPM | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
![]() 589R240X2ITT CTS | In Stock | - | - | - | 55 % | + 85 C | - 40 C | - | 3.15 V | 2.85 V | Oscillators | 6 mA | 24 MHz | 0.28 PPM | SMD/SMT | 3 V | 15 pF | TCXO | HCMOS | 2.1 mm | 7 mm | 5 mm | ||
![]() 588S200X2IAT CTS | In Stock | - | - | - | 55 % | + 85 C | - 40 C | - | 5.25 V | 4.75 V | Oscillators | 3.5 mA | 20 MHz | 0.28 PPM | SMD/SMT | 5 V | 10 pF | VCTCXO | Clipped Sine Wave | 2.1 mm | 7 mm | 5 mm | ||
![]() 589R100X2ITT CTS | In Stock | - | - | - | 55 % | + 85 C | - 40 C | - | 3.15 V | 2.85 V | Oscillators | 6 mA | 10 MHz | 0.28 PPM | SMD/SMT | 3 V | 15 pF | TCXO | HCMOS | 2.1 mm | 7 mm | 5 mm | ||
![]() 579R400ITT CTS | In Stock | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | TCXO | HCMOS | - | - | - | ||
![]() 588R194X2IAT CTS | In Stock | - | - | - | 55 % | + 85 C | - 40 C | - | 3.15 V | 2.85 V | Oscillators | 3.5 mA | 19.4 MHz | 0.28 PPM | SMD/SMT | 3 V | 10 pF | VCTCXO | Clipped Sine Wave | 2.1 mm | 7 mm | 5 mm | ||
![]() 589R260X2ITT CTS | In Stock | - | - | - | 55 % | + 85 C | - 40 C | - | 3.15 V | 2.85 V | Oscillators | 6 mA | 26 MHz | 0.28 PPM | SMD/SMT | 3 V | 15 pF | TCXO | HCMOS | 2.1 mm | 7 mm | 5 mm | ||
![]() 588L144X2CAT CTS | In Stock | - | - | - | 55 % | + 70 C | - 20 C | - | 3.47 V | 3.14 V | Oscillators | 3.5 mA | 14.4 MHz | 0.28 PPM | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | 2.1 mm | 7 mm | 5 mm | ||
![]() 653V21255I2T CTS | In Stock | - | - | - | - | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 212.5 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - |