- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Shape | Thermal Resistance of Package | (Select First, Then Apply Filters) Compatible Series | Base Product Number | CCT(K) | Contact Materials | Current - Output 4 | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Standard Number | Supply Voltage-Max | Supply Voltage-Min | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Contact Type | Current Rating (Amps) | Voltage - Supply | Frequency | Frequency Stability | Output | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Approval Agency | Efficiency | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Load Capacitance | Operating Mode | Voltage - Forward (Vf) (Typ) | Viewing Angle | Frequency Tolerance | Spread Spectrum Bandwidth | Power - Max | Current - Test | Voltage - Output 2 | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Size | Current - Output 1 | Current - Max | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Output Format | Absolute Pull Range (APR) | Resistance Tolerance | Current - Output 2 | B Value Tolerance | B25/85 | B25/50 | B25/100 | Current - Output 3 | B25/75 | B0/50 | Features | Resistance in Ohms @ 25°C | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 634M2503C3T CTS | In Stock | - | - | Free Hanging | Bead with Terminal | - | - | - | - | - | - | - | - | - | 11.81 (300.00mm) | + 70 C | Eaton - Electronics Division | - 20 C | Bulk | Active | - | 3.465 V | 3.135 V | - | - | - | - | - | -30°C ~ 105°C | NRG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mW | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS | - | ±1% | - | ±1% | 3435K | - | - | - | - | - | - | 2k | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Walsin Technology Corporation | - 20 C | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.5 MHz | 30 PPM | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634C15363C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | + 70 C | SiTime | - 20 C | Tape & Reel (TR) | Active | - | 3.465 V | 3.135 V | - | - | - | - | - | -20°C ~ 70°C | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V | 38 MHz | ±10ppm | LVCMOS, LVTTL | - | SMD/SMT | Standby (Power Down) | MEMS | 31mA | - | - | - | - | - | - | 10µA | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 0.039 (1.00mm) | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | + 70 C | EPSON | - 20 C | Tape & Reel (TR) | Active | - | 3.465 VDC | 3.135 VDC | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 23.2643 MHz | ±15ppm | CMOS | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 2.5 V | - | - | 1.1µA | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
![]() 358L388B4I2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | Bulk | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | 27.12 MHz | ±50ppm | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | 80 Ohms | - | - | 10pF | Fundamental | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() 356C768B3I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | Active | - | 3.465 VDC | 3.135 VDC | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.8 MHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | 101147404 | - | - | 5 A | - | + 70 C | Integrated Power Designs | - 20 C | Box | Active | 60601-1; 62368-1 | - | - | - | - | 100 ~ 240 VAC | 5V | - | -20°C ~ 70°C (With Derating) | NXT-400 (400W) | 7.10 L x 4.18 W x 1.50 H (180.3mm x 106.2mm x 38.0mm) | - | - | - | - | Chassis | - | - | - | - | ITE (Commercial), Medical | - | 400W | - | - | - | 156.25 MHz | 25 PPM | - | - | SMD/SMT | - | - | - | 4 | CE, cURus, TUV, UKCA | 87% | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | 28V | - | - | - | 50 A | - | VCXO | 15V | -15V | - | - | - | LVDS | - | - | 5 A | - | - | - | - | 5 A | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | Bulk | Active | - | - | - | - | - | - | - | - | -10°C ~ 60°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | 32 MHz | ±25ppm | - | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | 60 Ohms | - | - | 18pF | Fundamental | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | + 70 C | Stackpole Electronics Inc | - 20 C | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | -55°C ~ 125°C | RC | 0.142 Dia x 0.374 L (3.60mm x 9.50mm) | ±10% | 2 | - | - | - | 7.5 kOhms | - | Carbon Composition | - | - | - | 0.5W, 1/2W | - | - | - | 400 MHz | 25 PPM | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | - | - | - | - | ||
![]() 634C10623I3T CTS | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | SG73P2 | - | - | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | Tape & Reel (TR) | Active | - | 3.465 V | 3.135 V | - | - | - | - | - | -55°C ~ 155°C | SG73P | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | ±200ppm/°C | - | - | 52.3 Ohms | - | Thick Film | - | - | - | 0.333W, 1/3W | - | - | - | 106.25 MHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 1.1 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | AEC-Q200 | ||
![]() 334C500B3I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | Active | - | 3.465 VDC | 3.135 VDC | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | - | - | 39°C/W | - | L128 | 6500K | - | - | - | + 85 C | Lumileds | - 40 C | Tape & Reel (TR) | Active | - | 3.465 VDC | 3.135 VDC | - | - | - | - | - | - | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | - | - | - | - | - | White, Cool | - | - | - | - | - | - | 150 MHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | 2.9V | 120° | - | - | - | 60mA | - | 149 lm/W | 90 | - | - | 150mA | VCXO | - | - | - | 26lm (Typ) | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() 358P921B5C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | + 70 C | EPSON | - 20 C | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 87.5 MHz | ±20ppm | CMOS | - | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.3 V | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | Active | - | 3.465 VDC | 3.135 VDC | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.5 MHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 358P873B4C3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Knowles Syfer | - 20 C | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 87.35 MHz | 30 PPM | - | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634C12504C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | Square | - | IDEC, TW | - | - | - | - | - | + 70 C | IDEC | - 20 C | Bulk | Active | - | 2.625 V | 2.375 V | - | - | - | - | - | - | TW | - | - | - | - | - | - | - | - | - | Amber | - | - | - | - | - | - | 125 MHz | 30 PPM | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | C14610A016 | - | Brass | - | - | + 70 C | Amphenol Tuchel Industrial | - 20 C | Bulk | Active | - | 3.465 VDC | 3.135 VDC | - | - | - | - | 250V | -40°C ~ 100°C | heavy/mate®, C146 A | - | - | - | - | Insert | - | - | 16+Ground | - | - | - | Male | - | - | 14A | - | 150 MHz | 50 PPM | - | Silver | Screw | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A16 | - | - | VCXO | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 358C921B3I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | Active | - | 3.465 VDC | 3.135 VDC | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 92.16 MHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Kamaya Inc. | - 20 C | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | 25 PPM | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | - | - | - | + 70 C | Rohm Semiconductor | - 20 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 3.465 VDC | 3.135 VDC | - | - | - | - | - | -55°C ~ 155°C | SFR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | - | - | 1.2 kOhms | - | Thick Film | - | - | - | 0.25W, 1/4W | - | - | - | 150 MHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.026 (0.65mm) | - | - | - | AEC-Q200 |