- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 353VB3C260R CTS | In Stock | - | - | + 70 C | - 20 C | 3.47 V | 3.14 V | 26 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353VB3C327R CTS | In Stock | - | - | + 70 C | - 20 C | 3.47 V | 3.14 V | 32.768 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353NB3I14CR CTS | In Stock | - | - | + 85 C | - 40 C | 2.63 V | 2.38 V | 14.318 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353SB6A270R CTS | In Stock | - | - | + 60 C | - 10 C | 5.25 V | 4.75 V | 27 MHz | 20 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353SB6A260R CTS | In Stock | - | - | + 60 C | - 10 C | 5.25 V | 4.75 V | 26 MHz | 20 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353SB5I128R CTS | In Stock | - | - | + 85 C | - 40 C | 5.25 V | 4.75 V | 12.8 MHz | 25 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353WB6A192R CTS | In Stock | - | - | + 60 C | - 10 C | 5.25 V | 4.75 V | 19.2 MHz | 20 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353SB5A34AR CTS | In Stock | - | - | + 60 C | - 10 C | 5.25 V | 4.75 V | 34.56 MHz | 25 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353WB3A24FR CTS | In Stock | - | - | + 60 C | - 10 C | 5.25 V | 4.75 V | 24.5454 MHz | 50 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353WB5A128R CTS | In Stock | - | - | + 60 C | - 10 C | 5.25 V | 4.75 V | 12.8 MHz | 25 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353TB5C742R CTS | In Stock | - | - | + 70 C | - 20 C | 2.63 V | 2.38 V | 74.25 MHz | 25 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353NB3C163R CTS | In Stock | - | - | + 70 C | - 20 C | 2.63 V | 2.38 V | 16.384 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353LB5A500R CTS | In Stock | - | - | + 60 C | - 10 C | 3.47 V | 3.14 V | 50 MHz | 25 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353SB6A343R CTS | In Stock | - | - | + 60 C | - 10 C | 5.25 V | 4.75 V | 34.368 MHz | 20 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353LB5I480R CTS | In Stock | - | - | + 85 C | - 40 C | 3.47 V | 3.14 V | 48 MHz | 25 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353VB5I128R CTS | In Stock | - | - | + 85 C | - 40 C | 3.47 V | 3.14 V | 12.8 MHz | 25 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353VB3A388R CTS | In Stock | - | - | + 60 C | - 10 C | 3.47 V | 3.14 V | 38.88 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353LB6A491R CTS | In Stock | - | - | + 60 C | - 10 C | 3.47 V | 3.14 V | 49.152 MHz | 20 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353WB3A320R CTS | In Stock | - | - | + 60 C | - 10 C | 5.25 V | 4.75 V | 32 MHz | 50 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353LB3A655R CTS | In Stock | - | - | + 60 C | - 10 C | 3.47 V | 3.14 V | 65.536 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm |