- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Category | Frequency Aging | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Product Depth (mm) | Programmable | Rad Hardened | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Series | Type | Frequency | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | Symmetry-Max | Load Capacitance | Product Type | Screening Level | Output Format | Output Level | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 353NB6A081T CTS | In Stock | - | - | - | - | - | + 60 C | - 10 C | - | - | - | - | - | - | - | - | - | - | 2.63 V | 2.38 V | - | -40 to 85 °C | - | 353 | - | 8.192 MHz | 20 PPM | - | SMD/SMT | 2.5 V | - | 15 pF | VCXO | - | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | 65.536 MHz | SMD | - | - | - | -40 to 85 °C | - | 636 | - | - | 50 ppm | 4 | SMD/SMT | - | - | - | Standard Oscillators | - | - | HCMOS/TTL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | 40 MHz | CSMD | - | - | - | -20 to 70 °C | - | - | - | - | 50 ppm | 4 | - | - | - | - | - | - | - | HCMOS/TTL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIP-8 | - | - | + 70 C | - 20 C | Through Hole | - | - | - | - | - | - | - | 19.6608 MHz | Metal DIP | 5.5 V | 4.5 V | - | -20 to 70 °C | - | MXO45HS | - | 19.6608 MHz | 100 PPM | 4 | Radial | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 5.5 mm | 13.2 mm | 13.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | SMD | - | + 85 C | - 40 C | Surface Mount | - | - | - | - | - | - | - | 25 MHz | SMD | 2.75 V | 2.25 V | - | -40 to 85 °C | - | - | Clock Oscillator | 25 MHz | 50 ppm | 4 | SMD/SMT | 1.8, 10 V | - | 30 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 1.8 mm | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 85 C | - 40 C | Surface Mount | 3.63(V) | 2.97(V) | 3.3 | -40C to 85C | 2.5(mm) | No | No | 36.864 MHz | SMD | 3.63 V | 2.97 V | Industrial grade | -40 to 85 °C | Tape and Reel | - | Clock Oscillator | 36.864(MHz) | 50 ppm | 4 | SMD/SMT | 4.75, 5.25 V | 55(%) | 15 pF | Standard Oscillators | Industrial | HCMOS | HCMOS/TTL | 3.2(mm) | 1 mm | 3.2 mm | 2.5 mm | 1(mm) | ||
![]() 653P7423I3T CTS | In Stock | - | - | - | SMD | - | + 85 C | - 40 C | Surface Mount | 3.465(V) | 3.135(V) | 3.3 | -40C to 85C | 3.2(mm) | No | No | 74.25 MHz | SMD | 3.47 V | 3.14 V | Industrial grade | -40 to 85 °C | Tape and Reel | - | Clock Oscillator | 74.25(MHz) | 50 ppm | 6 | SMD/SMT | - | 55(%) | - | Standard Oscillators | INDUSTRIALC | LVPECL | LVPECL | 5(mm) | 1.2 mm | 5 mm | 3.2 mm | 1.2(mm) | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | - | - | + 70 C | - 20 C | Surface Mount | - | - | - | - | - | - | - | 18.432 MHz | CSMD | 3.63 V | 2.97 V | - | -20 to 70 °C | - | - | - | 18.432 MHz | 50 ppm | 4 | SMD/SMT | - | - | 30 pF | Standard Oscillators | - | HCMOS | HCMOS/TTL | - | 1.3 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | - | - | + 85 C | - 40 C | Surface Mount | - | - | - | - | - | - | - | 40.96 MHz | CSMD | 3.6 V | 3 V | - | -40 to 85 °C | - | CB3LV | - | 40.96 MHz | 50 ppm | 4 | SMD/SMT | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 1.8 mm | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | SMD | - | + 85 C | - 40 C | Surface Mount | - | - | - | - | - | - | - | 5 MHz | CSMD | 5.5 V | 4.5 V | - | - | - | - | Clock Oscillator | 5 MHz | 50 PPM | 4 | SMD/SMT | 3.3 V | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | - | - | 1.8 mm | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | - | - | + 85 C | - 40 C | Surface Mount | - | - | - | - | - | - | - | 22.5792 MHz | CSMD | 3.6 V | 3 V | - | -40 to 85 °C | - | CB3LV | - | 22.5792 MHz | 50 ppm | 4 | SMD/SMT | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 1.8 mm | 7 mm | 5 mm | - | ||
![]() 353NB5I400T CTS | In Stock | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | 2.63 V | 2.38 V | - | -40 to 85 °C | - | - | - | 40 MHz | 25 PPM | - | SMD/SMT | 2.5 V | - | 15 pF | VCXO | - | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | - | - | + 70 C | - 20 C | Surface Mount | - | - | - | - | - | - | - | 14 MHz | CSMD | 3.6 V | 3 V | - | -20 to 70 °C | - | CB3LV | - | 14 MHz | 50 ppm | 4 | SMD/SMT | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 1.8 mm | 7 mm | 5 mm | - | ||
![]() 654L12505C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | SMD | ±3(1st) ppm/Year | + 70 C | - 20 C | Surface Mount | - | - | - | - | - | - | - | 125 MHz | SMD | 3.465 V | 3.135 V | - | -20 to 70 °C | - | - | SMD | 125 MHz | 25 ppm | 6 | SMD/SMT | 3.3000 V | - | - | Standard Oscillators | - | LVDS | LVDS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353SB3A24FT CTS | In Stock | - | - | - | - | - | + 60 C | - 10 C | - | - | - | - | - | - | - | - | - | - | 5.25 V | 4.75 V | - | -40 to 85 °C | - | - | - | 24.5454 MHz | 50 PPM | - | SMD/SMT | 5 V | - | 15 pF | VCXO | - | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353SB3A500T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 353WB5C307T CTS | In Stock | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | 5.25 V | 4.75 V | - | -40 to 85 °C | - | 353 | - | 30.72 MHz | 25 PPM | - | SMD/SMT | 5 V | - | 15 pF | VCXO | - | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353SB5I500T CTS | In Stock | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | 5.25 V | 4.75 V | - | -40 to 85 °C | - | - | - | 50 MHz | 25 PPM | - | SMD/SMT | 5 V | - | 15 pF | VCXO | - | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353SB5C260T CTS | In Stock | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | 5.25 V | 4.75 V | - | -40 to 85 °C | - | 353 | - | 26 MHz | 25 PPM | - | SMD/SMT | 5 V | - | 15 pF | VCXO | - | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | SMD | - | + 85 C | - 40 C | Surface Mount | - | - | - | - | - | - | - | 14.31818 MHz | CSMD | 3.3 V | 3.3 V | - | - | - | - | Clock Oscillator | 14.31818 MHz | 25 PPM | 4 | SMD/SMT | 5 V | - | 15 pF | Standard Oscillators | - | - | - | - | 1 mm | 2.5 mm | 2 mm | - |