- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Supply Voltage-Max | Supply Voltage-Min | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | - | 2.5 V | 2.5 V | - | - | 14.7456 MHz | 100 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 578R144CTT CTS | In Stock | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | TCXO | Clipped Sine Wave | - | - | - | ||
![]() 633V15003I3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 150 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 633V15003C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 150 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 353WB5I015T CTS | In Stock | - | - | - | + 85 C | - 40 C | - | 5.25 V | 4.75 V | - | - | 1.544 MHz | 25 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 633V12505I2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 125 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 633P148A5I2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 148.3516 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 633V10003I2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 100 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 633V12503C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 125 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 633P13303C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 133 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 633P15626A3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | 3.46 V | 3.13 V | - | - | 156.25 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 633L148A5I3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 148.3516 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 633L13306A2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | 2.62 V | 2.37 V | - | - | 133 MHz | 20 PPM | - | - | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 633L2503I2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 25 MHz | 50 PPM | - | - | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 633L5003C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 50 MHz | 50 PPM | - | - | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 633L15623I2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 156.25 MHz | 50 PPM | - | - | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 633L15626C3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 156.25 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 633E15553C3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 155.52 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 638E156G5I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 156.26953 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | + 60 C | - 10 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 13 MHz | 1.5 PPM | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm |