- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Core Material | Brand | Case Code - in | Case Code - mm | Contact Materials | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Input to Output Isolation Method | Insert Arrangement | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Q Minimum | RoHS | Shell Sizes | Shell Style# | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Applications | Subcategory | Power Rating | Technology | Shielding | Frequency | Frequency Stability | Termination Style | Contact Gender | Output Type | Inductance | Load Capacitance | Product Type | Output Format | Input Current | Shell Plating | Core Type | Product | Saturation Current | Mounting Angle | Features | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 654L4503C3T CTS | In Stock | - | - | - | 0.6 mm x 0.3 mm x 0.3 mm | Ceramic | Pulse Electronics | - | - | - | - | 15000 | - | - | Pulse | 220 mA | 510 mOhms | + 125 C | - | - 55 C | PCB Mount | - | 4 | Details | - | - | 3.465 V | 3.135 V | - | - | - | MouseReel | BSCH | 5 % | - | - | - | - | High Frequency | Inductors, Chokes & Coils | - | - | Shielded | 45 MHz | 50 PPM | SMD/SMT | - | - | 10 nH | - | Fixed Inductors | LVDS | - | - | Multilayer | RF Inductors | 220 mA | - | - | RF Inductors - SMD | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 656V40005C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | Royalohm | 1206 | 3216 | - | - | 5000 | - | - | Royalohm | - | - | + 155 C | - | - 55 C | PCB Mount | 290-24.9K-RC | - | Details | - | - | 2.625 V | 2.375 V | - | - | 200 V | Reel | General Purpose Thick Film | 1 % | 100 PPM / C | - | 24.9 kOhms | - | General Purpose | Resistors | 125 mW (1/8 W) | Thick Film | - | 400 MHz | 25 PPM | SMD/SMT | - | - | - | - | Thick Film Resistors | LVDS | - | - | - | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 654M4333C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | Royalohm | 1206 | 3216 | - | - | 5000 | - | - | Royalohm | - | - | + 155 C | - | - 55 C | PCB Mount | 290-32.4K-RC | - | Details | - | - | 3.465 V | 3.135 V | - | - | 200 V | Reel | General Purpose Thick Film | 1 % | 100 PPM / C | - | 32.4 kOhms | - | General Purpose | Resistors | 125 mW (1/8 W) | Thick Film | - | 43.35 MHz | 50 PPM | SMD/SMT | - | - | - | 15 pF | Thick Film Resistors | HCMOS | - | - | - | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 654P10003I2T CTS | In Stock | - | - | Silver | 5 mm x 3.2 mm | - | Amphenol Air LB Germany | - | - | Copper Alloy | - | 1 | - | 24-10 | Amphenol | - | - | + 85 C | MIL-DTL-5015 | - 40 C | Free Hanging | - | - | Details | 24 | Wall Mount | 2.625 V | 2.375 V | - | - | 1.6 kV | - | - | - | - | - | - | 7 Position | - | Circular Connectors | - | - | - | 100 MHz | 50 PPM | Solder | Socket (Female) | - | - | - | Circular MIL Spec Connector | LVPECL | - | Nickel | - | Plugs | - | Straight | - | Circular MIL Spec Connector | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654P10003C2T CTS | In Stock | - | - | Silver | 5 mm x 3.2 mm | - | Amphenol Air LB Germany | - | - | Copper Alloy | - | 1 | - | 18-04 | Amphenol | - | - | + 70 C | MIL-DTL-5015 | - 20 C | Free Hanging | - | - | Details | 18 | Wall Mount | 2.625 V | 2.375 V | - | - | 2.5 kV | - | - | - | - | - | - | 4 Position | - | Circular Connectors | - | - | - | 100 MHz | 50 PPM | Crimp | Socket (Female) | - | - | - | Circular MIL Spec Connector | LVPECL | - | Nickel | - | Plugs | - | Straight | - | Circular MIL Spec Connector | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E20484I2T CTS | In Stock | - | - | Silver | 5 mm x 3.2 mm | - | Amphenol Air LB Germany | - | - | Copper Alloy | - | 1 | - | 22-22 | Amphenol | - | - | + 85 C | MIL-DTL-5015 | - 40 C | Free Hanging | - | - | Details | 22 | Wall Mount | 2.625 V | 2.375 V | - | - | 1.6 kV | - | - | - | - | - | - | 4 Position | - | Circular Connectors | - | - | - | 204.8 MHz | 30 PPM | Crimp | Socket (Female) | - | - | - | Circular MIL Spec Connector | LVPECL | - | Nickel | - | Plugs | - | Straight | - | Circular MIL Spec Connector | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E40005C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | Royalohm | 0805 | 2012 | - | - | 5000 | - | - | Royalohm | - | - | + 155 C | - | - 55 C | PCB Mount | 260-300K-RC | - | Details | - | - | 3.465 V | 3.135 V | - | 0.000194 oz | 150 V | Reel | General Purpose Thick Film | 5 % | 100 PPM / C | - | 300 kOhms | - | General Purpose | Resistors | 125 mW (1/8 W) | Thick Film | - | 400 MHz | 25 PPM | SMD/SMT | - | - | - | - | Thick Film Resistors | LVPECL | - | - | - | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 656M5004C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | Royalohm | 1206 | 3216 | - | - | 5000 | - | - | Royalohm | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | - | 2.625 V | 2.375 V | - | - | 200 V | Reel | General Purpose Thick Film | 1 % | 100 PPM / C | - | 16 Ohms | - | General Purpose | Resistors | 125 mW (1/8 W) | Thick Film | - | 50 MHz | 30 PPM | SMD/SMT | - | - | - | 15 pF | Thick Film Resistors | HCMOS | - | - | - | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 656L9214I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | Amphenol FCI | - | - | - | - | 500 | - | - | Amphenol | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | 3.465 V | 3.135 V | Minitek | - | - | Reel | - | - | - | - | - | - | - | Power Connectors | - | - | - | 92.16 MHz | 30 PPM | SMD/SMT | - | - | - | - | Power to the Board | LVDS | - | - | - | - | - | - | - | Power to the Board | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M38D3C2T CTS | In Stock | - | - | Silver | 7 mm x 5 mm | - | Amphenol Air LB Germany | - | - | Copper Alloy | - | 1 | - | 24-22 | Amphenol | - | - | + 70 C | MIL-DTL-5015 | - 20 C | Free Hanging | - | - | Details | 24 | Wall Mount | 2.625 V | 2.375 V | - | - | 2.5 kV | - | - | - | - | - | - | 4 Position | - | Circular Connectors | - | - | - | 38.84 MHz | 50 PPM | Solder | Socket (Female) | - | - | 15 pF | Circular MIL Spec Connector | HCMOS | - | Nickel | - | Plugs | - | Straight | - | Circular MIL Spec Connector | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 654M38D3C3T CTS | In Stock | - | - | Silver | 5 mm x 3.2 mm | - | Amphenol Air LB Germany | - | - | Copper Alloy | - | 1 | - | 14S-06 | Amphenol | - | - | + 70 C | MIL-DTL-5015 | - 20 C | Free Hanging | - | - | Details | 14S | Wall Mount | 3.465 V | 3.135 V | - | - | 1.05 kV | - | - | - | - | - | - | 6 Position | - | Circular Connectors | - | - | - | 38.84 MHz | 50 PPM | Crimp | Socket (Female) | - | - | 15 pF | Circular MIL Spec Connector | HCMOS | - | Nickel | - | Plugs | - | Straight | - | Circular MIL Spec Connector | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656L15004I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | Amphenol FCI | - | - | - | - | 400 | - | - | Amphenol | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | 2.625 V | 2.375 V | Minitek | - | - | Reel | - | - | - | - | - | - | - | Power Connectors | - | - | - | 150 MHz | 30 PPM | SMD/SMT | - | - | - | - | Power to the Board | LVDS | - | - | - | - | - | - | - | Power to the Board | - | 2 mm | 7 mm | 5 mm | ||
![]() 654V5404I2T CTS | In Stock | - | - | Silver | 5 mm x 3.2 mm | - | Amphenol Air LB Germany | - | - | Copper Alloy | - | 1 | - | 18-09 | Amphenol | - | - | + 85 C | MIL-DTL-5015 | - 40 C | Free Hanging | - | - | Details | 18 | Wall Mount | 2.625 V | 2.375 V | - | - | 1.05 kV | - | - | - | - | - | - | 7 Position | - | Circular Connectors | - | - | - | 54 MHz | 30 PPM | Solder | Socket (Female) | - | - | - | Circular MIL Spec Connector | LVDS | - | Nickel | - | Plugs | - | Straight | - | Circular MIL Spec Connector | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654C14853C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | ITT Cannon | - | - | - | - | 1 | - | - | ITT Cannon | - | - | + 70 C | - | - 20 C | - | 155607-1706 | - | N | - | - | 3.465 V | 3.135 V | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | 148.5 MHz | 50 PPM | SMD/SMT | - | - | - | 15 pF | Circular MIL Spec Connector | HCMOS | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654C13204C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | Royalohm | 0805 | 2012 | - | - | 5000 | - | - | Royalohm | - | - | + 155 C | - | - 55 C | PCB Mount | 260-910-RC | - | Details | - | - | 3.465 V | 3.135 V | - | 0.000194 oz | 150 V | Reel | General Purpose Thick Film | 5 % | 100 PPM / C | - | 910 Ohms | - | General Purpose | Resistors | 125 mW (1/8 W) | Thick Film | - | 132 MHz | 30 PPM | SMD/SMT | - | - | - | 15 pF | Thick Film Resistors | HCMOS | - | - | - | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 656C14454C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | Royalohm | 1206 | 3216 | - | - | 5000 | - | - | Royalohm | - | - | + 155 C | - | - 55 C | PCB Mount | 290-147K-RC | - | Details | - | - | 3.465 V | 3.135 V | - | - | 200 V | Reel | General Purpose Thick Film | 1 % | 100 PPM / C | - | 147 kOhms | - | General Purpose | Resistors | 125 mW (1/8 W) | Thick Film | - | 144.5 MHz | 30 PPM | SMD/SMT | - | - | - | 15 pF | Thick Film Resistors | HCMOS | - | - | - | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 656P15364I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | Royalohm | 1206 | 3216 | - | - | 5000 | - | - | Royalohm | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | - | 3.465 V | 3.135 V | - | - | 200 V | Reel | General Purpose Thick Film | 1 % | 800 PPM / C | - | 110 mOhms | - | General Purpose | Resistors | 330 mW (1/3 W) | Thick Film | - | 153.6 MHz | 30 PPM | SMD/SMT | - | - | - | - | Thick Film Resistors | LVPECL | - | - | - | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 656V5004I2T CTS | In Stock | - | - | Silver | 7 mm x 5 mm | - | Amphenol Air LB Germany | - | - | Copper Alloy | - | 1 | - | 22-23 | Amphenol | - | - | + 85 C | MIL-DTL-5015 | - 40 C | Free Hanging | - | - | Details | 22 | Wall Mount | 2.625 V | 2.375 V | - | - | 2.5 kV | - | - | - | - | - | - | 8 Position | - | Circular Connectors | - | - | - | 50 MHz | 30 PPM | Crimp | Pin (Male) | - | - | - | Circular MIL Spec Connector | LVDS | - | Nickel | - | Plugs | - | Straight | - | Circular MIL Spec Connector | - | 2 mm | 7 mm | 5 mm | ||
![]() 654P9213C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | Amphenol FCI | - | - | - | - | 80 | - | - | Amphenol | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | Minitek | - | - | Tray | - | - | - | - | - | - | - | Power Connectors | - | - | - | 92.16 MHz | 50 PPM | SMD/SMT | - | - | - | - | Power to the Board | LVPECL | - | - | - | - | - | - | - | Power to the Board | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 634V14855C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | TE Connectivity / P&B | - | - | - | 4 VDC to 32 VDC | 10 | Optical | - | TE Connectivity | - | - | + 80 C | - | - 30 C | Panel Mount | - | - | Details | - | - | 2.625 V | 2.375 V | - | - | - | - | - | - | - | SSR | - | - | - | Relays | - | - | - | 148.5 MHz | 25 PPM | Screw | - | Triac | - | - | SSR - Solid State Relays | LVDS | 80 mA | - | - | Solid State Relays | - | - | - | Solid State Relays - Industrial Mount | IP20 | 1.1 mm | 3.2 mm | 2.5 mm |