- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Category | Dimensions | Maximum Operating Supply Voltage | Maximum Operating Temperature | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting | Output Frequency | Package Type | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Frequency | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | Oscillator Type | Load Capacitance | Product Type | Frequency Range | Output Format | Input Current | Output Level | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | 20 MHz | SMD | - | - | -20 to 70 °C | - | - | - | 25 ppm | 4 | - | - | - | - | - | - | - | - | HCMOS/TTL | - | - | - | - | ||
![]() 353TB5A491T CTS | In Stock | - | - | - | - | - | - | - | + 60 C | - | - 10 C | - | - | - | - | - | 2.63 V | 2.38 V | -40 to 85 °C | 353 | - | 49.152 MHz | 25 PPM | - | SMD/SMT | 2.5 V | - | 15 pF | VCXO | - | HCMOS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | + 70 C | - | - 20 C | Surface Mount | - | - | 3.686 MHz | CSMD | 3.6 V | 3 V | -20 to 70 °C | - | - | 3.686 MHz | 50 ppm | 4 | SMD/SMT | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | - | HCMOS/TTL | - | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | SMD | - | - | + 85 C | - | - 40 C | Surface Mount | - | - | 24 MHz | SMD | 3.63 V | 2.97 V | -40 to 85 °C | 625 | Clock Oscillator | 24 MHz | 50 ppm | 4 | SMD/SMT | 3 V | - | 15 pF | Standard Oscillators | - | HCMOS | - | HCMOS | - | 1 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 50 PPM | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | + 85 C | - | - 40 C | Surface Mount | - | - | 36 MHz | CSMD | 3.6 V | 3 V | -40 to 85 °C | CB3LV | - | 36 MHz | 50 ppm | 4 | SMD/SMT | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | - | HCMOS/TTL | - | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | SMD | - | - | + 85 C | - | - 40 C | Surface Mount | - | - | 7.3728 MHz | CSMD | 3.63 V | 2.97 V | - | - | Clock Oscillator | 7.3728 MHz | 50 PPM | 4 | SMD/SMT | 4.3, 1.65, 3 V | - | 15 pF | Standard Oscillators | - | HCMOS | - | - | - | 1 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | + 85 C | - | - 40 C | Surface Mount | - | - | 5 MHz | CSMD | 3.6 V | 3 V | -40 to 85 °C | CB3LV | - | 5 MHz | 50 ppm | 4 | SMD/SMT | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | - | HCMOS/TTL | - | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | SMD | - | - | + 85 C | - | - 40 C | Surface Mount | - | - | 10 MHz | SMD | 3.63 V | 2.97 V | -40 to 85 °C | 625 | Clock Oscillator | 10 MHz | 50 ppm | 4 | SMD/SMT | 3.3 V | - | 15 pF | Standard Oscillators | - | HCMOS | - | CMOS | - | 1 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 3.6 V | 3 V | -40 to 85 °C | CB3LV | - | 16 MHz | 50 PPM | 4 | SMD/SMT | - | - | 50 pF | Standard Oscillators | - | HCMOS | - | - | - | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 1.048576 MHz | Metal DIP | - | - | -40 to 85 °C | - | - | - | - | 4 | - | - | - | 50 pF | - | 1.0 to 105.561 MHz | - | 10 mA | HCMOS/TTL | 5 V | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | + 70 C | - | - 20 C | Surface Mount | - | - | 40.96 MHz | CSMD | 3.6 V | 3 V | -40 to 85 °C | - | - | 40.96 MHz | 50 ppm | 4 | SMD/SMT | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | - | 3.3 V | - | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | 75 MHz | CSMD | - | - | -20 to 70 °C | - | - | 75 MHz | 50 ppm | 4 | SMD/SMT | - | - | - | Standard Oscillators | - | - | - | HCMOS/TTL | - | - | - | - | ||
![]() 353TB5I283T CTS | In Stock | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | 2.63 V | 2.38 V | -40 to 85 °C | 353 | - | 28.375 MHz | 25 PPM | - | SMD/SMT | 2.5 V | - | 15 pF | VCXO | - | HCMOS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | 35 |
| - | Surface Mount | - | - | 5 x 3.2 x 1.3mm | 3.63V dc | 85°C | 2.97V dc | -40°C | Surface Mount | 48MHz | SMD | 48 MHz | SMD | - | - | -40 to 85 °C | - | - | - | 50 ppm | 4 | - | - | Clock | - | - | - | - | - | HCMOS/TTL | - | 1.3mm | - | - | ||
![]() 353SB3C128T CTS | In Stock | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 5.25 V | 4.75 V | -40 to 85 °C | 353 | - | 12.8 MHz | 50 PPM | - | SMD/SMT | 5 V | - | 15 pF | VCXO | - | HCMOS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 358L270B3I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 656E12504C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | - | - | 125 MHz | 30 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656V16004I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 656 | - | 160 MHz | 30 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | - | LVDS | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 358P777B3C2T CTS | In Stock | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | - | 77.76 MHz | 50 PPM | - | SMD/SMT | 2.5 V | - | - | VCXO | - | LVPECL | - | - | - | - | - | - |