- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Supply Voltage-Max | Supply Voltage-Min | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 377NB5I1000T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | VCXO | LVDS | - | 5 mm | 3.2 mm | ||
![]() 637V20005C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 200 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 653L22502I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 225 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637P18435I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | 3.4 V | 3.1 V | - | - | 184.32 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 637P18756A2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | 2.6 V | 2.3 V | - | - | 187.5 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 637E16256C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 162.5 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 637P18435I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | 2.6 V | 2.3 V | - | - | 184.32 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 638V16112I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 161.1328 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 653L16115I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 161.1328 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 638E16113C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 161.1328 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 637E16256A2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | 2.62 V | 2.37 V | - | - | 162.5 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 638P16112I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 161.1328 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 653E18436C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 184.32 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653V17335I2T CTS | In Stock | - | - | - | - | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 173.3708 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | ||
![]() 653P18005I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 180 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | + 85 C | - 30 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 20 MHz | 2.5 PPM | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
![]() 581L260X2CAT CTS | In Stock | - | - | - | 55 % | + 70 C | - 20 C | - | 3.47 V | 3.14 V | Oscillators | 6 mA | 26 MHz | 0.28 PPM | SMD/SMT | - | 15 pF | VCTCXO | HCMOS | 1.65 mm | 5 mm | 3.2 mm | ||
![]() 580L200X2CTT CTS | In Stock | - | - | - | 55 % | + 70 C | - 20 C | - | 3.47 V | 3.14 V | Oscillators | 3.5 mA | 20 MHz | 0.28 PPM | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | 1.65 mm | 5 mm | 3.2 mm | ||
![]() 579L400ITT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | 3.3 V | 3.3 V | - | - | 10 MHz | 50 PPM | SMD/SMT | - | 30 pF | Standard Oscillators | HCMOS, TTL | 1.3 mm | 5 mm | 3.2 mm |