- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Max Power Dissipation | Frequency | Frequency Stability | Termination Style | Max Current Rating | Load Capacitance | Viewing Angle | Test Current | Drain to Source Voltage (Vdss) | Forward Voltage | Product Type | Continuous Drain Current (ID) | Luminous Flux | Input Capacitance | Output Format | Rds On Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 637P4002I3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 85 C | - 40 C | Non-Compliant | 3.4 V | 3.1 V | - | - | 637 | - | - | - | - | - | - | - | - | - | 40 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | 1.7 mm | 7 mm | 5 mm | ||
![]() 637L2505C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | - | - | 25 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | 1.7 mm | 7 mm | 5 mm | ||
![]() 637V4003I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | - | - | 40 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | 2 mm | 7 mm | 5 mm | ||
![]() 637E1945C3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | Non-Compliant | 3.46 V | 3.13 V | - | - | 637 | - | - | - | - | - | - | - | - | - | 19.44 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | 2 mm | 7 mm | 5 mm | ||
![]() 637L2705I3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 85 C | - 40 C | Non-Compliant | 3.46 V | 3.13 V | - | - | 637 | - | - | - | - | - | - | - | - | - | 27 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | 1.7 mm | 7 mm | 5 mm | ||
![]() 637V1946C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | 150 V | - | 637 | 0.1 % | 100 ppm/°C | 252 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | 19.44 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | 650 µm | 7 mm | 5 mm | ||
![]() 637P2706C3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.4 V | 3.1 V | - | - | 637 | - | - | - | - | - | - | - | - | - | 27 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | 1.7 mm | 7 mm | 5 mm | ||
![]() 637P5003C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 2.6 V | 2.3 V | - | - | 637 | - | - | - | - | - | - | - | - | - | 50 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | 1.7 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-14 | + 70 C | - 20 C | Non-Compliant | 5.5 V | 4.5 V | - | - | MXO45 | - | - | - | - | - | - | - | - | - | 40 MHz | 20 PPM | Radial | - | 50 pF | - | - | - | - | Standard Oscillators | - | - | - | HCMOS, TTL | - | 5.1 mm | 20.8 mm | 13.2 mm | ||
![]() 637P1946C3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.4 V | 3.1 V | - | - | 637 | - | - | - | - | - | - | - | - | - | 19.44 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | 1.7 mm | 7 mm | 5 mm | ||
![]() 653E1942I3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | - | - | - | - | 19.44 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 5.5 V | 4.5 V | - | - | CB3 | - | - | - | - | - | - | - | - | - | 16 MHz | 100 PPM | SMD/SMT | - | 50 pF | - | - | - | - | Standard Oscillators | - | - | - | HCMOS, TTL | - | 1.8 mm | 7 mm | 5 mm | ||
![]() 637V2705C3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 637 | - | - | - | - | - | - | - | - | - | 27 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-8 | + 70 C | - 20 C | Non-Compliant | 5.5 V | 4.5 V | - | - | MXO45HS | - | - | - | - | - | - | - | - | - | 66.6666 MHz | 100 PPM | Radial | - | 30 pF | - | - | - | - | Standard Oscillators | - | - | - | HCMOS, TTL | - | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-8 | + 85 C | - 40 C | - | 5.5 V | 4.5 V | - | - | MXO45HS | - | - | - | - | - | - | - | - | - | 40 MHz | 25 PPM | Radial | - | 50 pF | - | - | - | - | Standard Oscillators | - | - | - | HCMOS, TTL | - | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | Obsolete (Last Updated: 6 days ago) | Through Hole | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 W | - | - | - | - | - | - | - | 55 V | - | - | 40 A | - | 1.3 nF | - | 28 mΩ | - | - | - | ||
![]() 637E2702I3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 85 C | - 40 C | Non-Compliant | 3.46 V | 3.13 V | - | - | 637 | - | - | - | - | - | - | - | - | - | 27 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | DIP-8 | + 70 C | - 20 C | Compliant | 5.5 V | 4.5 V | - | Tape & Reel (TR) | MXO45HSLV | - | - | - | - | - | - | White | - | - | 24 MHz | 100 PPM | Radial | 175 mA | 50 pF | 120 ° | 150 mA | - | 3.2 V | Standard Oscillators | - | 33 lm | - | HCMOS, TTL | - | 5.5 mm | 13.2 mm | 13.2 mm |