- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Series | Resistance | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 85 C | - 40 C | - | 5.5 V | 4.5 V | MXO45 | - | 25 MHz | 100 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 70 C | - 20 C | - | 5.5 V | 4.5 V | MXO45 | - | 1.2288 MHz | 50 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 70 C | - 20 C | - | 5.5 V | 4.5 V | MXO45 | - | 4.096 MHz | 100 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CB3LV | - | - | - | SMD/SMT | - | Standard Oscillators | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 85 C | - 40 C | - | 5.5 V | 4.5 V | MXO45HS | - | 2 MHz | 100 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
![]() 633E15366A3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | 3.46 V | 3.13 V | 633 | - | 153.6 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Non-Compliant | - | - | CB3 | - | - | - | SMD/SMT | - | Standard Oscillators | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Non-Compliant | - | - | CB3LV | 6.2 kΩ | - | - | SMD/SMT | - | Standard Oscillators | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 70 C | - 20 C | - | 5.5 V | 4.5 V | MXO45 | - | 1.8432 MHz | 100 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 70 C | - 20 C | - | 5.5 V | 4.5 V | MXO45HS | - | 29.4912 MHz | 50 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CB3LV | - | - | - | SMD/SMT | - | Standard Oscillators | - | - | - | - | ||
![]() 637L14856A3T CTS | In Stock | - | - | 7 mm x 5 mm | + 60 C | - 10 C | - | 3.46 V | 3.13 V | 637 | - | 148.5 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm |