- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Fastening Type | Power Rating | Orientation | Current Rating | Frequency | Frequency Stability | Termination Style | Number of Contacts | Contact Style | Plating | Load Capacitance | Product Type | Output Format | Features | Height | Length | Width | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CB3LV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | ||
![]() 653P167A5C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | Non-Compliant | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 167.3728 MHz | 25 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | 1.2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 653V17505C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 MHz | 25 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVDS | - | 1.2 mm | 5 mm | 3.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.5 % | - | 25 ppm/°C | - | 38.8 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 637V17502I3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 MHz | 100 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVDS | - | 2 mm | 7 mm | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | Cable, Free Hanging | - | - | - | Compliant | - | - | - | Bulk | - | - | Crimp | - | Plug | - | 11 | 200 °C | -65 °C | - | Male | Bayonet | - | Straight | 13 A | - | - | - | 11 | Pin | Electroless Nickel | - | - | - | Shielded | - | 30.96 mm | - | No | Environment Resistant | ||
![]() 637L18435C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 184.32 MHz | 25 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVDS | - | 1.7 mm | 7 mm | 5 mm | - | - | ||
![]() 637L17503I3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 85 C | - 40 C | Compliant | 3.46 V | 3.13 V | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVDS | - | 1.7 mm | 7 mm | 5 mm | - | - | ||
![]() 653P18753I3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | Non-Compliant | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 187.5 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | 1.2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 653E18005C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | Non-Compliant | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 MHz | 25 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | 1.2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 637V17855C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | 100 V | - | 637 | 0.5 % | - | 25 ppm/°C | - | 1.93 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | 178.5 MHz | 25 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVDS | - | 650 µm | 7 mm | 5 mm | - | - | ||
![]() 637V16255C3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 162.5 MHz | 25 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVDS | - | 2 mm | 7 mm | 5 mm | - | - | ||
![]() 637E17332I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 173.3708 MHz | 100 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | 2 mm | 7 mm | 5 mm | - | - | ||
![]() 637V17332I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 173.3708 MHz | 100 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVDS | - | 2 mm | 7 mm | 5 mm | - | - | ||
![]() 656P64455C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 644.53125 MHz | 25 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | 2 mm | 7 mm | 5 mm | - | - | ||
![]() 637P17853C3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.4 V | 3.1 V | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 178.5 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | 1.7 mm | 7 mm | 5 mm | - | - | ||
![]() 653E18003I2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | 1.2 mm | 5 mm | 3.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-8 | + 70 C | - 20 C | - | 5.5 V | 4.5 V | - | - | MXO45HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8432 MHz | 50 PPM | Radial | - | - | - | 50 pF | Standard Oscillators | HCMOS, TTL | - | 5.5 mm | 13.2 mm | 13.2 mm | - | - | ||
![]() 655L156G5I2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | Non-Compliant | 2.62 V | 2.37 V | - | - | 655 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.26953 MHz | 25 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | LVDS | - | 1.2 mm | 5 mm | 3.2 mm | - | - |