- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Body Material | PCB Mounting Orientation | PCB Mount Retention | Approvals | Contact Materials | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Output Frequency | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Orientation | Current Rating | Frequency | Frequency Stability | Pin Count | Termination Style | Number of Contacts | Housing Color | Operating Supply Voltage | Polarity | Contact Style | Insulation Resistance | Row Spacing | Voltage | ELV | Operating Supply Current | Load Capacitance | Current | Power Dissipation | Sealable | Contact Current Rating | Product Type | Output Format | Stackable | Output Level | High Temperature Compatible | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | DIP-8 | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | MXO45HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.24 MHz | 50 PPM | - | Radial | - | - | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | Standard Oscillators | HCMOS, TTL | - | - | - | 5.5 mm | 13.2 mm | 13.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | 1.5 V | 1.5 V | - | - | - | - | TC32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | Standard Oscillators | CMOS | - | - | - | 1 mm | 3.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | DIP-8 | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | MXO45HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.096 MHz | 100 PPM | - | Radial | - | - | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | Standard Oscillators | HCMOS, TTL | - | - | - | 5.5 mm | 13.2 mm | 13.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - 10 C | Surface Mount | SMD/SMT | 13 MHz | - | SMD | 6 V | - 500 mV | - | 150 V | -10 to 60 °C | - | 520 | 0.5 % | - | 50 ppm/°C | - | Temperature Compensated Crystal Oscillator (TCXO) | 47.5 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | Oscillators | 500 mW | - | - | 2 mA | 13 MHz | 1.5 PPM | 4 | SMD/SMT | - | - | 3 V | - | - | - | - | - | - | - | 10 pF | - | - | - | - | TCXO | Clipped Sine Wave | - | Clipped Sinewave | - | 650 µm | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | DIP-8 | 3 | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | Non-Compliant | - | 5.5 V | 4.5 V | 250 V | - | - | - | MXO45HSLV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | 4 MHz | 100 PPM | - | Radial | - | - | - | NPN | - | - | - | 250 V | - | - | 50 pF | 1 A | 40 W | - | - | Standard Oscillators | HCMOS, TTL | - | - | - | 5.5 mm | 13.2 mm | 13.2 mm | - | No SVHC | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | DIP-14 | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 5.5 V | 4.5 V | - | 150 V | - | - | MXO45 | 0.25 % | - | 25 ppm/°C | - | - | 856 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | 16.67 MHz | 100 PPM | - | Radial | - | - | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | Standard Oscillators | HCMOS, TTL | - | - | - | 650 µm | 20.8 mm | 13.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 4 days ago) | Nickel, Tin | Surface Mount | - | - | Polymer | - | Vertical | With | CSA | Bronze | + 85 C | - 30 C | - | SMD/SMT | - | Compliant | - | 6 V | - 500 mV | - | - | - | Tape & Reel | 520 | - | SMD/SMT | - | Connector, Receptacle, Socket | - | - | 46 | 125 °C | -65 °C | - | - | 2 | Female | Oscillators | - | 2.54 mm | Vertical | 2 mA | 19 MHz | 2 PPM | - | SMD/SMT | 46 | Black | 250 V | - | Socket | 5 GΩ | 2.54 mm | - | Compliant | - | 10 pF | - | - | No | 3 A | TCXO | Clipped Sine Wave | No | - | Yes | 6.731 mm | 2.5 mm | 2 mm | No | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | DIP-8 | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 5.5 V | 4.5 V | - | 50 V | - | - | MXO45HSLV | 0.25 % | - | 25 ppm/°C | - | - | 7.59 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | 40 MHz | 50 PPM | - | Radial | - | - | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | Standard Oscillators | HCMOS, TTL | - | - | - | 550 µm | 13.2 mm | 13.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | SMD/SMT | - | - | - | 6 V | - 500 mV | - | - | - | - | 520 | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | 2.5 mA | 40 MHz | 0.5 PPM | - | SMD/SMT | - | - | 1.8 V | - | - | - | - | - | - | - | 10 pF | - | - | - | - | TCXO | Clipped Sine Wave | - | - | - | 0.8 mm | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - 10 C | - | SMD/SMT | - | Compliant | - | 6 V | - 500 mV | - | - | - | - | 520 | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | 2 mA | 19 MHz | 1.5 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | VCTCXO | Clipped Sine Wave | - | - | - | 0.8 mm | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | 6 V | - 500 mV | - | - | - | - | 520 | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | 2 mA | 16.369 MHz | 2.5 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | VCTCXO | Clipped Sine Wave | - | - | - | 0.8 mm | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | PBT, Polyester | - | - | - | - | + 60 C | - 10 C | - | SMD/SMT | - | Non-Compliant | - | 6 V | - 500 mV | - | - | - | - | 520 | - | - | - | - | - | - | - | - | - | - | Grey | - | - | Oscillators | - | - | - | 2 mA | 16.368 MHz | 1.5 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | TCXO | Clipped Sine Wave | - | - | - | 0.8 mm | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | SMD/SMT | - | - | - | 6 V | - 500 mV | - | - | - | - | 520 | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | 2.5 mA | 26 MHz | 2.5 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | TCXO | Clipped Sine Wave | - | - | - | 0.8 mm | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - 10 C | - | SMD/SMT | - | - | - | 6 V | - 500 mV | - | 100 V | - | - | 520 | 0.25 % | - | 100 ppm/°C | - | - | 8.98 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | Oscillators | 125 mW | - | - | 2 mA | 16.369 MHz | 1.5 PPM | - | SMD/SMT | - | - | 3 V | - | - | - | - | - | - | - | 10 pF | - | - | - | - | TCXO | Clipped Sine Wave | - | - | - | 650 µm | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 30 C | - | SMD/SMT | - | - | - | 6 V | - 500 mV | - | - | - | - | 520 | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | 2 mA | 19 MHz | 2 PPM | - | SMD/SMT | - | - | 3 V | - | - | - | - | - | - | - | 10 pF | - | - | - | - | VCTCXO | Clipped Sine Wave | - | - | - | 0.8 mm | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | + 85 C | - 30 C | - | SMD/SMT | - | Compliant | - | 6 V | - 500 mV | - | - | - | - | 520 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | Oscillators | - | - | - | 2.5 mA | 70.656 MHz | 1.5 PPM | - | SMD/SMT | - | - | 3 V | - | - | - | - | - | - | 140 mA | 10 pF | - | - | - | - | VCTCXO | Clipped Sine Wave | - | - | - | 0.8 mm | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | Compliant | - | 6 V | - 500 mV | - | - | - | - | 520 | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | 2 mA | 16.3677 MHz | 2 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | VCTCXO | Clipped Sine Wave | - | - | - | 0.8 mm | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 30 C | - | SMD/SMT | - | - | - | 6 V | - 500 mV | - | - | - | - | 520 | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | 2 mA | 16.369 MHz | 2.5 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | TCXO | Clipped Sine Wave | - | - | - | 0.8 mm | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | 6 V | - 500 mV | - | - | - | - | 520 | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | 2.5 mA | 26 MHz | 1.5 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | TCXO | Clipped Sine Wave | - | - | - | 0.8 mm | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | 6 V | - 500 mV | - | - | - | - | 520 | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | 2.5 mA | 40 MHz | 1.5 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | VCTCXO | Clipped Sine Wave | - | - | - | 0.8 mm | 2.5 mm | 2 mm | - | - | - |