- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Supply Voltage-Max | Supply Voltage-Min | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 637V4476C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 44.736 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | + 85 C | - 30 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 19 MHz | 1.5 PPM | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
![]() 637L28573C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 285.714 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIP-14 | - | + 70 C | - 20 C | - | 5.5 V | 4.5 V | - | - | 80 MHz | 100 PPM | Radial | - | 30 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | 1.8 V | 1.8 V | - | - | 32.768 kHz | 20 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | CMOS | 1.4 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | - | + 70 C | - 20 C | - | 5.5 V | 4.5 V | - | - | 28.332 MHz | 50 PPM | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 637P15005I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | 2.6 V | 2.3 V | - | - | 150 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 353WB5I128R CTS | In Stock | - | - | - | - | + 85 C | - 40 C | - | 5.25 V | 4.75 V | - | - | 12.8 MHz | 25 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P2705I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | - | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | - | + 70 C | - 20 C | - | 5.5 V | 4.5 V | - | - | 32 MHz | 100 PPM | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
![]() 637P7426C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 3.4 V | 3.1 V | - | - | 74.25 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 588S400X2CTT CTS | In Stock | - | - | - | 55 % | + 70 C | - 20 C | - | 5.25 V | 4.75 V | Oscillators | 3.5 mA | 40 MHz | 0.28 PPM | SMD/SMT | 5 V | 10 pF | TCXO | Clipped Sine Wave | 2.1 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | + 70 C | - 20 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 13 MHz | 0.5 PPM | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653L74A3C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 74.1758 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Standard Oscillators | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |