- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Shell Material | Material | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Mating Style | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Shell Sizes | Shell Style# | Supply Voltage-Max | Supply Voltage-Min | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Gender | Capacitance | Subcategory | Power Rating | Technology | Current Rating | Frequency | Frequency Stability | Termination Style | Contact Gender | Operating Supply Voltage | Dielectric | Lead Spacing | Lead Diameter | Load Capacitance | Cable Length | Product Type | Operating Temperature Range | Output Format | Shell Plating | Product | Mounting Angle | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 653P16113I2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | Non-Compliant | - | - | 2.62 V | 2.37 V | - | - | - | - | - | - | 653 | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | 161.1328 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 633L15363I2T CTS | In Stock | - | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | 2.62 V | 2.37 V | - | - | - | - | - | - | 633 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 153.6 MHz | 50 PPM | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 633L5003C3T CTS | In Stock | - | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | Non-Compliant | - | - | 3.46 V | 3.13 V | - | - | - | - | - | - | 633 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 377LB6C1250T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 377 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-14 | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | MXO45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.31818 MHz | 100 PPM | Radial | - | - | - | - | - | 50 pF | - | Standard Oscillators | - | HCMOS, TTL | - | - | - | - | - | - | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-8 | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | MXO45HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 MHz | 100 PPM | Radial | - | - | - | - | - | 50 pF | - | Standard Oscillators | - | HCMOS, TTL | - | - | - | - | - | - | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653E16003C2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | 2.62 V | 2.37 V | - | - | - | - | - | - | 653 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 160 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | 457.2 mm | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | Screw | 5 mm x 3.2 mm | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | Compliant | - | - | 1.98 V | 1.62 V | - | - | - | - | - | - | 636 | - | - | - | - | - | - | Grey, Silver | - | - | - | - | - | - | - | 24 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | Standard Oscillators | - | HCMOS, TTL | - | - | - | - | - | - | 1.3 mm | 5 mm | 3.2 mm | ||
![]() 637E133A3I3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | 3.46 V | 3.13 V | - | - | - | - | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 133.333 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 653L18005I3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | Xicon | - | - | - | - | - | 10 | - | Xicon | - | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | - | 3.46 V | 3.13 V | - | - | 0.176370 oz | - | - | Bulk | CR-RC | 5 % | - | 350 PPM / C | Cement Power Resistor | 430 Ohms | - | - | - | - | - | Resistors | 5 W | Wirewound | - | 180 MHz | 25 PPM | Axial | - | - | - | - | 0.75 mm | - | - | Wirewound Resistors | - 55 C to + 155 C | LVDS | - | Power Resistors Wirewound Cement Filled Ceramic | - | - | Wirewound Resistors - Through Hole | - | 9 mm | 22 mm | 10 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Vishay / Dale | - | - | 1206 | 3216 | - | 5000 | - | Vishay | - | + 155 C | - | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | 6 V | - 500 mV | - | - | 0.000571 oz | - | 200 V | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 620 Ohms | - | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 400 mW | Thin Film | 2.5 mA | 40 MHz | 0.5 PPM | SMD/SMT | - | 3 V | - | - | - | 10 pF | - | Thin Film Resistors | - | Clipped Sine Wave | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | 1 | - | TE Connectivity | - | + 85 C | - | - 30 C | SMD/SMT | - | - | N | - | - | 6 V | - 500 mV | - | - | - | - | - | - | 520 | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 2.5 mA | 26 MHz | 2.5 PPM | SMD/SMT | - | - | - | - | - | 10 pF | - | General Purpose Relays | - | Clipped Sine Wave | - | - | - | - | General Purpose Relays | - | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Vishay / Dale | - | - | 1206 | 3216 | - | 5000 | - | Vishay | - | + 155 C | - | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | 6 V | - 500 mV | - | - | 0.000571 oz | - | 200 V | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 887 Ohms | - | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 400 mW | Thin Film | 2 mA | 19 MHz | 2 PPM | SMD/SMT | - | - | - | - | - | 10 pF | - | Thin Film Resistors | - | Clipped Sine Wave | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-14 | - | - | Vishay / Dale | - | - | 1206 | 3216 | - | 5000 | - | Vishay | - | + 155 C | - | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | 5.5 V | 4.5 V | - | - | 0.000571 oz | - | 200 V | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 430 Ohms | - | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 400 mW | Thin Film | - | 5 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | 50 pF | - | Thin Film Resistors | - | HCMOS, TTL | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | Gold | - | DIP-8 | Aluminum | - | Amphenol Aerospace | - | - | - | - | - | 1 | 19-32 | Amphenol | Bayonet | + 85 C | MIL-DTL-38999 I | - 40 C | Panel | 88-463551-32E | EREL | N | 19 | Wall Mount | 5.5 V | 4.5 V | - | 38999 | - | - | - | - | MS 38999 I | - | - | - | - | - | 32 Position | - | - | - | - | Circular Connectors | - | - | 7.5 A | 12.8 MHz | 50 PPM | Crimp | Pin (Male) | - | - | - | - | 50 pF | - | Circular MIL Spec Connector | - | HCMOS, TTL | Olive Drab Cadmium | Receptacles | Straight | - | Circular MIL Spec Connector | - | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-14 | - | - | TE Connectivity / AMP | - | - | - | - | - | 1 | - | TE Connectivity | - | + 70 C | - | - 20 C | - | - | - | Not Applicable | - | - | 5.5 V | 4.5 V | - | - | 7 oz | - | - | - | MXO45 | - | - | - | Crimping | - | - | - | - | - | - | Tools | - | - | - | 5.5924 MHz | 50 PPM | Radial | - | - | - | - | - | 50 pF | - | Punches & Dies | - | HCMOS, TTL | - | Dies | - | - | Punches & Dies | - | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-8 | - | - | Cornell Dubilier - CDE | - | - | - | - | - | 50 | - | Cornell Dubilier | - | + 105 C | - | - 40 C | - | - | - | Details | - | - | 5.5 V | 4.5 V | - | - | - | 450 VDC | - | Bulk | HES | 50 % | - | - | - | - | - | - | - | - | 2200 uF | Capacitors | - | - | - | 15.443 MHz | 100 PPM | Screw | - | - | - | 31.75 mm | - | 50 pF | - | Electrolytic Capacitors | - | HCMOS, TTL | - | Aluminum Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Screw Terminal | 76 mm | 5.5 mm | 143 mm | 13.2 mm | ||
![]() 653V16002I3T CTS | In Stock | - | - | - | - | 2220 (5750 metric) | - | - | Cornell Dubilier - CDE | 1.5 nF | 0.0015 uF | - | - | 0.1 | 500 | - | Cornell Dubilier | - | + 125 C | - | - 55 C | - | - | - | Details | - | - | 3.46 V | 3.13 V | 25 PPM / C | - | 0.016932 oz | - | 1 kV | Reel | MC | 0.5 % | - | - | - | - | - | - | - | - | 1500 pF | Capacitors | - | - | - | 160 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | Mica Capacitors | - 55 C to + 125 C | LVDS | - | Mica HV & High Current Capacitors | - | - | Mica Capacitors | - | 4 mm | 5.7 mm | 5 mm | ||
![]() 653V18756C3T CTS | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | KYOCERA AVX | - | - | 0603 | 1608 | - | 4000 | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | - | - | Details | - | - | 3.46 V | 3.13 V | - | - | 0.000222 oz | 100 VDC | - | MouseReel | Ulta Low | 5 % | Standard | - | RF Capacitor C0G (NP0) Ceramic Low ESR | - | - | - | - | - | 33 pF | Capacitors | - | - | - | 187.5 MHz | 20 PPM | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | Ceramic Capacitors | - | LVDS | - | RF Microwave / High Q | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.91 mm | 1.6 mm | 0.81 mm |