- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Supply Voltage-Max | Supply Voltage-Min | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 353SB3A015T CTS | In Stock | - | - | - | + 60 C | - 10 C | - | 5.25 V | 4.75 V | - | - | 1.544 MHz | 50 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353SB3A021T CTS | In Stock | - | - | - | + 60 C | - 10 C | - | 5.25 V | 4.75 V | - | - | 2.048 MHz | 50 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 85 C | - 40 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.368 MHz | 2 PPM | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
![]() 633P13305I2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 133 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 85 C | - 40 C | - | 5.5 V | 4.5 V | - | - | 40 MHz | 50 PPM | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
![]() 653V10005I2T CTS | In Stock | - | - | - | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 100 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | ||
![]() 637L156H6A3T CTS | In Stock | - | - | 7 mm x 5 mm | + 60 C | - 10 C | - | 3.46 V | 3.13 V | - | - | 156.25781 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 637P16113I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.4 V | 3.1 V | - | - | 161.1328 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 85 C | - 40 C | - | 5.5 V | 4.5 V | - | - | 33.333 MHz | 50 PPM | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.6 V | 3 V | - | - | 74.175824 MHz | 25 PPM | SMD/SMT | - | 30 pF | Standard Oscillators | HCMOS, TTL | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 70 C | - 20 C | - | 5.5 V | 4.5 V | - | - | 7.3728 MHz | 50 PPM | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.6 V | 3 V | - | - | 66.6666 MHz | 20 PPM | SMD/SMT | - | 30 pF | Standard Oscillators | HCMOS, TTL | 1.8 mm | 7 mm | 5 mm | ||
![]() 653V21253C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 212.5 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 633E2503C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 25 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 637V21256A2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | 2.62 V | 2.37 V | - | - | 212.5 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | + 85 C | - 40 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.368 MHz | 1.5 PPM | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
![]() 655E156J3C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 156.25875 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653V17336A3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | 3.46 V | 3.13 V | - | - | 173.3708 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653V17333C2T CTS | In Stock | - | - | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 173.3708 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | ||
![]() 655V15626A3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 60 C | - 10 C | - | 3.46 V | 3.13 V | - | - | 156.25 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm |