- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Shell Material | Material | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Contact Materials | Dissipation Factor DF | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Insulation Materials | Manufacturer | Mating Style | Maximum Bundle Diameter | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Shell Sizes | Shell Style# | Supply Voltage-Max | Supply Voltage-Min | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Gender | Capacitance | Subcategory | Power Rating | Technology | Current Rating | Frequency | Frequency Stability | Termination Style | Contact Gender | Operating Supply Voltage | Dielectric | Lead Spacing | Wire Gauge | Lead Diameter | Leakage Current | Ripple Current | Load Capacitance | Insulation | Product Type | Operating Temperature Range | ESR | Stud/Tab Size | Output Format | Shell Plating | Product | Mounting Angle | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold | 7 mm x 5 mm | Aluminum | - | Amphenol Aerospace | - | - | - | - | - | - | - | - | - | 1 | 08-98 | - | Amphenol | Bayonet | - | + 85 C | MIL-DTL-38999 II | - 40 C | Panel | 91-542001-98E | EREL | N | 8 | Box Mount | 5.5 V | 4.5 V | - | 38999 | - | - | - | - | - | - | JTR | - | - | - | - | - | 3 Position | - | - | - | - | Circular Connectors | - | - | - | 9.6 MHz | 50 PPM | Crimp | Pin (Male) | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | HCMOS, TTL | Nickel | Receptacles | Straight | - | Circular MIL Spec Connector | - | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | 287 | - | - | - | 1210 (3225 metric) | - | - | KYOCERA AVX | 1000 nF | - | 1210 | 3225 | - | Class 2 | - | - | - | 2000 | - | - | KYOCERA AVX | - | - | + 125 C | - | - 55 C | - | - | - | Details | - | - | - | - | - | - | 0.003527 oz | 50 VDC | - | - | - | MouseReel | MLCC X7R | 5 % | Standard | - | X7R MLC Capacitors | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Conformally Coated | - | - | - | - | 1000 | - | - | KYOCERA AVX | - | - | + 125 C | - | - 55 C | - | - | - | Details | - | - | - | - | C0G (NP0) | SkyCap | 0.007703 oz | 50 VDC | 50 VDC | - | - | Bulk | SR | 5 % | - | - | - | - | - | - | - | - | 18 pF | Capacitors | - | - | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | 0.508 mm | - | - | - | - | Ceramic Capacitors | - 55 C to + 125 C | - | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - Leaded | - | 5.08 mm | - | 3.175 mm | ||
Tiny WHSL | In Stock | - | - | - | 2220 (5750 metric) | - | - | Cornell Dubilier - CDE | 0.11 nF | - | - | - | - | - | - | 0.1 | - | 1000 | - | - | Cornell Dubilier | - | - | + 125 C | - | - 55 C | - | - | - | Details | - | - | 3.6 V | 3 V | 25 PPM / C | - | 0.016932 oz | - | 1 kV | - | - | Reel | MC | 2 % | - | - | - | - | - | - | - | - | 110 pF | Capacitors | - | - | - | 36 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | 50 pF | - | Mica Capacitors | - 55 C to + 125 C | - | - | HCMOS, TTL | - | Mica HV & High Current Capacitors | - | - | Mica Capacitors | - | 4 mm | 5.7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | - | 100 | - | - | Cornell Dubilier | - | - | + 125 C | - | - 55 C | - | - | - | N | - | - | 3.6 V | 3 V | - 20 PPM / C, + 100 PPM / C | - | - | 500 VDC | 500 V | - | - | Bulk | CD10 | 1 % | - | - | - | - | - | - | - | - | 75 pF | Capacitors | - | - | - | 38.4 MHz | 50 PPM | Radial | - | - | - | 3.6 mm | - | - | - | - | 50 pF | - | Mica Capacitors | - 55 C to + 125 C | - | - | HCMOS, TTL | - | Mica Standard Dipped Capacitors | - | - | Mica Capacitors | - | 8.6 mm | 9.4 mm | 5.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Vishay / Dale | - | - | - | - | - | - | - | - | - | 100 | - | - | Vishay | - | - | + 175 C | - | - 65 C | PCB Mount | - | - | N | - | - | 6 V | - 500 mV | - | - | 0.035274 oz | - | 350 V | - | - | Bulk | RN | 1 % | - | 100 PPM / C | MIL-R-10509 Qualified Precision Film Resistor | 31.6 kOhms | - | - | - | - | - | Resistors | 250 mW (1/4 W) | Metal Film | 2 mA | 16.369 MHz | 2.5 PPM | Axial | - | 3 V | - | - | - | 0.64 mm | - | - | 10 pF | - | Metal Film Resistors | - | - | - | Clipped Sine Wave | - | Metal Film Controlled Temperature Coefficient Resistors | - | - | Metal Film Resistors - Through Hole | 4.57 mm | 0.8 mm | 14.27 mm | 2 mm | ||
![]() 581L260X2ITT CTS | In Stock | - | - | - | - | - | - | Xicon | - | - | 0805 | 2012 | - | - | - | - | 55 % | 5000 | - | - | Xicon | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | Details | - | - | 3.47 V | 3.14 V | - | - | 0.000194 oz | - | 150 V | - | - | Cut Tape | CR1-RC | 1 % | - | 200 PPM / C | - | 121 Ohms | - | - | High Frequency | - | - | Resistors | 125 mW (1/8 W) | Thick Film | 6 mA | 26 MHz | 0.28 PPM | SMD/SMT | - | - | - | - | - | - | - | - | 15 pF | - | Thick Film Resistors | - | - | - | HCMOS | - | Thick Film Resistors SMD | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | Amphenol Aerospace | - | - | - | - | - | - | - | - | - | 1 | 28-21 | - | Amphenol | Threaded | - | + 70 C | MIL-DTL-5015 | - 20 C | Panel | - | EREL | - | 28 | Wall Mount | 6 V | - 500 mV | - | 5015 | - | - | - | - | - | - | Matrix 5015 | - | - | - | - | - | 37 Position | - | - | - | - | Circular Connectors | - | - | 2.5 mA | 26 MHz | 1.5 PPM | Crimp | Socket (Female) | - | - | - | - | - | - | - | 10 pF | - | Circular MIL Spec Connector | - | - | - | Clipped Sine Wave | Olive Drab Cadmium | Receptacles | Straight | - | Circular MIL Spec Connector | - | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | 0.16 | - | 1000 | - | - | Cornell Dubilier | - | - | + 85 C | - | - 40 C | SMD/SMT | - | AEC-Q200 | Details | - | - | 6 V | - 500 mV | - | - | - | 35 VDC | - | - | - | MouseReel | AVS | 20 % | - | - | SMT Aluminum Electrolytic Capacitors | - | - | - | - | - | 33 uF | Capacitors | - | - | 2 mA | 20 MHz | 1.5 PPM | SMD/SMT | - | - | - | 1.8 mm | - | - | 11.6 uA | 60 mA | 10 pF | - | Electrolytic Capacitors | - | 8 Ohms | - | Clipped Sine Wave | - | General Purpose Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | 7.8 mm | 5.4 mm | 5.4 mm | ||
Tiny WHSL | In Stock | - | - | Unplated | - | - | Brass | TE Connectivity / AMP | - | - | - | - | - | - | Brass | - | - | 1000 | - | Not Insulated | TE Connectivity | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | FASTON | 0.026067 oz | - | - | 12 AWG | - | Bulk | 250 FASTON | - | - | - | Receptacle | - | - | - | - | Female | - | Terminals | - | - | - | - | - | Crimp | - | - | - | - | 12 AWG | - | - | - | - | Not Insulated | Terminals | - | - | 6.35 mm x 0.81 mm | - | - | Quick Disconnects | Right Angle | - | Terminals | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | DIP-8 | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | 13000 | - | - | TE Connectivity | - | - | + 70 C | - | - 20 C | - | - | - | Details | - | - | 5.5 V | 4.5 V | - | - | - | - | - | 16 AWG | 20 AWG | Reel | MXO45HS | - | - | - | Pin Terminal | - | - | - | - | - | - | Terminals | - | - | - | 12.288 MHz | 50 PPM | Radial | - | - | - | - | - | - | - | - | 50 pF | - | Terminals | - | - | - | HCMOS, TTL | - | Specialized Terminals | - | - | Terminals | - | 5.5 mm | 13.2 mm | 13.2 mm | ||
![]() 637P74A2I2T CTS | In Stock | - | - | - | 1206 (3216 metric) | - | - | KYOCERA AVX | 1 nF | 0.001 uF | 1206 | 3216 | - | - | - | - | - | 15000 | - | - | KYOCERA AVX | - | - | + 125 C | - | - 55 C | - | - | AEC-Q200 | Details | - | - | 2.6 V | 2.3 V | - | FLEXITERM | 0.000952 oz | 100 VDC | - | - | - | MouseReel | AutoMLCC X7R | 10 % | Standard | - | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | 74.1758 MHz | 100 PPM | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | LVPECL | - | Automotive MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.94 mm | 3.2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | Xicon | - | - | - | - | - | - | - | - | - | 100 | - | - | Xicon | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | Details | - | - | 1.5 V | 1.5 V | - | - | 0.017637 oz | - | 350 V | - | - | Bulk | CF-RC | 5 % | - | - 450 PPM / C, 0 PPM / C | Standard | 3 kOhms | - | - | - | - | - | Resistors | 500 mW (1/2 W) | Carbon Film | - | 32.768 kHz | 20 PPM | Axial | - | - | - | - | - | 0.54 mm | - | - | 15 pF | - | Carbon Film Resistors | - | - | - | CMOS | - | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | 1.4 mm | 10 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | 30 | - | - | TE Connectivity | - | - | + 60 C | - | - 10 C | - | - | - | Details | - | - | 1.8 V | 1.8 V | - | - | - | - | - | - | - | Bulk | 536437 | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | 32.768 kHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | - | 15 pF | - | DIN 41612 Connectors | - | - | - | CMOS | - | - | - | - | DIN 41612 Connectors | - | 1.4 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | Unplated | - | - | Brass | TE Connectivity / AMP | - | - | - | - | - | - | Brass | - | - | 9000 | - | Not Insulated | TE Connectivity | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | FASTON | - | - | - | 10 AWG | - | Reel | 250 FASTON | - | - | - | Receptacle | - | - | - | - | Female | - | Terminals | - | - | - | - | - | Crimp | - | - | - | - | 10 AWG | - | - | - | - | Not Insulated | Terminals | - | - | 6.35 mm x 0.81 mm | - | - | Quick Disconnects | - | - | Terminals | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | DIP-14 | - | Brass | TE Connectivity / AMP | - | - | - | - | - | - | Brass | - | - | 30000 | - | Not Insulated | TE Connectivity | - | - | + 70 C | - | - 20 C | Cable Mount / Free Hanging | - | - | Details | - | - | 5.5 V | 4.5 V | - | - | 0.010335 oz | - | - | - | - | Reel | MXO45 | - | - | - | Open Barrel | - | - | - | - | Female | - | Terminals | - | - | - | 1.2288 MHz | 50 PPM | Crimp | - | - | - | - | - | - | - | - | 50 pF | Not Insulated | Terminals | - | - | - | HCMOS, TTL | - | Splices | Straight | - | Terminals | - | 5.1 mm | 8 mm | 13.2 mm | ||
![]() 637E156H3C2T CTS | In Stock | - | - | - | 1206 (3216 metric) | - | - | Vishay / Vitramon | 3.9 nF | 0.0039 uF | 1206 | 3216 | - | Class 2 | - | - | - | 4000 | - | - | Vishay | - | - | + 125 C | - | - 55 C | - | - | - | Details | - | - | 2.62 V | 2.37 V | - | - | 0.000952 oz | 50 VDC | - | - | - | Reel | VJ W1BC Basic Comm | 5 % | Flexible (Soft) | - | - | - | - | - | - | - | 3900 pF | Capacitors | - | - | - | 156.257812 MHz | 50 PPM | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | LVPECL | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | Xicon | - | - | 1206 | 3216 | - | - | - | - | - | 5000 | - | - | Xicon | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | Details | - | - | 3.6 V | 3 V | - | - | 0.000571 oz | - | 200 V | - | - | Cut Tape | CR1-RC | 1 % | - | 200 PPM / C | - | 30.1 kOhms | - | - | High Frequency | - | - | Resistors | 250 mW (1/4 W) | Thick Film | - | 33.33 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | 50 pF | - | Thick Film Resistors | - | - | - | HCMOS, TTL | - | Thick Film Resistors SMD | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-8 | - | - | Vishay / Dale | - | - | - | - | - | - | - | - | - | 100 | - | - | Vishay | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | Details | - | - | 5.5 V | 4.5 V | - | - | 0.012346 oz | - | 300 V | - | - | Bulk | PTF | 1 % | - | 5 PPM / C | - | 24.9 kOhms | - | - | - | - | - | Resistors | 125 mW (1/8 W) | Metal Film | - | 40 MHz | 100 PPM | Axial | - | - | - | - | - | 0.64 mm | - | - | 50 pF | - | Metal Film Resistors | - | - | - | HCMOS, TTL | - | Precision Metal Film Resistors | - | - | Metal Film Resistors - Through Hole | 2.31 mm | 5.5 mm | 6.35 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-8 | - | - | Vishay / Dale | - | - | 0805 | 2012 | - | - | - | - | - | 10000 | - | - | Vishay | - | - | + 155 C | - | - 55 C | PCB Mount | - | AEC-Q200 | N | - | - | 5.5 V | 4.5 V | - | - | 0.000194 oz | - | 150 V | - | - | MouseReel | D/CRCW | 1 % | - | 100 PPM / C | Chip Resistor | 2.43 kOhms | - | - | Automotive Grade | - | - | Resistors | 125 mW (1/8 W) | Thick Film | - | 40 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | 50 pF | - | Thick Film Resistors | - | - | - | HCMOS, TTL | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | 0.45 mm | 2 mm | 1.25 mm |