- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Conductor Material | Insulation Materials | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Current Rating | Frequency | Frequency Stability | Termination Style | Lead Length | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | + 85 C | - 40 C | - | 3.465 VDC | 3.135 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 50 PPM | SMD/SMT | - | 3.3 V | - | VCXO | LVPECL | - | - | - | - | ||
![]() 656P10624I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | + 85 C | - 40 C | - | 2.625 V | 2.375 V | - | - | - | 656 | - | - | - | - | - | - | - | - | - | 106.25 MHz | 30 PPM | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | - | ||
![]() 634P12283I3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | + 85 C | - 40 C | - | 3.465 V | 3.135 V | - | - | - | 634 | - | - | - | - | - | - | - | - | - | 122.88 MHz | 50 PPM | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | 1.1 mm | 3.2 mm | 2.5 mm | - | ||
![]() 654P30005C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | + 70 C | - 20 C | - | 2.625 V | 2.375 V | - | - | - | 654 | - | - | - | - | - | - | - | - | - | 300 MHz | 25 PPM | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 356L450B5C3T CTS | In Stock | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 MHz | 25 PPM | SMD/SMT | - | 3.3 V | - | VCXO | LVDS | - | - | - | - | ||
![]() 656P4503I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | + 85 C | - 40 C | - | 2.625 V | 2.375 V | - | - | - | 656 | - | - | - | - | - | - | - | - | - | 45 MHz | 50 PPM | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | - | ||
![]() 654M3883C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | + 70 C | - 20 C | - | 2.625 V | 2.375 V | - | - | - | 654M | - | - | - | - | - | - | - | - | - | 38.88 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 656C15623C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | + 70 C | - 20 C | - | 2.625 V | 2.375 V | - | - | - | 656C | - | - | - | - | - | - | - | - | - | 156.25 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | Standard Oscillators | HCMOS | 1.85 mm | 7 mm | 5 mm | - | ||
![]() 645H15554I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 656P13505C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | + 70 C | - 20 C | - | 2.625 V | 2.375 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 135 MHz | 25 PPM | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 654E4505C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | + 70 C | - 20 C | Non-Compliant | 2.625 V | 2.375 V | - | - | - | 654 | - | - | 20.5 kΩ | - | - | - | - | 250 mW | - | 45 MHz | 25 PPM | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 70 C | - 20 C | Compliant | - | - | - | - | Tape & Reel | 356P/L | 1 % | 100 ppm/°C | 1 kΩ | 230 °C | -55 °C | Thick Film | - | - | - | 400 MHz | 25 PPM | SMD/SMT | - | 3.3 V | - | VCXO | LVDS | - | - | - | No | ||
![]() 654M15364C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | + 70 C | - 20 C | - | 3.465 V | 3.135 V | - | - | - | 654M | - | - | - | - | - | - | - | - | - | 153.6 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 358L873B3C3T CTS | In Stock | - | - | - | - | - | + 70 C | - 20 C | - | 3.465 VDC | 3.135 VDC | - | - | - | 358P/L | - | - | - | - | - | - | - | - | - | 87.35 MHz | 50 PPM | SMD/SMT | - | 3.3 V | - | VCXO | LVDS | - | - | - | - | ||
![]() 656E7775C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | + 70 C | - 20 C | - | 3.465 V | 3.135 V | - | - | - | 656 | - | - | - | - | - | - | - | - | - | 77.76 MHz | 25 PPM | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | - | ||
![]() 654M8733I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | Copper | Silicone | + 85 C | - 40 C | Compliant | 3.465 V | 3.135 V | 300 V | 300 V | - | 654M | - | - | - | - | - | - | Yellow | - | 9 A | 87.351542 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 358L450B5C3T CTS | In Stock | - | - | - | - | - | + 70 C | - 20 C | Non-Compliant | - | - | - | - | - | 358P/L | - | - | 1.5 kΩ | - | - | - | - | 10 W | - | 45 MHz | 25 PPM | SMD/SMT | 7.92 mm | 3.3 V | - | VCXO | LVDS | 9.91 mm | 19 mm | 10.7 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | 358P/L | - | - | - | - | - | - | - | - | - | 160 MHz | 25 PPM | SMD/SMT | - | 2.5 V | - | VCXO | LVDS | - | - | - | - |