- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Shell Material | Housing Material | Body Material | Brand | Breakdown Voltage / V | Cable Types | Contact Materials | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Insert Arrangement | Ipp - Peak Pulse Current | Ir - Reverse Current | Latching Type | Manufacturer | Mating Style | Maximum Data Rate | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Shell Sizes | Shell Style# | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage, Rating | Vr - Reverse Voltage | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Applications | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Technology | Orientation | Current Rating | Frequency | Frequency Stability | Termination Style | Contact Gender | Housing Color | Operating Supply Voltage | Working Voltage | Polarity | Wire Gauge | Configuration | Insulation Resistance | Number of Channels | Lead Diameter | Load Capacitance | Impedance | Accessory Type | Clamping Voltage | Data Rate | Max Surge Current | Mating Post Length | Product Type | Termination Post Length | Body Finish | Output Format | Recovery Time | Shell Plating | Product | Mounting Angle | Features | Vf - Forward Voltage | Product Category | RF Series | Diameter | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 637L16006C3T CTS | In Stock | - | - | Tin | 7 mm x 5 mm | - | Polyester | - | TE Connectivity / AMP | - | - | Copper Alloy | 1 | - | - | - | - | - | TE Connectivity | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | Details | - | - | 3.46 V | 3.13 V | MTA | 0.060495 oz | - | - | 600 V | - | - | MTA-156 | - | - | Shrouded | - | 3 Position | Wire-to-Board | 1 Row | - | Headers & Wire Housings | - | 3.96 mm | - | - | 7 A | 160 MHz | 20 PPM | Solder Pin | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | 3.18 mm | - | LVDS | - | - | Headers | Straight | - | - | Headers & Wire Housings | - | - | 1.7 mm | 7 mm | 5 mm | UL 94 V-0 | ||
![]() 353VB6A100T CTS | In Stock | - | - | Gold | - | - | Nylon | - | TE Connectivity / AMP | - | - | Copper Alloy | 1500 | - | - | - | - | - | TE Connectivity | - | - | + 60 C | - | - 10 C | Cable Mount / Free Hanging | - | - | - | Details | - | - | 3.47 V | 3.14 V | MTA | - | - | - | - | - | - | MTA-156 | - | - | Plug Housing | - | 4 Position | - | - | - | Headers & Wire Housings | - | 3.96 mm | - | - | - | 10 MHz | 20 PPM | IDC | Pin (Male) | Orange | 3.3 V | - | - | 18 AWG | - | - | - | - | 15 pF | - | - | - | - | - | - | Headers & Wire Housings | - | - | HCMOS | - | - | Wire Housings | - | - | - | Headers & Wire Housings | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353TB5I400T CTS | In Stock | - | - | - | DO-15 | - | - | - | Rectron | - | - | - | 500 | 1.5 A | - | - | 5 uA | - | Rectron | - | - | + 150 C | - | - 65 C | Through Hole | FR157P | - | - | Details | - | - | 2.63 V | 2.38 V | - | 0.012346 oz | - | - | - | 1 kV | Bulk | FR15 | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 40 MHz | 25 PPM | Through Hole | - | - | 2.5 V | - | - | - | Single | - | - | - | 15 pF | - | - | - | - | 60 A | - | Rectifiers | - | - | HCMOS | 250 ns | - | Rectifiers | - | - | 1.3 V | Rectifiers | - | - | 3.6 mm | 7.6 mm | 3.6 mm | - | ||
![]() 353LB3I122T CTS | In Stock | - | - | - | DO-214AC-2 | - | - | - | Rectron | 47.8 V | - | - | 7500 | - | - | 5.8 A | - | - | Rectron | - | - | + 150 C | - | - 55 C | - | TFMAJ43CA | 400 W | - | Details | - | - | 3.47 V | 3.14 V | - | 0.002258 oz | - | - | - | - | Reel | TFMAJ | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 12.288 MHz | 50 PPM | SMD/SMT | - | - | 3.3 V | 43 V | Bidirectional | - | - | - | 1 Channel | - | 15 pF | - | - | 69.4 V | - | - | - | TVS Diodes | - | - | HCMOS | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353TB5C500T CTS | In Stock | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 6 | - | - | - | - | - | TE Connectivity | - | - | + 70 C | - | - 20 C | - | - | - | - | Details | - | - | 2.63 V | 2.38 V | - | - | - | - | - | - | Tube | MICTOR | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | 50 MHz | 25 PPM | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | HCMOS | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353TB5A447T CTS | In Stock | - | - | Nickel | - | - | - | - | TE Connectivity / AMP | - | - | Copper Alloy | 21 | - | - | - | - | - | TE Connectivity | - | 10 Gbps | + 125 C | - | - 55 C | - | - | - | - | Details | - | - | 2.63 V | 2.38 V | - | 0.035203 oz | - | - | 30 VAC, 1 VDC | - | Tube | 353 | - | - | - | - | 38 Position | - | 2 Row | - | Board to Board & Mezzanine Connectors | - | 0.64 mm | - | - | 11.5 A | 44.736 MHz | 25 PPM | Solder | - | - | 2.5 V | - | - | - | - | - | - | - | 15 pF | - | - | - | 10 Gbps | - | - | Board to Board & Mezzanine Connectors | - | - | HCMOS | - | - | Headers | Vertical | - | - | Board to Board & Mezzanine Connectors | - | - | 1.2 mm | 5 mm | 3.2 mm | UL 94 V-0 | ||
![]() 353LB3C327T CTS | In Stock | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 10 | - | - | - | - | - | TE Connectivity | - | - | + 70 C | - | - 20 C | - | - | - | - | Details | - | - | 3.47 V | 3.14 V | - | - | - | - | - | - | Tube | 353 | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | 32.768 MHz | 50 PPM | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | HCMOS | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353VB3I74AR CTS | In Stock | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | 3.47 V | 3.14 V | - | - | - | - | - | - | - | 353 | - | - | Lock Washer | - | - | - | - | - | Hardware | - | - | - | - | - | 74.1758 MHz | 50 PPM | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Screws & Fasteners | - | - | HCMOS | - | - | Washers | - | - | - | Screws & Fasteners | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353TB5C600T CTS | In Stock | - | - | Tin | - | - | Thermoplastic | - | TE Connectivity / AMP | - | - | Copper Alloy | 500 | - | - | - | - | Friction Lock | TE Connectivity | - | - | + 70 C | - | - 20 C | - | - | - | - | Details | - | - | 2.63 V | 2.38 V | MTA | - | - | - | 600 V | - | - | MTA-156 | - | - | Unshrouded | - | 15 Position | Wire-to-Board | - | - | Headers & Wire Housings | - | 3.96 mm | - | - | 7 A | 60 MHz | 25 PPM | Solder Pin | Pin (Male) | Natural | 2.5 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | 11.43 mm | Headers & Wire Housings | 4.45 mm | - | HCMOS | - | - | Headers | Straight | - | - | Headers & Wire Housings | - | - | 1.2 mm | 5 mm | 3.2 mm | UL 94 V-0 | ||
![]() 353TB3I320T CTS | In Stock | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | 2.63 V | 2.38 V | - | - | - | - | - | - | - | 353 | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | 32 MHz | 50 PPM | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | General Purpose Relays | - | - | HCMOS | - | - | - | - | - | - | General Purpose Relays | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353LB5A27BT CTS | In Stock | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | + 60 C | - | - 10 C | - | - | - | - | Not Applicable | - | - | 3.47 V | 3.14 V | - | - | - | - | - | - | - | 353 | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | 27.095 MHz | 25 PPM | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Punches & Dies | - | - | HCMOS | - | - | Dies | - | - | - | Punches & Dies | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353TB3C307T CTS | In Stock | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 32 | - | - | - | - | - | TE Connectivity | - | - | + 70 C | - | - 20 C | - | - | - | - | Details | - | - | 2.63 V | 2.38 V | Z-Pack | 0.108750 oz | - | - | - | - | - | Z-Pack HM | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | 30.72 MHz | 50 PPM | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Hard Metric Connectors | - | - | HCMOS | - | - | Shrouds | - | - | - | Hard Metric Connectors | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353LB5C24FT CTS | In Stock | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | + 70 C | - | - 20 C | - | - | - | - | Details | - | - | 3.47 V | 3.14 V | - | - | - | - | - | - | - | 353 | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | 24.5454 MHz | 25 PPM | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Hand Tools | - | - | HCMOS | - | - | - | - | - | - | Other Tools | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353TB3A307T CTS | In Stock | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | + 60 C | - | - 10 C | - | - | - | - | N | - | - | 2.63 V | 2.38 V | - | - | - | - | - | - | Bulk | 353 | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | 30.72 MHz | 50 PPM | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | - | - | 15 pF | - | Nut | - | - | - | - | Relay Sockets & Hardware | - | - | HCMOS | - | - | Hardware | - | - | - | Relay Sockets & Hardware | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353SB5C184T CTS | In Stock | - | - | - | DO-214AC-2 | - | - | - | Rectron | 11.1 V | - | - | 7500 | - | - | 23.5 A | - | - | Rectron | - | - | + 150 C | - | - 55 C | - | TFMAJ10CA | 400 W | - | Details | - | - | 5.25 V | 4.75 V | - | 0.002258 oz | - | - | - | - | Reel | TFMAJ | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 18.432 MHz | 25 PPM | SMD/SMT | - | - | 5 V | 10 V | Bidirectional | - | - | - | 1 Channel | - | 15 pF | - | - | 17 V | - | - | - | TVS Diodes | - | - | HCMOS | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353LB3I655T CTS | In Stock | - | - | Gold | - | - | - | Zinc Alloy | TE Connectivity / AMP | - | RG-174, 188, 316 | - | 100 | - | - | - | - | - | TE Connectivity | - | - | + 85 C | - | - 65 C | - | - | - | - | N | - | - | 3.47 V | 3.14 V | - | - | - | - | 335 V | - | Bulk | 353 | - | - | - | - | - | - | - | Plug (Pin) | RF Interconnects | - | - | - | Right Angle | - | 65.536 MHz | 50 PPM | Crimp | - | - | 3.3 V | - | Standard | - | - | 1000 MOhms | - | - | 15 pF | 50 Ohms | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | Nickel | HCMOS | - | - | Connectors | - | - | - | RF Connectors / Coaxial Connectors | SMB | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353NB3C742T CTS | In Stock | - | - | Gold | - | Aluminum | - | - | Amphenol Aerospace | - | - | - | 1 | - | 22-35 | - | - | - | Amphenol | Bayonet | - | + 70 C | MIL-DTL-38999 II | - 20 C | Cable | 88-443253-35F | - | EREL | N | 22 | Straight | 2.63 V | 2.38 V | 38999 | - | - | - | 500 V | - | - | MS 38999 II | - | - | - | - | 100 Position | - | - | - | Circular Connectors | - | - | - | - | 5 A | 74.25 MHz | 50 PPM | Crimp | Socket (Female) | - | 2.5 V | - | - | 26 AWG to 22 AWG | - | - | - | - | 15 pF | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | HCMOS | - | Olive Drab Cadmium | Plugs | Straight | - | - | Circular MIL Spec Connector | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353TB5I250T CTS | In Stock | - | - | Gold | - | - | Nylon | - | TE Connectivity / AMP | - | - | Copper Alloy | 1000 | - | - | - | - | - | TE Connectivity | - | - | + 85 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | Details | - | - | 2.63 V | 2.38 V | MTA | - | - | - | - | - | - | MTA-156 | - | - | Plug Housing | - | 6 Position | - | - | - | Headers & Wire Housings | - | 3.96 mm | - | - | - | 25 MHz | 25 PPM | IDC | Pin (Male) | Red | 2.5 V | - | - | 22 AWG | - | - | - | - | 15 pF | - | - | - | - | - | - | Headers & Wire Housings | - | - | HCMOS | - | - | Wire Housings | - | - | - | Headers & Wire Housings | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353SB6A192T CTS | In Stock | - | - | - | - | - | - | - | Vishay / Dale | - | - | - | 100 | - | - | - | - | - | Vishay | - | - | + 175 C | - | - 65 C | PCB Mount | - | - | - | N | - | - | 5.25 V | 4.75 V | - | 0.004233 oz | - | - | 200 V | - | Bulk | RN | 1 % | 50 PPM / C | MIL-R-10509 Qualified Precision Film Resistor | 21 kOhms | - | - | - | - | Resistors | 50 mW (1/20 W) | - | Metal Film | - | - | 19.2 MHz | 20 PPM | Axial | - | - | 5 V | - | - | - | - | - | - | 0.41 mm | 15 pF | - | - | - | - | - | - | Metal Film Resistors | - | - | HCMOS | - | - | Metal Film Controlled Temperature Coefficient Resistors | - | - | - | Metal Film Resistors - Through Hole | - | 1.65 mm | 1.2 mm | 3.81 mm | 3.2 mm | - | ||
![]() 353TB5I184T CTS | In Stock | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | 2.63 V | 2.38 V | - | - | - | - | - | - | - | 353 | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | 18.432 MHz | 25 PPM | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Screws & Fasteners | - | - | HCMOS | - | - | - | - | - | - | Screws & Fasteners | - | - | 1.2 mm | 5 mm | 3.2 mm | - |