- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Supply Voltage-Max | Supply Voltage-Min | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 653E167A3C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 167.3728 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 85 C | - 30 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.3677 MHz | 2 PPM | SMD/SMT | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
![]() 638V156H3I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 156.257812 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 638E156G3C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 156.26953 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 653E12505I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 125 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653E20005I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 200 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653E156H6C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 156.257812 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 638V156E2I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 156.2539 MHz | 100 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 637P22505I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.4 V | 3.1 V | - | - | 225 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 637V14856C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 148.5 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 40 C | - | 3.6 V | 3 V | - | - | 33.3333 MHz | 100 PPM | SMD/SMT | 50 pF | Standard Oscillators | HCMOS, TTL | 1.8 mm | 7 mm | 5 mm | ||
![]() 637P4003C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.4 V | 3.1 V | - | - | 40 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 637V20005C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 200 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 637P25003I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.4 V | 3.1 V | - | - | 250 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 637P28575I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.4 V | 3.1 V | - | - | 285.714 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 637P15006A2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | 2.6 V | 2.3 V | - | - | 150 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 637P12506C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.4 V | 3.1 V | - | - | 125 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 637P14853I2T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 2.6 V | 2.3 V | - | - | 148.5 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 637E74A5I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 74.1758 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 637L156H6C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 156.25781 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm |