- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Supply Voltage-Max | Supply Voltage-Min | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | + 60 C | - 10 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 19 MHz | 2 PPM | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 60 C | - 10 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2.5 mA | 26 MHz | 2.5 PPM | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 2.5 V | 2.5 V | - | - | 32.768 kHz | 20 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | CMOS | 1.4 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 85 C | - 30 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 20 MHz | 1.5 PPM | SMD/SMT | 3 V | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 70 C | - 20 C | - | 5.5 V | 4.5 V | - | - | 28.322 MHz | 100 PPM | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 85 C | - 40 C | - | 5.5 V | 4.5 V | - | - | 15.9 MHz | 100 PPM | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 637E7776A2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | 2.62 V | 2.37 V | - | - | 77.76 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 5.5 V | 4.5 V | - | - | 19.968 MHz | 50 PPM | SMD/SMT | - | 50 pF | Standard Oscillators | HCMOS, TTL | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 70 C | - 20 C | - | 5.5 V | 4.5 V | - | - | 25.175 MHz | 50 PPM | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.6 V | 3 V | - | - | 32 MHz | 100 PPM | SMD/SMT | - | 50 pF | Standard Oscillators | HCMOS, TTL | 1.8 mm | 7 mm | 5 mm | ||
![]() 653E10003C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 100 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 638E15553I2T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 155.52 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 653V18432I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 184.32 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653P22502I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 225 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653P17335C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 173.3708 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653L17503C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 175 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653L17503I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 175 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm |