- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 5.5 V | 4.5 V | 50.2857 MHz | 50 PPM | SMD/SMT | 30 pF | Standard Oscillators | HCMOS, TTL | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | SMD/SMT | - | Standard Oscillators | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 70 C | - 20 C | 5.5 V | 4.5 V | 1.8432 MHz | 50 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 85 C | - 40 C | 5.5 V | 4.5 V | 10 MHz | 50 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() 633E10005I2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | 2.62 V | 2.37 V | 100 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.6 V | 3 V | 12.8 MHz | 25 PPM | SMD/SMT | 50 pF | Standard Oscillators | HCMOS, TTL | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 70 C | - 20 C | 5.5 V | 4.5 V | 32.768 MHz | 100 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 70 C | - 20 C | 5.5 V | 4.5 V | 19.6608 MHz | 50 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | SMD/SMT | - | Standard Oscillators | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 85 C | - 40 C | 5.5 V | 4.5 V | 4.9152 MHz | 100 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
![]() 653L15363I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | 153.6 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653P7422I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | 74.25 MHz | 100 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637P17505C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 3.4 V | 3.1 V | 175 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 85 C | - 40 C | 5.5 V | 4.5 V | 14.7456 MHz | 50 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 85 C | - 40 C | 5.5 V | 4.5 V | 10 MHz | 100 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
![]() 633E15366A2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | 2.62 V | 2.37 V | 153.6 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 638L156J6A3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | 3.46 V | 3.13 V | 156.25875 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 638L156G6C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | 156.26953 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 655L156G6C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 156.26953 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm |