- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Country of Origin | Insulation Materials | Manufacturer Lifecycle Status | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating (DC) | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Max Power Dissipation | Current Rating | Frequency | Frequency Stability | Termination Style | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Voltage | Number of Circuits | Load Capacitance | Cable Length | Logic Function | Product Type | Output Format | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 353WB3C388T CTS | In Stock | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | 5.25 V | 4.75 V | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | 38.88 MHz | 50 PPM | SMD/SMT | - | - | 5 V | - | - | 15 pF | - | - | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353WB3I283T CTS | In Stock | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | Non-Compliant | 5.25 V | 4.75 V | - | Tape & Reel (TR) | 353 | 0.01 % | 2 | - | 5 ppm/°C | 2.8 kΩ | 125 °C | -55 °C | Thin Film | - | - | 250 mW | - | 28.375 MHz | 50 PPM | SMD/SMT | - | - | 5 V | - | - | 15 pF | - | - | VCXO | HCMOS | Moisture Resistant | 838.2 µm | 2.032 mm | 1.27 mm | ||
![]() 353VB5C74AT CTS | In Stock | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | 3.47 V | 3.14 V | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | 74.1758 MHz | 25 PPM | SMD/SMT | - | - | 3.3 V | - | - | 15 pF | - | - | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 578R200CAT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 578 | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | VCTCXO | Clipped Sine Wave | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | + 85 C | - 40 C | SMD/SMT | - | 6 V | - 500 mV | - | - | 520 | - | - | - | - | - | - | - | - | - | Oscillators | - | 2 mA | 16.3677 MHz | 2 PPM | SMD/SMT | - | - | 3 V | - | - | 10 pF | - | - | VCTCXO | Clipped Sine Wave | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() 353WB5C500R CTS | In Stock | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | Non-Compliant | 5.25 V | 4.75 V | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | 25 PPM | SMD/SMT | - | - | 5 V | - | - | 15 pF | - | - | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 579R200CAT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 579 | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | NAND | VCTCXO | HCMOS | - | - | - | - | ||
![]() 353WB3C14CT CTS | In Stock | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | Non-Compliant | 5.25 V | 4.75 V | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | 14.318 MHz | 50 PPM | SMD/SMT | - | - | 5 V | - | - | 15 pF | - | - | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353VB5C38CT CTS | In Stock | - | - | - | Surface Mount | - | - | - | - | + 70 C | - 20 C | - | Compliant | 3.47 V | 3.14 V | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | 233 MHz | 25 PPM | SMD/SMT | - | - | 3.3 V | 1.2 V | - | 15 pF | - | - | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653L4002I2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | - | + 85 C | - 40 C | - | - | 2.62 V | 2.37 V | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353WB3A491T CTS | In Stock | - | - | - | - | - | - | - | - | + 60 C | - 10 C | - | - | 5.25 V | 4.75 V | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | 49.152 MHz | 50 PPM | SMD/SMT | - | - | 5 V | - | - | 15 pF | - | - | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 578S130IAT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 353VB3I015T CTS | In Stock | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | 3.47 V | 3.14 V | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | 1.544 MHz | 50 PPM | SMD/SMT | - | - | 3.3 V | - | - | 15 pF | - | - | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353TB5I081R CTS | In Stock | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | 2.63 V | 2.38 V | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | 8.192 MHz | 25 PPM | SMD/SMT | - | - | 2.5 V | - | - | 15 pF | - | - | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353TB3I343R CTS | In Stock | - | - | - | Surface Mount | - | - | - | - | + 85 C | - 40 C | - | Compliant | 2.63 V | 2.38 V | 5 V | - | 353 | - | - | SMD/SMT | - | - | 85 °C | -55 °C | - | 10 pF | - | - | - | 34.368 MHz | 50 PPM | SMD/SMT | 1608 | 0603 | 2.5 V | - | - | 15 pF | - | - | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353TB3C655T CTS | In Stock | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | 2.63 V | 2.38 V | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | 65.536 MHz | 50 PPM | SMD/SMT | - | - | 2.5 V | - | - | 15 pF | - | - | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353SB3I388R CTS | In Stock | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | Non-Compliant | 5.25 V | 4.75 V | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | 38.88 MHz | 50 PPM | SMD/SMT | - | - | 5 V | - | - | 15 pF | - | - | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353SB5I021T CTS | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | - | - | TH | PVC | OBSOLETE (Last Updated: 2 years ago) | + 85 C | - 40 C | - | Non-Compliant | 5.25 V | 4.75 V | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | 2.048 MHz | 25 PPM | SMD/SMT | - | - | 5 V | - | 32 | 15 pF | 30.48 m | - | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353SB5C194R CTS | In Stock | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | Non-Compliant | 5.25 V | 4.75 V | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | 19.44 MHz | 25 PPM | SMD/SMT | - | - | 5 V | - | - | 15 pF | - | - | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353SB6A015R CTS | In Stock | - | - | - | - | - | - | - | - | + 60 C | - 10 C | - | - | 5.25 V | 4.75 V | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | 1.544 MHz | 20 PPM | SMD/SMT | - | - | 5 V | - | - | 15 pF | - | - | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm |