- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | + 70 C | - 20 C | 3.465 VDC | 3.135 VDC | 356P/L | 150 MHz | 50 PPM | SMD/SMT | 2.5 V | - | VCXO | LVPECL | - | - | - | ||
![]() 654L14453C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 3.465 V | 3.135 V | - | 144.5 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 358P873B4I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634L14853I3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | 3.465 V | 3.135 V | - | 148.5 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 654E14454C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 3.465 V | 3.135 V | 654 | 144.5 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656L8673C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 2.625 V | 2.375 V | 656 | 86.7 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 656E12503I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.465 V | 3.135 V | - | 125 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() CA32C1602GMT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | CA32 | 16 MHz | 100 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() 626P15003I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() CA70C1437NNT CTS | In Stock | - | - | 7 mm x 5 mm | + 150 C | - 40 C | 2.66 V | 2.37 V | - | 14.31818 MHz | 150 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C1434GLT CTS | In Stock | - | - | 7 mm x 5 mm | + 105 C | - 40 C | 3.46 V | 3.13 V | CA70 | 14.31818 MHz | 30 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA50C33E4INT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 2.6 V | 2.3 V | - | 33.333 MHz | 30 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA70C4003HLT CTS | In Stock | - | - | - | + 125 C | - 40 C | 5 V | 1.8 V | CA70 | 40 MHz | 50 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() 626L2702G3T CTS | In Stock | - | - | - | - | - | - | - | 626 | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() CA50C1605INT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 2.6 V | 2.3 V | - | 16 MHz | 25 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA70C0402PNT CTS | In Stock | - | - | 7 mm x 5 mm | + 105 C | - 55 C | 2.66 V | 2.37 V | - | 4 MHz | 100 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA50C2602GMT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 40 C | 1.89 V | 1.71 V | CA50 | 26 MHz | 100 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT50 | 32 MHz | 100 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA20C2005ILT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 85 C | - 40 C | 3.3 V | 1.8 V | CA20 | 20 MHz | 25 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() 626L13302GMT CTS | In Stock | - | - | - | - | - | - | - | 626 | - | - | - | - | - | Standard Oscillators | - | - | - | - |