- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Max Power Dissipation | Frequency | Frequency Stability | Termination Style | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Failure Rate | Load Capacitance | Product Type | Output Format | Features | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | DIP-14 | + 85 C | - 40 C | - | 5.5 V | 4.5 V | - | - | MXO45 | - | - | - | - | - | - | - | - | - | 4.1943 MHz | 100 PPM | Radial | - | - | - | - | 50 pF | Standard Oscillators | HCMOS, TTL | - | 5.1 mm | 20.8 mm | 13.2 mm | - | ||
![]() 353WB3A100T CTS | In Stock | - | - | - | - | + 60 C | - 10 C | - | 5.25 V | 4.75 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 10 MHz | 50 PPM | SMD/SMT | - | - | 5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353TB3I270R CTS | In Stock | - | - | - | - | + 85 C | - 40 C | - | 2.63 V | 2.38 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 27 MHz | 50 PPM | SMD/SMT | - | - | 2.5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353VB3I400T CTS | In Stock | - | - | - | - | + 85 C | - 40 C | - | 3.47 V | 3.14 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 40 MHz | 50 PPM | SMD/SMT | - | - | 3.3 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353LB3C015R CTS | In Stock | - | - | - | - | + 70 C | - 20 C | - | 3.47 V | 3.14 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 1.544 MHz | 50 PPM | SMD/SMT | - | - | 3.3 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353NB3A614R CTS | In Stock | - | - | - | - | + 60 C | - 10 C | - | 2.63 V | 2.38 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 61.44 MHz | 50 PPM | SMD/SMT | - | - | 2.5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353SB3C24FT CTS | In Stock | - | - | - | - | + 70 C | - 20 C | - | 5.25 V | 4.75 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 24.5454 MHz | 50 PPM | SMD/SMT | - | - | 5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353TB3A388R CTS | In Stock | - | - | - | - | + 60 C | - 10 C | - | 2.63 V | 2.38 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 38.88 MHz | 50 PPM | SMD/SMT | - | - | 2.5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353NB5I480R CTS | In Stock | - | - | - | - | + 85 C | - 40 C | - | 2.63 V | 2.38 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 48 MHz | 25 PPM | SMD/SMT | - | - | 2.5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353NB3I320R CTS | In Stock | - | - | - | - | + 85 C | - 40 C | - | 2.63 V | 2.38 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 32 MHz | 50 PPM | SMD/SMT | - | - | 2.5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353NB6A384R CTS | In Stock | - | - | - | - | + 60 C | - 10 C | Non-Compliant | 2.63 V | 2.38 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 38.4 MHz | 20 PPM | SMD/SMT | - | - | 2.5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353TB5A194R CTS | In Stock | - | - | - | - | + 60 C | - 10 C | - | 2.63 V | 2.38 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 19.44 MHz | 25 PPM | SMD/SMT | - | - | 2.5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353NB5C283R CTS | In Stock | - | - | - | - | + 70 C | - 20 C | Non-Compliant | 2.63 V | 2.38 V | - | Bulk | 353 | 0.1 % | 2 | 0 ppm/°C | 100 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | 28.375 MHz | 25 PPM | SMD/SMT | - | - | 2.5 V | - | 15 pF | VCXO | HCMOS | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() 353TB5A128R CTS | In Stock | - | - | - | - | + 60 C | - 10 C | - | 2.63 V | 2.38 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 12.8 MHz | 25 PPM | SMD/SMT | - | - | 2.5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353WB6C100R CTS | In Stock | - | - | - | - | + 70 C | - 20 C | - | 5.25 V | 4.75 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 10 MHz | 20 PPM | SMD/SMT | - | - | 5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353NB3I135R CTS | In Stock | - | - | - | - | + 85 C | - 40 C | - | 2.63 V | 2.38 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 13.5 MHz | 50 PPM | SMD/SMT | - | - | 2.5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353SB3C777R CTS | In Stock | - | - | - | - | + 70 C | - 20 C | - | 5.25 V | 4.75 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 77.76 MHz | 50 PPM | SMD/SMT | - | - | 5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353TB6A015R CTS | In Stock | - | - | Surface Mount | - | + 60 C | - 10 C | Non-Compliant | 2.63 V | 2.38 V | 100 V | Tape & Reel (TR) | 353 | 5 % | - | - | - | 125 °C | -55 °C | - | 360 pF | - | 1.544 MHz | 20 PPM | SMD/SMT | 3216 | 1206 | 2.5 V | 1 % | 15 pF | VCXO | HCMOS | Military | 1.2 mm | 3.2004 mm | 1.6002 mm | 1.2954 mm | ||
![]() 353NB3I270R CTS | In Stock | - | - | - | - | + 85 C | - 40 C | - | 2.63 V | 2.38 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 27 MHz | 50 PPM | SMD/SMT | - | - | 2.5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353NB5C015R CTS | In Stock | - | - | - | - | + 70 C | - 20 C | Compliant | 2.63 V | 2.38 V | - | - | 353 | - | - | - | - | - | - | - | - | - | 1.544 MHz | 25 PPM | SMD/SMT | - | - | 2.5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - |