- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA50C4804GLT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 40 C | 3.4 V | 3.1 V | - | 48 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() 626L15624I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() CA70C3007HLT CTS | In Stock | - | - | - | + 125 C | - 40 C | 5 V | 1.8 V | CA70 | 30 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 55 C | 3.46 V | 3.13 V | CHT32 | 24.576 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA70C4002GLT CTS | In Stock | - | - | 7 mm x 5 mm | + 105 C | - 40 C | 3.46 V | 3.13 V | CA70 | 40 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() 626L4473I2T CTS | In Stock | - | - | - | - | - | - | - | 626 | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() CA32C2407NLT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 150 C | - 40 C | 3.46 V | 3.13 V | CA32 | 24 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() 626L13306C2T CTS | In Stock | - | - | 2.5 mm x 2 mm | + 70 C | - 20 C | 2.625 V | 2.375 V | - | 133 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.1 mm | 2.5 mm | 2 mm | ||
![]() CA50C0404INT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 2.6 V | 2.3 V | CA50 | 4 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() 626L2503I2T CTS | In Stock | - | - | 2.5 mm x 2 mm | + 85 C | - 40 C | 2.625 V | 2.375 V | 626 | 25 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.1 mm | 2.5 mm | 2 mm | ||
![]() CA32C1203GMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 40 C | 1.89 V | 1.71 V | CA32 | 12 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA70C33E7HLT CTS | In Stock | - | - | 7 mm x 5 mm | + 125 C | - 40 C | 3.46 V | 3.13 V | CA70 | 33.333 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C3742NLT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA20C3747PMT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 105 C | - 55 C | 3.3 V | 1.8 V | CA20 | 37.4 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT32 | 38.4 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C2002HNT CTS | In Stock | - | - | - | + 125 C | - 40 C | 3.3 V | 1.8 V | CA32 | 20 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 55 C | 1.89 V | 1.71 V | CHT32 | 125 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA25C24C4GLT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | - | 24.576 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 125 C | - 40 C | 5 V | 1.8 V | CA50 | 125 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm |