- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Body Material | Contact Materials | Country of Origin | Duty Cycle - Max | Insulation Materials | Manufacturer Lifecycle Status | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating (DC) | Packaging | Series | Tolerance | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Capacitance | Fastening Type | Subcategory | Orientation | Depth | Current Rating | Frequency | Frequency Stability | Termination Style | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Operating Supply Voltage | Dielectric | Number of Circuits | Plating | Load Capacitance | Cable Length | Body Plating | Product Type | Output Format | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 353LB5I343R CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | 3.47 V | 3.14 V | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.368 MHz | 25 PPM | SMD/SMT | - | - | - | 3.3 V | - | - | - | 15 pF | - | - | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | ||
![]() 589S288X2CTT CTS | In Stock | - | - | - | - | - | - | - | - | - | 55 % | - | - | + 70 C | - 20 C | - | 5.25 V | 4.75 V | - | - | 589 | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | 6 mA | 28.8 MHz | 0.28 PPM | SMD/SMT | - | - | - | 5 V | - | - | - | 15 pF | - | - | TCXO | HCMOS | - | 2.1 mm | 7 mm | 5 mm | - | - | - | ||
![]() 638P12506C3T CTS | In Stock | - | - | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 638 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | 2 mm | 7 mm | 5 mm | - | - | - | ||
![]() 633L15365I2T CTS | In Stock | - | - | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 633 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 153.6 MHz | 25 PPM | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | 1 mm | 3.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Wire | 2.5 mm x 2 mm | - | - | - | - | - | - | + 60 C | - 10 C | Non-Compliant | 3.3 V | 3.3 V | - | - | TC25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | CMOS | - | 1 mm | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | + 85 C | - 40 C | Non-Compliant | 2.5 V | 2.5 V | - | - | 632 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | - | 1 mm | 3.2 mm | 2.5 mm | - | - | - | ||
![]() 638P12505I3T CTS | In Stock | - | - | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 638 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | 2 mm | 7 mm | 5 mm | - | - | - | ||
![]() 638E156G5C2T CTS | In Stock | - | - | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 638 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.26953 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | 2 mm | 7 mm | 5 mm | - | - | - | ||
![]() 578R307CAT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 578 | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCTCXO | Clipped Sine Wave | - | - | - | - | - | - | - | ||
![]() 633P15366C3T CTS | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | - | - | 3.2 mm x 2.5 mm | - | - | MX | - | PVC | OBSOLETE (Last Updated: 2 years ago) | + 70 C | - 20 C | Non-Compliant | 3.46 V | 3.13 V | - | - | 633 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 153.6 MHz | 20 PPM | - | - | - | - | - | - | 5 | - | - | 152.4 m | - | Standard Oscillators | LVPECL | - | 1 mm | 3.2 mm | 2.5 mm | - | - | - | ||
![]() 653P4475I2T CTS | In Stock | - | - | - | Gold | Flanges, Panel, Wall | 5 mm x 3.2 mm | Composite | Copper | - | - | - | - | + 85 C | - 40 C | Compliant | 2.62 V | 2.37 V | - | Bulk | 653 | - | Crimp | Circular, Receptacle | 56 | 175 °C | -65 °C | - | Receptacle | - | Threaded | - | Straight | 46.4 mm | - | 44.736 MHz | 25 PPM | SMD/SMT | - | - | 56 | - | - | - | Cadmium | - | - | Cadmium | Standard Oscillators | LVPECL | Shielded | 1.2 mm | 32.66 mm | 3.2 mm | No | No SVHC | Environment Resistant | ||
![]() 637V13305C2T CTS | In Stock | - | - | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 133 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | 2 mm | 7 mm | 5 mm | - | - | - | ||
![]() 637V14836C2T CTS | In Stock | - | - | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.35 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | 2 mm | 7 mm | 5 mm | - | - | - | ||
![]() 637V156G6A3T CTS | In Stock | - | - | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | 3.46 V | 3.13 V | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.26953 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | 2 mm | 7 mm | 5 mm | - | - | - | ||
![]() 653E74A6C3T CTS | In Stock | - | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | + 70 C | - 20 C | Compliant | 3.46 V | 3.13 V | 150 V | - | 653 | 5 % | SMD/SMT | - | - | 125 °C | -55 °C | Ceramic | - | 47 pF | - | - | - | - | - | 74.1758 MHz | 20 PPM | SMD/SMT | 1414 | 0505 | - | - | C0G | - | - | - | - | - | Standard Oscillators | LVPECL | - | 1.45 mm | 1.4 mm | 1.4 mm | - | - | - | ||
![]() 637L4475C3T CTS | In Stock | - | - | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44.736 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | 1.7 mm | 7 mm | 5 mm | - | - | - | ||
![]() 653V12505I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | ||
![]() 653V12506C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | ||
![]() 653L156J6A3T CTS | In Stock | - | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.25875 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - |