- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Max Power Dissipation | Frequency | Frequency Stability | Termination Style | Lead Pitch | Dielectric | Load Capacitance | Cable Length | Lead/Base Style | Product Type | Output Format | Features | Height | Height Seated (Max) | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 637P16006C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | Non-Compliant | 2.6 V | 2.3 V | - | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | 160 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | 1.7 mm | - | 7 mm | 5 mm | - | ||
![]() 638L156J2I3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 85 C | - 40 C | Non-Compliant | 3.46 V | 3.13 V | - | - | - | 638 | - | - | - | - | - | - | - | - | - | - | - | 156.25875 MHz | 100 PPM | SMD/SMT | - | - | - | 254 mm | - | Standard Oscillators | LVDS | - | 2 mm | - | 7 mm | 5 mm | - | ||
![]() 633V13306A2T CTS | In Stock | - | - | - | - | 3.2 mm x 2.5 mm | - | - | - | 2.62 V | 2.37 V | - | - | - | 633 | - | - | - | - | - | - | - | - | - | - | - | 133 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | 1 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() 638P156J2I2T CTS | In Stock | - | - | Production (Last Updated: 4 days ago) | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | - | 638 | - | - | - | - | - | - | - | - | - | - | - | 156.25875 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | 2 mm | - | 7 mm | 5 mm | - | ||
![]() 653P15366C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | 153.6 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() 637V13303I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | 133 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | 2 mm | - | 7 mm | 5 mm | - | ||
![]() 653V12503C2T CTS | In Stock | - | - | - | Through Hole | - | + 70 C | - 20 C | Compliant | 2.62 V | 2.37 V | 100 V | 100 V | - | 653 | 10 % | - | Radial | - | - | 125 °C | -55 °C | - | 220 pF | - | - | 125 MHz | 50 PPM | SMD/SMT | 2.54 mm | C0G | - | - | Kinked | Standard Oscillators | LVDS | - | 2.54 mm | 2.54 mm | 3.81 mm | 2.54 mm | - | ||
![]() 653P15006A2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | - | 2.62 V | 2.37 V | - | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() 653L2705I2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | Compliant | 2.62 V | 2.37 V | - | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | 27 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() 653L15365C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | Non-Compliant | 3.46 V | 3.13 V | - | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | 153.6 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() 653V15365I2T CTS | In Stock | - | - | - | - | - | + 85 C | - 40 C | Compliant | 2.62 V | 2.37 V | - | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | 153.6 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | ||
![]() 656P18433C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | Non-Compliant | 2.625 V | 2.375 V | - | - | - | 656 | - | - | - | - | - | - | - | - | - | - | - | 184.32 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | 2 mm | - | 7 mm | 5 mm | - | ||
![]() 653E2703C2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | Compliant | 2.62 V | 2.37 V | - | 500 V | Tape & Reel (TR) | 653 | 1 % | 2 | - | 100 ppm/°C | 536 Ω | 155 °C | -55 °C | Thick Film | - | 1.5 W | 1.5 W | 27 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | Automotive AEC-Q200 | 700 µm | - | 6.2992 mm | 3.1496 mm | Lead Free | ||
![]() 653P2502I2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() 653V148B2I2T CTS | In Stock | - | - | - | - | - | + 85 C | - 40 C | Compliant | 2.62 V | 2.37 V | - | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | 148.351648 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | ||
![]() 637E1945C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | 19.44 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | 2 mm | - | 7 mm | 5 mm | - | ||
![]() 654P15553I3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | - | 3.465 V | 3.135 V | - | - | - | 654 | - | - | - | - | - | - | - | - | - | - | - | 155.52 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() 656P12503I3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.465 V | 3.135 V | - | - | - | 656 | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | 2 mm | - | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2.5 mm x 2 mm | + 70 C | - 20 C | Compliant | 3.3 V | 3.3 V | - | - | Cut Tape (CT) | 625 | 5 % | - | Axial | - | 120 Ω | - | - | - | - | 2 W | - | 16 MHz | 25 PPM | SMD/SMT | - | - | 15 pF | - | - | Standard Oscillators | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() 653V15553I3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | 155.52 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | 1.2 mm | - | 5 mm | 3.2 mm | - |