- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Weight | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Series | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 653V15623I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | + 85 C | - 40 C | - | - | 3.46 V | 3.13 V | 653 | - | - | 156.25 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | - | - | + 70 C | - 20 C | - | Non-Compliant | 5 V | 5 V | CB3 | - | - | 32.768 MHz | 50 PPM | SMD/SMT | 50 pF | Standard Oscillators | HCMOS, TTL | 1.8 mm | 7.7 mm | 5.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 70 C | - 20 C | SMD/SMT | - | 6 V | - 500 mV | 520 | Oscillators | 2 mA | 16.3677 MHz | 1.5 PPM | SMD/SMT | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | - | - | + 70 C | - 20 C | - | - | 5.5 V | 4.5 V | MXO45 | - | - | 12 MHz | 50 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
![]() 653P5006A2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | 2.62 V | 2.37 V | 653 | - | - | 50 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653V10002I2T CTS | In Stock | - | - | - | - | - | + 85 C | - 40 C | - | - | 2.62 V | 2.37 V | 653 | - | - | 100 MHz | 100 PPM | SMD/SMT | - | Standard Oscillators | LVDS | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 637V12503C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | + 70 C | - 20 C | - | Non-Compliant | 2.62 V | 2.37 V | 637 | - | - | 125 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 653L7426A2T CTS | In Stock | - | - | 5 mm x 3.2 mm | 20 | - | - | - | - | Compliant | 2.62 V | 2.37 V | 653 | - | - | 74.25 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637L13303C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | + 70 C | - 20 C | - | - | 3.46 V | 3.13 V | 637 | - | - | 133 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 637E5005C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | + 70 C | - 20 C | - | - | 2.62 V | 2.37 V | 637 | - | - | 50 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIP-14 | - | - | + 70 C | - 20 C | - | Compliant | 5.5 V | 4.5 V | MXO45 | - | - | 6.176 MHz | 100 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | - | - | + 85 C | - 40 C | - | - | 5.5 V | 4.5 V | MXO45HS | - | - | 50 MHz | 50 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
![]() 637L7773I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | + 85 C | - 40 C | - | - | 3.46 V | 3.13 V | 637 | - | - | 77.76 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 653P2505I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | + 85 C | - 40 C | - | - | 2.62 V | 2.37 V | 653 | - | - | 25 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653P2506C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | + 70 C | - 20 C | - | - | 2.62 V | 2.37 V | 653 | - | - | 25 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 635 | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() 653L1945C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | 1.000171 kg | + 70 C | - 20 C | - | Non-Compliant | 3.46 V | 3.13 V | 653 | - | - | 19.44 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637P4003C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | + 70 C | - 20 C | - | - | 2.6 V | 2.3 V | 637 | - | - | 40 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm |