- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Material | Weight | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Color | Gender | Max Power Dissipation | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Contact Style | Interface | Load Capacitance | Number of Bits | Throw Configuration | Contact Current Rating | Supply Type | Relay Type | Sampling Rate | Product Type | Coil Type | Coil Current | Settling Time | Coil Voltage (DC) | Number of Converters | Output Format | Height | Length | Width | Thickness | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 353WB3I320R CTS | In Stock | - | - | - | - | - | - | + 85 C | - 40 C | - | 5.25 V | 4.75 V | - | 353 | - | - | - | - | - | - | 32 MHz | 50 PPM | SMD/SMT | 5 V | - | - | 15 pF | - | - | - | - | - | - | VCXO | - | - | - | - | - | HCMOS | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CB3LV | - | - | - | - | - | - | - | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 347LB3C1555T CTS | In Stock | - | - | Surface Mount | 7 mm x 5 mm | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | 347 | - | 85 °C | -40 °C | - | - | 2 mW | - | - | - | 3.3 V | - | Parallel | - | 12 | - | - | Single | - | - | VCXO | - | - | 14 µs | - | 1 | LVPECL | - | 7 mm | 5 mm | - | - | Contains Lead | - | ||
Tiny WHSL | In Stock | - | - | - | DIP-8 | - | - | + 70 C | - 20 C | Non-Compliant | 5.5 V | 4.5 V | - | MXO45HS | - | - | - | - | - | - | 19.44 MHz | 50 PPM | Radial | - | - | - | 50 pF | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | - | - | - | - | ||
![]() 653P10002I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | 653 | - | - | - | - | - | - | 100 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVPECL | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Box | - | Plastic, Polycarbonate | 217.724338 g | - | - | Compliant | - | - | - | CB3LV | - | - | - | Grey | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | 54.991 mm | 119.9896 mm | 80.01 mm | 2.9972 mm | UL94 V-2 | - | IP66 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CB3LV | - | - | - | - | - | - | - | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | Non-Compliant | - | - | - | CB3LV | PC Pin | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | SPDT | 10 mA | - | RF | - | Standard Oscillators | Non-Latching | 33.3 mA | - | 9 V | - | - | - | - | - | - | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | - | - | - | Compliant | - | - | Bulk | - | - | 85 °C | -40 °C | - | - | 100 mW | - | - | - | - | - | Parallel | - | 16 | - | - | Analog, Digital | - | 250 ksps | - | - | - | - | - | 1 | - | - | - | - | - | - | Contains Lead | - | ||
Tiny WHSL | In Stock | - | - | - | DIP-8 | - | - | + 85 C | - 40 C | - | 5.5 V | 4.5 V | - | MXO45HS | - | - | - | - | - | - | 10 MHz | 50 PPM | Radial | - | - | - | 50 pF | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | DIP-8 | - | - | + 85 C | - 40 C | Non-Compliant | 5.5 V | 4.5 V | - | MXO45HS | - | - | - | - | - | - | 24.576 MHz | 50 PPM | Radial | - | - | - | 50 pF | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | DIP-14 | - | - | + 70 C | - 20 C | - | 5.5 V | 4.5 V | - | MXO45 | - | - | - | - | - | - | 30 MHz | 50 PPM | Radial | - | - | - | 50 pF | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | CB3LV | - | - | - | - | - | - | - | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | CB3LV | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | CB3 | - | - | - | - | Female | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | DIP-14 | - | - | + 70 C | - 20 C | - | 5.5 V | 4.5 V | - | MXO45 | - | - | - | - | - | - | 14.31818 MHz | 50 PPM | Radial | - | - | - | 50 pF | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |