- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Packaging | Series | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Fastening Type | Current Rating | Frequency | Frequency Stability | Termination Style | Number of Outputs | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Quiescent Current | Logic Function | Product Type | High Level Output Current | Low Level Output Current | Output Format | Height | Length | Width | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 653E1946C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | - | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | - | - | - | 19.44 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | 1.2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 653L12506C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | Non-Compliant | 3.46 V | 3.13 V | 6 V | - | 653 | - | - | - | - | - | - | - | - | 125 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | 1.2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 637P167A3C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | Non-Compliant | 2.6 V | 2.3 V | - | - | 637 | - | - | - | - | - | - | - | - | 167.3728 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | 1.7 mm | 7 mm | 5 mm | - | - | ||
![]() 653V17503C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | Non-Compliant | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | Male | - | - | 175 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | 1.2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 637P133A2I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | - | 2.6 V | 2.3 V | - | - | 637 | - | - | - | - | - | - | - | - | 133.333 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | 1.7 mm | 7 mm | 5 mm | - | - | ||
![]() 637V11002I3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | - | 3.46 V | 3.13 V | - | - | 637 | - | - | - | - | - | - | - | - | 110 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | 2 mm | 7 mm | 5 mm | - | - | ||
![]() 637E133A3I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | - | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | - | 133.333 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | 2 mm | 7 mm | 5 mm | - | - | ||
![]() 653L12503C2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | Non-Compliant | 2.62 V | 2.37 V | - | - | 653 | - | - | - | - | - | - | - | - | 125 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | 1.2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 637E74A3I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | Non-Compliant | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | - | 74.1758 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | 2 mm | 7 mm | 5 mm | - | - | ||
![]() 637L4003I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | Non-Compliant | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | - | 40 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | 1.7 mm | 7 mm | 5 mm | - | - | ||
![]() 653E18003I3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | - | - | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | - | - | - | 180 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | 1.2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 637E5003C3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | Non-Compliant | 3.46 V | 3.13 V | - | - | 637 | - | - | - | - | - | - | - | - | 50 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | 2 mm | 7 mm | 5 mm | - | - | ||
![]() 653V18003C2T CTS | In Stock | - | - | - | - | - | - | + 70 C | - 20 C | - | - | 2.62 V | 2.37 V | - | - | 653 | - | - | - | - | - | - | - | - | 180 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | ||
![]() 637P1946A2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | - | - | - | Non-Compliant | 2.6 V | 2.3 V | - | - | 637 | - | - | - | - | - | - | - | - | 19.44 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | 1.7 mm | 7 mm | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | Free Hanging | DIP-14 | - | + 70 C | - 20 C | - | Non-Compliant | 5.5 V | 4.5 V | - | Bulk | MXO45 | Crimp | Plug | 35 | 125 °C | -55 °C | - | Bayonet | 13 A | 7.3728 MHz | 100 PPM | Radial | - | - | - | - | 50 pF | - | - | Standard Oscillators | - | - | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | - | Environment Proof | ||
![]() 633L2505C3T CTS | In Stock | - | - | - | - | 3.2 mm x 2.5 mm | - | + 70 C | - 20 C | - | - | 3.46 V | 3.13 V | - | - | 633 | - | - | - | - | - | - | - | - | 25 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | 1 mm | 3.2 mm | 2.5 mm | - | - | ||
![]() 653E4473I3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | - | Non-Compliant | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | - | - | - | 44.736 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | 1.2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 656P2505I3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | Non-Compliant | 3.46 V | 3.13 V | - | - | 656 | - | - | - | - | - | - | - | - | - | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | 2 mm | 7 mm | 5 mm | - | - | ||
![]() 655P12506A2T CTS | In Stock | - | - | - | Surface Mount | 5 mm x 3.2 mm | 20 | + 60 C | - 10 C | 3 | Compliant | 2.62 V | 2.37 V | - | - | 655 | - | - | - | 125 °C | -55 °C | - | - | - | 125 MHz | 20 PPM | SMD/SMT | 1 | 5 V | 5.5 V | 4.5 V | - | 4 µA | NAND | Standard Oscillators | -24 mA | 24 mA | LVPECL | 1.2 mm | 5 mm | 3.2 mm | No | - | ||
![]() 656L2505I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | Non-Compliant | 2.62 V | 2.37 V | - | - | 656 | - | - | - | - | - | - | - | - | - | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | 2 mm | 7 mm | 5 mm | - | - |