- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Material | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Max Power Dissipation | Frequency | Frequency Stability | Military Standard | Termination Style | Load Capacitance | Product Type | Output Format | Features | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656P148A5I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | Non-Compliant | 2.62 V | 2.37 V | - | 656 | - | - | - | - | - | - | - | - | - | - | - | 25 PPM | - | SMD/SMT | - | Standard Oscillators | LVPECL | - | - | 2 mm | 7 mm | 5 mm | - | ||
![]() 633L2502I2T CTS | In Stock | - | - | - | - | 3.2 mm x 2.5 mm | - | + 85 C | - 40 C | Non-Compliant | 2.62 V | 2.37 V | - | 633 | - | - | - | - | - | - | - | - | - | - | 25 MHz | 100 PPM | - | - | - | Standard Oscillators | LVDS | - | - | 1 mm | 3.2 mm | 2.5 mm | - | ||
![]() 637P13303C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 2.6 V | 2.3 V | - | 637 | - | - | - | - | - | - | - | - | - | - | 133 MHz | 50 PPM | - | SMD/SMT | - | Standard Oscillators | LVPECL | - | - | 1.7 mm | 7 mm | 5 mm | - | ||
![]() 656P16115C3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | Non-Compliant | 3.465 V | 3.135 V | - | 656 | - | - | - | - | - | - | - | - | - | - | 161.1328 MHz | 25 PPM | - | SMD/SMT | - | Standard Oscillators | LVPECL | - | - | 2 mm | 7 mm | 5 mm | - | ||
![]() 633P2502I3T CTS | In Stock | - | - | - | - | 3.2 mm x 2.5 mm | - | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | 633 | - | - | - | - | - | - | - | - | - | - | 25 MHz | 100 PPM | - | - | - | Standard Oscillators | LVPECL | - | - | 1 mm | 3.2 mm | 2.5 mm | - | ||
![]() 653E2503I2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | 653 | - | - | - | - | - | - | - | - | - | - | 25 MHz | 50 PPM | - | SMD/SMT | - | Standard Oscillators | LVPECL | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 653E2703I3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | Non-Compliant | 3.46 V | 3.13 V | - | 653 | - | - | - | - | - | - | - | - | - | - | 27 MHz | 50 PPM | - | SMD/SMT | - | Standard Oscillators | LVPECL | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 637E2703C3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | Non-Compliant | 3.46 V | 3.13 V | - | 637 | - | - | - | - | - | - | - | - | - | - | 27 MHz | 50 PPM | - | SMD/SMT | - | Standard Oscillators | LVPECL | - | - | 2 mm | 7 mm | 5 mm | - | ||
![]() 655E156H6C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | Non-Compliant | 3.46 V | 3.13 V | - | 655 | - | - | - | - | - | - | - | - | - | - | 156.257812 MHz | 20 PPM | - | SMD/SMT | - | Standard Oscillators | LVPECL | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 637V1943C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | 637 | - | - | - | - | - | - | - | - | - | - | 19.44 MHz | 50 PPM | - | SMD/SMT | - | Standard Oscillators | LVDS | - | - | 2 mm | 7 mm | 5 mm | - | ||
![]() 656P25005I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | 656 | - | - | - | - | - | - | - | - | - | - | - | 25 PPM | - | SMD/SMT | - | Standard Oscillators | LVPECL | - | - | 2 mm | 7 mm | 5 mm | - | ||
![]() 655V156E6C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | 655 | - | - | - | - | - | - | - | - | - | - | 156.2539 MHz | 20 PPM | - | SMD/SMT | - | Standard Oscillators | LVDS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 656L12503I2T CTS | In Stock | - | - | Lead, Tin | Through Hole | 7 mm x 5 mm | - | + 85 C | - 40 C | Non-Compliant | 2.625 V | 2.375 V | Tape & Reel (TR) | 656 | 0.1 % | 2 | 25 ppm/°C | 493 Ω | 175 °C | -65 °C | Metal Film | - | 125 mW | 125 mW | 125 MHz | 50 PPM | MIL-PRF-55182 | SMD/SMT | - | Standard Oscillators | LVDS | Military, Moisture Resistant, Weldable | 2.39 mm | 2 mm | 6.35 mm | 2.39 mm | Contains Lead | ||
![]() 637E4475C3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | 637 | - | - | - | - | - | - | - | - | - | - | 44.736 MHz | 25 PPM | - | SMD/SMT | - | Standard Oscillators | LVPECL | - | - | 2 mm | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-8 | - | + 70 C | - 20 C | Non-Compliant | 5.5 V | 4.5 V | - | MXO45HS | - | - | - | - | - | - | - | - | - | - | 66.66666 MHz | 50 PPM | - | Radial | 30 pF | Standard Oscillators | HCMOS, TTL | - | - | 5.5 mm | 13.2 mm | 13.2 mm | - | ||
![]() 656L24573I3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | 3.465 V | 3.135 V | - | 656 | - | - | - | - | - | - | - | - | - | - | 245.76 MHz | 50 PPM | - | SMD/SMT | - | Standard Oscillators | LVDS | - | - | 2 mm | 7 mm | 5 mm | - | ||
![]() 656L66933I3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | 3.465 V | 3.135 V | - | 656 | - | - | - | - | - | - | - | - | - | - | 669.3265 MHz | 50 PPM | - | SMD/SMT | - | Standard Oscillators | LVDS | - | - | 2 mm | 7 mm | 5 mm | - | ||
![]() 656L24573I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | Plastic | + 85 C | - 40 C | - | 2.625 V | 2.375 V | - | 656 | - | - | - | - | - | - | - | Grey | - | - | 245.76 MHz | 50 PPM | - | SMD/SMT | - | Standard Oscillators | LVDS | - | - | 2 mm | 7 mm | 5 mm | - | ||
![]() 654C10003I2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | - | 2.625 V | 2.375 V | - | 654C | - | - | - | - | - | - | - | - | - | - | 100 MHz | 50 PPM | - | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 655E15626C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | 655 | - | - | - | - | - | - | - | - | - | - | 156.25 MHz | 20 PPM | - | SMD/SMT | - | Standard Oscillators | LVPECL | - | - | 1.2 mm | 5 mm | 3.2 mm | - |