- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Current Rating | Frequency | Frequency Stability | Military Standard | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Features | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 654C12505C2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | - | 2.625 V | 2.375 V | - | 654C | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 25 PPM | - | SMD/SMT | - | 15 pF | Standard Oscillators | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 656C12506C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | - | 2.62 V | 2.37 V | - | 656C | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 PPM | - | SMD/SMT | - | - | Standard Oscillators | HCMOS | - | - | 1.85 mm | 7 mm | 5 mm | - | ||
![]() 637P4473I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | - | 2.6 V | 2.3 V | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | 44.736 MHz | 50 PPM | - | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | 1.7 mm | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 85 C | - 30 C | SMD/SMT | Non-Compliant | 6 V | - 500 mV | - | 520 | - | - | - | - | - | - | - | - | Oscillators | - | - | 2.5 mA | 40 MHz | 2.5 PPM | - | SMD/SMT | 3 V | 10 pF | VCTCXO | Clipped Sine Wave | - | - | 0.8 mm | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653V2705C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | - | 3.46 V | 3.13 V | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz | 25 PPM | - | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 637V2706C3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | - | 3.46 V | 3.13 V | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz | 20 PPM | - | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | 2 mm | 7 mm | 5 mm | - | ||
![]() 653P7423C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | - | 3.46 V | 3.13 V | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | 74.25 MHz | 50 PPM | - | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 656L18435I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | Non-Compliant | 2.62 V | 2.37 V | - | 656 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 PPM | - | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | 2 mm | 7 mm | 5 mm | - | ||
![]() 656L148A5C2T CTS | In Stock | - | - | Lead, Tin | Through Hole | 7 mm x 5 mm | + 70 C | - 20 C | - | Non-Compliant | 2.625 V | 2.375 V | - | 656 | 0.1 % | - | - | 25 ppm/°C | 154 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | 148.3516 MHz | 25 PPM | MIL-PRF-55182 | SMD/SMT | - | - | Standard Oscillators | LVDS | - | 2.46 mm | 2 mm | 8.89 mm | 5 mm | - | ||
![]() 633V148A5I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 638P156H5I2T CTS | In Stock | - | - | Lead, Tin | Through Hole | 7 mm x 5 mm | + 85 C | - 40 C | - | Non-Compliant | 2.62 V | 2.37 V | Bulk | 638 | 0.1 % | 2 | Axial | 50 ppm/°C | 26.1 Ω | 175 °C | -65 °C | Metal Film | - | 100 mW | 100 mW | - | 156.257812 MHz | 25 PPM | MIL-PRF-55182 | SMD/SMT | - | - | Standard Oscillators | LVPECL | Military, Moisture Resistant, Weldable | 1.78 mm | 2 mm | 4.75 mm | 1.78 mm | Contains Lead | ||
![]() 656P62203C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | - | 2.625 V | 2.375 V | - | 656 | - | - | - | - | - | - | - | - | - | - | - | - | 622.08 MHz | 50 PPM | - | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | 2 mm | 7 mm | 5 mm | - | ||
![]() 638L15625I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | - | 2.62 V | 2.37 V | - | 638 | - | - | - | - | - | - | - | - | - | - | - | - | 156.25 MHz | 25 PPM | - | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | 2 mm | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 654P16116C2T CTS | In Stock | - | - | Lead, Tin | Through Hole | 5 mm x 3.2 mm | + 70 C | - 20 C | - | Compliant | 2.62 V | 2.37 V | - | 654 | 0.1 % | - | - | 50 ppm/°C | 2 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | - | 20 PPM | MIL-PRF-55182 | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | 2.39 mm | 1.2 mm | 7.62 mm | 3.2 mm | - | ||
![]() 653P1943C2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | - | 2.62 V | 2.37 V | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | 19.44 MHz | 50 PPM | - | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 656P98305I2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | - | 2.62 V | 2.37 V | - | 656 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 PPM | - | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | 2 mm | 7 mm | 5 mm | - | ||
![]() 654P12505C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | - | 3.465 V | 3.135 V | - | 654 | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 25 PPM | - | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 656P10405C3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | - | 3.465 V | 3.135 V | - | 656 | - | - | - | - | - | - | - | - | - | - | - | - | 104 MHz | 25 PPM | - | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | 2 mm | 7 mm | 5 mm | - |