- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Package / Case | Material | Housing Material | Shape | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Approvals | Contact Materials | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tail Length | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Max Power Dissipation | Orientation | Current Rating | Frequency | Frequency Stability | Termination Style | Number of Contacts | Housing Color | Operating Supply Voltage | Contact Style | Plating | Load Capacitance | Wire/Cable Type | Wire/Cable Gauge | Sealable | Contact Current Rating | Mating Retention | Mating Post Length | Product Type | Connector System | Output Format | Features | Height | Length | Width | Plating Thickness | PCB Thickness | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 638P12506A3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 3.46 V | 3.13 V | - | 638 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | 2 mm | 7 mm | 5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | 2 | - | 0.2 ppm/°C | - | 100 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | - | - | - | ||
![]() 655P15552I3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | 655 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155.52 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 637V156G6C3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.26953 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | 2 mm | 7 mm | 5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-8 | - | - | - | - | - | - | - | - | + 70 C | - 20 C | Non-Compliant | 5.5 V | 4.5 V | - | MXO45HSLV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | 100 PPM | Radial | - | - | - | - | - | 50 pF | - | - | - | - | - | - | Standard Oscillators | - | HCMOS, TTL | - | 5.5 mm | 13.2 mm | 13.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-8 | - | - | - | - | - | - | - | - | + 70 C | - 20 C | Non-Compliant | 5.5 V | 4.5 V | - | MXO45HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 MHz | 100 PPM | Radial | - | - | - | - | - | 50 pF | - | - | - | - | - | - | Standard Oscillators | - | HCMOS, TTL | - | 5.5 mm | 13.2 mm | 13.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-8 | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | 5.5 V | 4.5 V | - | MXO45HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 MHz | 50 PPM | Radial | - | - | - | - | - | 50 pF | - | - | - | - | - | - | Standard Oscillators | - | HCMOS, TTL | - | 5.5 mm | 13.2 mm | 13.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-8 | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | 5.5 V | 4.5 V | - | MXO45HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0688 MHz | 100 PPM | Radial | - | - | - | - | - | 50 pF | - | - | - | - | - | - | Standard Oscillators | - | HCMOS, TTL | - | 5.5 mm | 13.2 mm | 13.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653V148B2I3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.351648 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | DIP-14 | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | 5.5 V | 4.5 V | - | MXO45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 MHz | 100 PPM | Radial | - | - | - | - | - | 50 pF | - | - | - | - | - | - | Standard Oscillators | - | HCMOS, TTL | - | 5.1 mm | 20.8 mm | 13.2 mm | - | - | - | - | ||
![]() 653L167A6C2T CTS | In Stock | - | - | Production (Last Updated: 10 months ago) | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | 653 | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | 167.3728 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 637P15006C3T CTS | In Stock | - | - | Production (Last Updated: 4 days ago) | Tin | 7 mm x 5 mm | - | PBT | Rectangular | Right Angle | Without | Without | UL | Brass | + 70 C | - 20 C | Non-Compliant | 3.4 V | 3.1 V | 3.2 mm | 637 | - | - | Solder | - | Header, Pin, Plug | - | 2 | 105 °C | -40 °C | - | - | 1 | - | 2 mm | - | Right Angle | 4 A | 150 MHz | 20 PPM | SMD/SMT | 2 | Black | 125 V | Pin | Tin | - | Discrete | 22 AWG | No | 4 A | Without | 4.4958 mm | Standard Oscillators | Wire-to-Board | LVPECL | - | 8.8 mm | 5.8 mm | 3.9878 mm | 2 µm | 800 µm | UL94 V-0 | - | ||
![]() 653P16006C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 653L21252I2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 212.5 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 653L20006A3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | Polyamide | - | - | - | - | - | - | - | - | - | Compliant | 3.46 V | 3.13 V | - | 653 | - | - | - | - | - | - | - | - | - | - | Grey, Silver | - | - | - | - | - | - | 200 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | IP68 | ||
![]() 653P15365C2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | + 70 C | - 20 C | Non-Compliant | 2.62 V | 2.37 V | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | 153.6 MHz | 25 PPM | SMD/SMT | 6 | - | - | Pin | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CB3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - |