- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Material | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Packaging | Series | Tolerance | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Frequency | Frequency Stability | Termination Style | Product Type | Number of Columns | Output Format | Height | Length | Width | Thickness | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 653V18755C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | Compliant | 3.46 V | 3.13 V | - | Cut Tape (CT) | 653 | 5 % | SMD/SMT | 33 kΩ | - | - | - | 100 mW | 187.5 MHz | 25 PPM | SMD/SMT | Standard Oscillators | - | LVDS | 1.2 mm | 5 mm | 3.2 mm | - | - | - | ||
![]() 653V17506A2T CTS | In Stock | - | - | - | - | - | - | - | - | - | 2.62 V | 2.37 V | - | - | 653 | - | - | - | - | - | - | - | 175 MHz | 20 PPM | SMD/SMT | Standard Oscillators | - | LVDS | - | - | - | - | - | - | ||
![]() 637E15365I3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 637 | - | - | - | - | - | - | - | 153.6 MHz | 25 PPM | SMD/SMT | Standard Oscillators | - | LVPECL | 2 mm | 7 mm | 5 mm | - | - | - | ||
![]() 653L17333C2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 653 | - | - | - | - | - | - | - | 173.3708 MHz | 50 PPM | SMD/SMT | Standard Oscillators | - | LVDS | 1.2 mm | 5 mm | 3.2 mm | - | - | - | ||
![]() 655L12505C2T CTS | In Stock | - | - | GXT, Gold | Through Hole | 5 mm x 3.2 mm | - | + 70 C | - 20 C | Non-Compliant | 2.62 V | 2.37 V | - | - | 655 | - | Press-Fit | - | 85 °C | -55 °C | Grey | - | 125 MHz | 25 PPM | SMD/SMT | Standard Oscillators | 4 | LVDS | 1.2 mm | 5 mm | 3.2 mm | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 637L18753I3T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 637 | - | - | - | - | - | - | - | 187.5 MHz | 50 PPM | SMD/SMT | Standard Oscillators | - | LVDS | 1.7 mm | 7 mm | 5 mm | - | - | - | ||
![]() 637L16253C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | 162.5 MHz | 50 PPM | SMD/SMT | Standard Oscillators | - | LVDS | 1.7 mm | 7 mm | 5 mm | - | - | - | ||
![]() 637L15556A2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 60 C | - 10 C | - | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | 155.52 MHz | 20 PPM | SMD/SMT | Standard Oscillators | - | LVDS | 1.7 mm | 7 mm | 5 mm | - | - | - | ||
![]() 656L69346C3T CTS | In Stock | - | - | - | Box | 7 mm x 5 mm | Plastic, Polystyrene | + 70 C | - 20 C | Compliant | 3.46 V | 3.13 V | - | - | 656 | - | - | - | - | - | Clear, Grey | - | - | 20 PPM | SMD/SMT | Standard Oscillators | - | LVDS | 89.9922 mm | 181.991 mm | 180.0098 mm | 3.5052 mm | UL94 HB | IP66 | ||
![]() 653L17332I3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | - | - | 173.3708 MHz | 100 PPM | SMD/SMT | Standard Oscillators | - | LVDS | 1.2 mm | 5 mm | 3.2 mm | - | - | - | ||
![]() 653E17332I3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | - | - | 173.3708 MHz | 100 PPM | SMD/SMT | Standard Oscillators | - | LVPECL | 1.2 mm | 5 mm | 3.2 mm | - | - | - | ||
![]() 653E148B6A3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | - | - | 148.351648 MHz | 20 PPM | SMD/SMT | Standard Oscillators | - | LVPECL | 1.2 mm | 5 mm | 3.2 mm | - | - | - | ||
![]() 637E18003C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | 180 MHz | 50 PPM | SMD/SMT | Standard Oscillators | - | LVPECL | 2 mm | 7 mm | 5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSMD | - | + 85 C | - 40 C | - | 3.47 V | 3.14 V | - | - | 635 | - | - | - | - | - | - | - | 100 MHz | 50 PPM | - | Standard Oscillators | - | - | - | 7.7 mm | 5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.7 mm | - | - | - | - | ||
![]() 653P18433I2T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 653 | - | - | - | - | - | - | - | 184.32 MHz | 50 PPM | SMD/SMT | Standard Oscillators | - | LVPECL | 1.2 mm | 5 mm | 3.2 mm | - | - | - | ||
![]() 638V156G6C2T CTS | In Stock | - | - | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | Non-Compliant | 2.62 V | 2.37 V | - | - | 638 | - | - | - | - | - | - | - | 156.26953 MHz | 20 PPM | SMD/SMT | Standard Oscillators | - | LVDS | 2 mm | 7 mm | 5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653E156E5C3T CTS | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | - | - | 156.2539 MHz | 25 PPM | SMD/SMT | Standard Oscillators | - | LVPECL | 1.2 mm | 5 mm | 3.2 mm | - | - | - |