- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Number of I/Os | Number of Macrocells | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating (DC) | Series | Max Operating Temperature | Min Operating Temperature | Color | Current Rating | Frequency | Frequency Stability | Termination Style | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Life (Hours) | Output Current | Viewing Angle | Forward Current | Test Current | Forward Voltage | Product Type | Illumination Color | Lens Color | Number of Gates | Max Frequency | Luminous Flux | Number of Programmable I/O | Output Format | Color Rendering Index (CRI) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 637E17855C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | + 70 C | - | - 20 C | - | - | - | 3.46 V | 3.13 V | - | 637 | - | - | - | - | 178.5 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVPECL | - | 2 mm | 7 mm | 5 mm | ||
![]() 637L16115C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | + 70 C | - | - 20 C | - | - | - | 3.46 V | 3.13 V | - | 637 | - | - | - | - | 161.1328 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVDS | - | 1.7 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CB3LV | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 638V156J5C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | + 70 C | - | - 20 C | - | - | Compliant | 2.62 V | 2.37 V | 24 V | 638 | - | - | Yellow | 70 mA | 156.25875 MHz | 25 PPM | SMD/SMT | - | - | - | 30000 hours | - | - | - | - | - | Standard Oscillators | - | Clear | - | - | - | - | LVDS | - | 2 mm | 7 mm | 5 mm | ||
![]() 637L16252I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | + 85 C | - | - 40 C | - | - | - | 2.62 V | 2.37 V | - | 637 | - | - | - | - | 162.5 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVDS | - | 1.7 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CB3LV | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 638E12506A3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | 3.46 V | 3.13 V | - | 638 | - | - | - | - | 125 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVPECL | - | 2 mm | 7 mm | 5 mm | ||
![]() 637L17853C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | + 70 C | - | - 20 C | - | - | - | 2.62 V | 2.37 V | - | 637 | - | - | - | - | 178.5 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVDS | - | 1.7 mm | 7 mm | 5 mm | ||
![]() 638V156E6C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | + 70 C | - | - 20 C | - | - | - | 3.46 V | 3.13 V | - | 638 | - | - | - | - | 156.2539 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVDS | - | 2 mm | 7 mm | 5 mm | ||
![]() 638V15556A2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | 2.62 V | 2.37 V | - | 638 | - | - | - | - | 155.52 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVDS | - | 2 mm | 7 mm | 5 mm | ||
![]() 638E12505C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | + 70 C | EEPROM | - 20 C | 68 | 256 | Non-Compliant | 3.46 V | 3.13 V | - | 638 | 85 °C | -40 °C | - | - | 125 MHz | 25 PPM | SMD/SMT | 5.5 V | 4.5 V | - | - | - | - | - | - | - | Standard Oscillators | - | - | 10000 | 83.3 MHz | - | 68 | LVPECL | - | 2 mm | 7 mm | 5 mm | ||
![]() 638L15552I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | + 85 C | - | - 40 C | - | - | Compliant | 3.46 V | 3.13 V | - | 638 | - | - | - | - | 155.52 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVDS | - | 2 mm | 7 mm | 5 mm | ||
![]() 653L18753I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | + 85 C | - | - 40 C | - | - | Non-Compliant | 2.62 V | 2.37 V | - | 653 | - | - | - | - | 187.5 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVDS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637P156J6A3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | 3.4 V | 3.1 V | - | 637 | - | - | - | - | 156.25875 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVPECL | - | 1.7 mm | 7 mm | 5 mm | ||
![]() 637E156E6A3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | 3.46 V | 3.13 V | - | 637 | - | - | - | - | 156.2539 MHz | 20 PPM | SMD/SMT | - | - | - | - | 150 A | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVPECL | - | 2 mm | 7 mm | 5 mm | ||
![]() 637V50B6A3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Non-Compliant | 3.46 V | 3.13 V | - | 637 | - | - | - | - | 50.0025 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVDS | - | 2 mm | 7 mm | 5 mm | ||
![]() 637P16006A2T CTS | In Stock | - | - | Surface Mount | 7 mm x 5 mm | - | - | - | - | - | Compliant | 2.6 V | 2.3 V | - | 637 | - | - | White | - | 160 MHz | 20 PPM | SMD/SMT | - | - | 175 mA | - | - | 120 ° | 60 mA | 60 mA | 20 V | Standard Oscillators | White | - | - | - | 107 lm | - | LVPECL | 80 | 1.35 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 633E13305I2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | + 85 C | - | - 40 C | - | - | - | 2.62 V | 2.37 V | - | 633 | - | - | - | - | 133 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVPECL | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 655P156E5I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | + 85 C | - | - 40 C | - | - | - | 2.62 V | 2.37 V | - | 655 | - | - | - | - | 156.2539 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVPECL | - | 1.2 mm | 5 mm | 3.2 mm |