- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Conductor Material | Insulation Materials | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating (DC) | Voltage, Rating | Series | Connector Type | Color | Frequency | Frequency Stability | Termination Style | Product Type | Output Format | Outside Diameter | Number of Cores | Height | Length | Width | Thickness | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 637V10623I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | + 85 C | - 40 C | Non-Compliant | 2.62 V | 2.37 V | - | - | 637 | RJ45 | - | 106.25 MHz | 50 PPM | SMD/SMT | Standard Oscillators | LVDS | - | - | 2 mm | 7 mm | 5 mm | - | - | - | ||
![]() 653V15366C2T CTS | In Stock | - | - | - | 56 | - | - | + 70 C | - 20 C | Non-Compliant | 2.62 V | 2.37 V | - | - | 653 | - | - | 153.6 MHz | 20 PPM | SMD/SMT | Standard Oscillators | LVDS | - | - | - | 18.4 mm | 7.5 mm | 2.3 mm | - | Contains Lead | ||
![]() 653V15935C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | + 70 C | - 20 C | Non-Compliant | 3.46 V | 3.13 V | - | - | 653 | - | - | 159.375 MHz | 25 PPM | SMD/SMT | Standard Oscillators | LVDS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | ||
![]() 655P156G6A2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | + 60 C | - 10 C | - | 2.62 V | 2.37 V | - | - | 655 | - | - | 156.26953 MHz | 20 PPM | SMD/SMT | Standard Oscillators | LVPECL | - | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | ||
![]() 638L156E6C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 638 | - | - | 156.2539 MHz | 20 PPM | SMD/SMT | Standard Oscillators | LVDS | - | - | 2 mm | 7 mm | 5 mm | - | - | - | ||
![]() 637P17333I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | Copper | LSZH | + 85 C | - 40 C | Non-Compliant | 3.4 V | 3.1 V | 500 V | 500 V | 637 | - | Black | 173.3708 MHz | 50 PPM | SMD/SMT | Standard Oscillators | LVPECL | 7.4 mm | 2 | 1.7 mm | 7 mm | 5 mm | - | Unknown | - | ||
![]() 637P167A3C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | + 70 C | - 20 C | Non-Compliant | 3.4 V | 3.1 V | - | - | 637 | - | - | 167.3728 MHz | 50 PPM | SMD/SMT | Standard Oscillators | LVPECL | - | - | 1.7 mm | 7 mm | 5 mm | - | - | - | ||
![]() 653P156E5C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | + 70 C | - 20 C | Non-Compliant | 3.46 V | 3.13 V | - | - | 653 | - | - | 156.2539 MHz | 25 PPM | SMD/SMT | Standard Oscillators | LVPECL | - | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | ||
![]() 637P17855I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | + 85 C | - 40 C | Non-Compliant | 3.4 V | 3.1 V | - | - | 637 | - | - | 178.5 MHz | 25 PPM | SMD/SMT | Standard Oscillators | LVPECL | - | - | 1.7 mm | 7 mm | 5 mm | - | - | - | ||
![]() 637P17333I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | + 85 C | - 40 C | Non-Compliant | 2.6 V | 2.3 V | - | - | 637 | - | - | 173.3708 MHz | 50 PPM | SMD/SMT | Standard Oscillators | LVPECL | - | - | 1.7 mm | 7 mm | 5 mm | - | - | - | ||
![]() 637P12286A2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | 2.6 V | 2.3 V | - | - | 637 | - | - | 122.88 MHz | 20 PPM | SMD/SMT | Standard Oscillators | LVPECL | - | - | 1.7 mm | 7 mm | 5 mm | - | - | - | ||
![]() 637L4003C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 637 | - | - | 40 MHz | 50 PPM | SMD/SMT | Standard Oscillators | LVDS | - | - | 1.7 mm | 7 mm | 5 mm | - | - | - | ||
![]() 637L21253C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 637 | - | - | 212.5 MHz | 50 PPM | SMD/SMT | Standard Oscillators | LVDS | - | - | 1.7 mm | 7 mm | 5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CB3LV | - | - | - | 50 PPM | SMD/SMT | Standard Oscillators | - | - | - | - | - | - | - | - | - | ||
![]() 637L18432I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | + 85 C | - 40 C | Non-Compliant | 2.62 V | 2.37 V | - | - | 637 | - | - | 184.32 MHz | 100 PPM | SMD/SMT | Standard Oscillators | LVDS | - | - | 1.7 mm | 7 mm | 5 mm | - | - | - | ||
![]() 633V15005I3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | + 85 C | - 40 C | - | 3.46 V | 3.13 V | - | - | 633 | - | - | 150 MHz | 25 PPM | SMD/SMT | Standard Oscillators | LVDS | - | - | 1 mm | 3.2 mm | 2.5 mm | - | - | - | ||
![]() 633P15555C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | + 70 C | - 20 C | Non-Compliant | 2.62 V | 2.37 V | - | - | 633 | - | - | 155.52 MHz | 25 PPM | SMD/SMT | Standard Oscillators | LVPECL | - | - | 1 mm | 3.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | CB3LV | - | - | - | - | SMD/SMT | Standard Oscillators | - | - | - | - | - | - | - | - | - | ||
![]() 637L15555C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | + 70 C | - 20 C | Non-Compliant | 3.46 V | 3.13 V | - | - | 637 | - | - | 155.52 MHz | 25 PPM | SMD/SMT | Standard Oscillators | LVDS | - | - | 1.7 mm | 7 mm | 5 mm | - | - | - | ||
![]() 637L17506C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 637 | - | - | 175 MHz | 20 PPM | SMD/SMT | Standard Oscillators | LVDS | - | - | 1.7 mm | 7 mm | 5 mm | - | - | - |