- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 638E15556C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 155.52 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 656P66935I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | - | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 638P156J6C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 156.25875 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 638E156H6C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | 156.257812 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653E148B5C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 148.351648 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654P62206C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | - | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 638E156G6A2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | 2.62 V | 2.37 V | 156.26953 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 70 C | - 20 C | 5.5 V | 4.5 V | 4 MHz | 100 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 85 C | - 40 C | 5.5 V | 4.5 V | 11.0592 MHz | 50 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
![]() 653P15365C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 153.6 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653E15365C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | 153.6 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 638L156E3C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 156.2539 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 653V18436A3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | 3.46 V | 3.13 V | 184.32 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654P64455I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 2.62 V | 2.37 V | - | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637E156H5C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 156.257812 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 655V15625C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 156.25 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654L66933C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | - | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm |