- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Housing Material | Insert Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Minimum Cable Diameter (mm) | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Series | Composition | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Bearing Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 626P2502G2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | 3.3 V | 1.8 V | CA32 | - | 10 MHz | 150 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | - | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA25C3003IMT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | 3.3 V | 1.8 V | CA25 | - | 30 MHz | 50 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | - | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C24C3IMT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | 3.3 V | 1.8 V | - | - | 24.576 MHz | 50 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | - | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA70C3207NMT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - 40 C | - | 5 V | 1.8 V | CA70 | - | 32 MHz | 150 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | - | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 55 C | - | 3.3 V | 1.8 V | CHT32 | - | 30 MHz | 100 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | - | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA50C4003HLT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | 5 V | 1.8 V | CA50 | - | 40 MHz | 50 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | - | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | 3.3 V | 1.8 V | CHT25 | - | 50 MHz | 150 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | - | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA32C0803GLT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | 3.3 V | 1.8 V | CA32 | - | 8 MHz | 50 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | - | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA70C1222GLT CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | 3.46 V | 3.13 V | - | - | 12.288 MHz | 100 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | - | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C3002HLT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | 5 V | 1.8 V | CA70 | - | 30 MHz | 100 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | - | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() 626L10005CMT CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | 1.8 V | 1.8 V | - | - | 100 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | - | LVDS | 1.1 mm | 2.5 mm | 2 mm | ||
![]() CA25C1475ILT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | 3.3 V | 1.8 V | CA25 | - | 14.7456 MHz | 25 PPM | SMD/SMT | - | 15 pF | Standard Oscillators | - | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | - | - | Straight | - | Round | Teck Cable Fittings | Thomas & Betts | STX150-470PVC | 41.28 mm | + 85 C | 34.29 mm | - 40 C | No | 3.465 VDC | 3.135 VDC | 358P/L | Metallic | 132 MHz | 50 PPM | SMD/SMT | 2.5 V | - | VCXO | - | LVPECL | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | 334P/L | - | 25 MHz | 30 PPM | SMD/SMT | 3.3 V | - | VCXO | - | LVDS | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7002-13261-3300500 | - | + 70 C | - | - 20 C | - | - | - | 334P/L | - | 300 MHz | 25 PPM | SMD/SMT | 2.5 V | - | VCXO | - | LVPECL | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | 3.465 VDC | 3.135 VDC | 356C | - | 155.52 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | - | HCMOS | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | Sealmaster | SFTMH-23T | - | + 70 C | - | - 20 C | - | - | - | 334P/L | - | 25 MHz | 25 PPM | SMD/SMT | 3.3 V | - | VCXO | Two Bolt Flange | LVPECL | - | - | - | ||
![]() 358C433B4C2T CTS | In Stock | - | - | - | Aluminum | - | - | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Hubbell | SHC1088 | 49.28 mm | + 70 C | 45.97 mm | - 20 C | No | - | - | 358C | Metallic | 43.35 MHz | 30 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | - | HCMOS | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | 3.465 VDC | 3.135 VDC | 358P/L | - | 312.5 MHz | 50 PPM | SMD/SMT | 3.3 V | - | VCXO | - | LVDS | - | - | - |