- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Duty Cycle - Max | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Current Rating | Frequency | Frequency Stability | Termination Style | Output Voltage | Operating Supply Voltage | Load Capacitance | Power Dissipation | Turn On Delay Time | Rise Time | Product Type | Continuous Drain Current (ID) | Gate to Source Voltage (Vgs) | Output Format | Output Voltage Accuracy | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | + 60 C | - 10 C | SMD/SMT | - | Non-Compliant | 6 V | - 500 mV | - | - | 520 | - | - | - | - | - | - | - | Oscillators | - | 2.5 mA | 38 MHz | 2 PPM | SMD/SMT | - | - | 10 pF | - | - | - | VCTCXO | - | - | Clipped Sine Wave | - | - | 0.8 mm | 2.5 mm | 2 mm | - | ||
![]() 653P25002I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | + 85 C | - 40 C | - | - | Non-Compliant | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | - | - | - | - | - | 250 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 375NB6C1555T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 375 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | VCXO | - | - | LVDS | - | - | - | 5 mm | 3.2 mm | - | ||
![]() 637V25002I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | + 85 C | - 40 C | - | - | - | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | - | - | - | 250 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | 2 mm | 7 mm | 5 mm | - | ||
![]() 653E25005C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | + 70 C | - 20 C | - | - | - | 2.62 V | 2.37 V | - | - | 653 | - | - | - | - | - | - | - | - | - | - | 250 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 377LB6C1536T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 377 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | VCXO | - | - | LVDS | - | - | - | 5 mm | 3.2 mm | - | ||
![]() 347LB6C1536T CTS | In Stock | - | - | Surface Mount | 7 mm x 5 mm | 3 | - | - | - | - | 1 | Compliant | - | - | 248 ns | Tape & Reel | 347 | - | - | - | - | 175 °C | -55 °C | - | - | - | - | - | - | - | - | 3.3 V | - | 300 W | 12 ns | 5 ns | VCXO | 120 A | 20 V | LVPECL | - | - | - | 7 mm | 5 mm | No | ||
![]() 633P20003C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | + 70 C | - 20 C | - | - | Compliant | 2.62 V | 2.37 V | - | - | 633 | - | - | - | - | - | - | - | - | - | - | 200 MHz | 50 PPM | SMD/SMT | 2.8 V | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | 2 % | - | 1 mm | 3.2 mm | 2.5 mm | - | ||
![]() 637V15003C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | + 70 C | - 20 C | - | - | - | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | - | - | - | 150 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | 2 mm | 7 mm | 5 mm | - | ||
![]() 588L270X2IAT CTS | In Stock | - | - | - | - | - | 55 % | + 85 C | - 40 C | - | - | Compliant | 3.47 V | 3.14 V | - | Bulk | 588 | 5 % | Solder | 30 ppm/°C | 100 Ω | 350 °C | -55 °C | Wirewound | Oscillators | 12 W | 3.5 mA | 27 MHz | 0.28 PPM | SMD/SMT | - | - | 10 pF | - | - | - | VCTCXO | - | - | Clipped Sine Wave | - | 10.32 mm | 2.1 mm | 44.45 mm | 5 mm | No | ||
![]() 579R130IAT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 579 | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | VCTCXO | - | - | HCMOS | - | - | - | - | - | - | ||
![]() 637L8475I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | + 85 C | - 40 C | - | - | - | 2.62 V | 2.37 V | - | - | 637 | - | - | - | - | - | - | - | - | - | - | 84.7739 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | 1.7 mm | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 60 C | - 10 C | SMD/SMT | - | - | 6 V | - 500 mV | - | - | 520 | - | - | - | - | - | - | - | Oscillators | - | 2.5 mA | 40 MHz | 2.5 PPM | SMD/SMT | - | - | 10 pF | - | - | - | TCXO | - | - | Clipped Sine Wave | - | - | 0.8 mm | 2.5 mm | 2 mm | - | ||
![]() 638V12503I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | + 85 C | - 40 C | - | - | - | 2.62 V | 2.37 V | - | - | 638 | - | - | - | - | - | - | - | - | - | - | 125 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | 2 mm | 7 mm | 5 mm | - | ||
![]() 579L300CTT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 579 | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | HCMOS | - | - | - | - | - | - | ||
![]() 578R128ITT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 578 | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | Clipped Sine Wave | - | - | - | - | - | - | ||
![]() 588S260X2IAT CTS | In Stock | - | - | - | - | - | 55 % | + 85 C | - 40 C | - | - | - | 5.25 V | 4.75 V | - | - | 588 | - | - | - | - | - | - | - | Oscillators | - | 3.5 mA | 26 MHz | 0.28 PPM | SMD/SMT | - | 5 V | 10 pF | - | - | - | VCTCXO | - | - | Clipped Sine Wave | - | - | 2.1 mm | 7 mm | 5 mm | - | ||
![]() 653E4005I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | + 85 C | - 40 C | - | - | - | 3.46 V | 3.13 V | - | - | 653 | - | - | - | - | - | - | - | - | - | - | 40 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 637P13306A3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | 3.4 V | 3.1 V | - | - | 637 | - | - | - | - | - | - | - | - | - | - | 133 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | 1.7 mm | 7 mm | 5 mm | - | ||
![]() 633P2505I2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | + 85 C | - 40 C | - | - | - | 2.62 V | 2.37 V | - | - | 633 | - | - | - | - | - | - | - | - | - | - | 25 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | 1 mm | 3.2 mm | 2.5 mm | - |