- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 633L15626A3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | 3.46 V | 3.13 V | 156.25 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 655V156G3I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | 156.26953 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653E15362I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | 153.6 MHz | 100 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 655P156J2I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 2.62 V | 2.37 V | 156.25875 MHz | 100 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 655V15622I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | 156.25 MHz | 100 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653E17506A2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | 2.62 V | 2.37 V | 175 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 655L156H6A2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 60 C | - 10 C | 2.62 V | 2.37 V | 156.257812 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653L17506A2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | 2.62 V | 2.37 V | 175 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 655V15626A2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 60 C | - 10 C | 2.62 V | 2.37 V | 156.25 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653E17855C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 178.5 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653V18435C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 184.32 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 70 C | - 20 C | 5.5 V | 4.5 V | 1.84 MHz | 50 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
![]() 653E18435C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 184.32 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 85 C | - 40 C | 5.5 V | 4.5 V | 1.2288 MHz | 100 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
![]() 638V156H5I2T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 2.62 V | 2.37 V | 156.257812 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 653L17505C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | 175 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 70 C | - 20 C | 5.5 V | 4.5 V | 23.962 MHz | 100 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 70 C | - 20 C | 5.5 V | 4.5 V | 20.48 MHz | 100 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
![]() 638P15626C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 156.25 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 638V15556C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | 155.52 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm |