- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Duty Cycle - Max | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Series | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Gender | Capacitance | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Lead Pitch | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Life (Hours) | Load Capacitance | Impedance | Product Type | Output Format | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | + 70 C | - 20 C | SMD/SMT | - | 6 V | - 500 mV | - | 520 | - | - | - | - | - | - | Oscillators | 2 mA | 20 MHz | 1 PPM | SMD/SMT | - | - | - | - | - | - | 10 pF | - | VCTCXO | Clipped Sine Wave | - | 0.8 mm | - | 2.5 mm | 2 mm | ||
![]() 353WB3A320T CTS | In Stock | - | - | - | - | - | + 60 C | - 10 C | - | - | 5.25 V | 4.75 V | - | 353 | - | - | - | - | - | - | - | - | 32 MHz | 50 PPM | SMD/SMT | - | 5 V | - | - | - | - | 15 pF | - | VCXO | HCMOS | - | 1.2 mm | - | 5 mm | 3.2 mm | ||
![]() 353LB5C655R CTS | In Stock | - | - | - | - | - | + 70 C | - 20 C | - | - | 3.47 V | 3.14 V | - | 353 | - | - | - | - | - | - | - | - | 65.536 MHz | 25 PPM | SMD/SMT | - | 3.3 V | - | - | - | - | 15 pF | - | VCXO | HCMOS | - | 1.2 mm | - | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 85 C | - 40 C | SMD/SMT | - | 6 V | - 500 mV | - | 520 | - | - | - | - | - | - | Oscillators | 2 mA | 19 MHz | 2 PPM | SMD/SMT | - | 1.8 V | - | - | - | - | 10 pF | - | TCXO | Clipped Sine Wave | - | 0.8 mm | - | 2.5 mm | 2 mm | ||
![]() 353WB5A270T CTS | In Stock | - | - | - | - | - | + 60 C | - 10 C | - | - | 5.25 V | 4.75 V | - | 353 | - | - | - | - | - | - | - | - | 27 MHz | 25 PPM | SMD/SMT | - | 5 V | - | - | - | - | 15 pF | - | VCXO | HCMOS | - | 1.2 mm | - | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 60 C | - 10 C | SMD/SMT | - | 6 V | - 500 mV | - | 520 | - | - | - | - | Female | - | Oscillators | 2 mA | 16.3677 MHz | 2.5 PPM | SMD/SMT | - | - | - | - | - | - | 10 pF | - | VCTCXO | Clipped Sine Wave | - | 0.8 mm | - | 2.5 mm | 2 mm | ||
![]() 353NB5A14CR CTS | In Stock | - | - | - | - | - | + 60 C | - 10 C | - | - | 2.63 V | 2.38 V | - | 353 | - | - | - | - | - | - | - | - | 14.318 MHz | 25 PPM | SMD/SMT | - | 2.5 V | - | - | - | - | 15 pF | - | VCXO | HCMOS | - | 1.2 mm | - | 5 mm | 3.2 mm | ||
![]() 353SB5C343R CTS | In Stock | - | - | - | - | - | + 70 C | - 20 C | - | - | 5.25 V | 4.75 V | - | 353 | - | - | - | - | - | - | - | - | 34.368 MHz | 25 PPM | SMD/SMT | - | 5 V | - | - | - | - | 15 pF | - | VCXO | HCMOS | - | 1.2 mm | - | 5 mm | 3.2 mm | ||
![]() 353LB6A194R CTS | In Stock | - | - | - | - | - | + 60 C | - 10 C | - | - | 3.47 V | 3.14 V | - | 353 | - | - | - | - | - | - | - | - | 19.44 MHz | 20 PPM | SMD/SMT | - | 3.3 V | - | - | - | - | 15 pF | - | VCXO | HCMOS | - | 1.2 mm | - | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 70 C | - 20 C | SMD/SMT | - | 6 V | - 500 mV | - | 520 | - | - | - | - | - | - | Oscillators | 2 mA | 16.369 MHz | 2.5 PPM | SMD/SMT | - | 3 V | - | - | - | - | 10 pF | - | TCXO | Clipped Sine Wave | - | 0.8 mm | - | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-8 | - | + 85 C | - 40 C | - | - | 5.5 V | 4.5 V | - | MXO45HS | - | - | - | - | - | - | - | - | 40 MHz | 50 PPM | Radial | - | - | - | - | - | - | 50 pF | - | Standard Oscillators | HCMOS, TTL | - | 5.5 mm | - | 13.2 mm | 13.2 mm | ||
![]() 653V9603C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | Non-Compliant | 3.46 V | 3.13 V | - | 653 | - | - | - | - | - | - | - | - | 96 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | 1.2 mm | - | 5 mm | 3.2 mm | ||
![]() 347LB3I1660T CTS | In Stock | - | - | Through Hole | 7 mm x 5 mm | - | - | - | - | Compliant | - | - | 200 V | 347 | 20 % | Snap in | 105 °C | -40 °C | - | 820 µF | - | - | - | - | - | 10.0076 mm | 3.3 V | 140 mΩ | Polar | 1.91 A | 3000 hours | - | 200 mΩ | VCXO | LVPECL | 25 mm | 40 mm | 42.1894 mm | 7 mm | 5 mm | ||
![]() 638L15552I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | + 85 C | - 40 C | - | Non-Compliant | 2.62 V | 2.37 V | - | 638 | - | - | - | - | - | - | - | - | 155.52 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | 2 mm | - | 7 mm | 5 mm | ||
![]() 637P18756C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | - | Non-Compliant | 2.6 V | 2.3 V | - | 637 | - | - | - | - | - | - | - | - | 187.5 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | 1.7 mm | - | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 85 C | - 40 C | SMD/SMT | - | 6 V | - 500 mV | - | 520 | - | - | - | - | - | - | Oscillators | 2 mA | 16.369 MHz | 2 PPM | SMD/SMT | - | - | - | - | - | - | 10 pF | - | VCTCXO | Clipped Sine Wave | - | 0.8 mm | - | 2.5 mm | 2 mm | ||
![]() 655P156E3I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | - | - | 3.46 V | 3.13 V | - | 655 | - | - | - | - | - | - | - | - | 156.2539 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | 1.2 mm | - | 5 mm | 3.2 mm | ||
![]() 588S100X2IAT CTS | In Stock | - | - | - | - | 55 % | + 85 C | - 40 C | - | - | 5.25 V | 4.75 V | - | 588 | - | - | - | - | - | - | Oscillators | 3.5 mA | 10 MHz | 0.28 PPM | SMD/SMT | - | 5 V | - | - | - | - | 10 pF | - | VCTCXO | Clipped Sine Wave | - | 2.1 mm | - | 7 mm | 5 mm | ||
![]() 588R100X2IAT CTS | In Stock | - | - | - | - | 55 % | + 85 C | - 40 C | - | - | 3.15 V | 2.85 V | - | 588 | - | - | - | - | - | - | Oscillators | 3.5 mA | 10 MHz | 0.28 PPM | SMD/SMT | - | 3 V | - | - | - | - | 10 pF | - | VCTCXO | Clipped Sine Wave | - | 2.1 mm | - | 7 mm | 5 mm | ||
![]() 654C12505C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | - | 3.465 V | 3.135 V | - | 654C | - | - | - | - | - | - | - | - | 125 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | 1.2 mm | - | 5 mm | 3.2 mm |