- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Subcategory | Current Rating | Frequency | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Output Level | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | DIP-14 | + 70 C | - 20 C | - | - | - | - | 5.5 V | 4.5 V | - | - | - | 30 MHz | 100 PPM | - | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | - | - | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 MHz | - | - | SMD/SMT | - | - | Standard Oscillators | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | 6 V | - 500 mV | - | Oscillators | 2.5 mA | 38 MHz | 2.5 PPM | - | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | - | - | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | - | - | - | 5.5 V | 4.5 V | - | - | - | 6 MHz | 25 PPM | - | SMD/SMT | - | 50 pF | Standard Oscillators | HCMOS, TTL | - | - | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | - | - | - | 3.6 V | 3 V | - | - | - | 53.203425 MHz | 100 PPM | - | SMD/SMT | - | 30 pF | Standard Oscillators | HCMOS, TTL | - | - | 1.8 mm | 7 mm | 5 mm | ||
![]() 653P17505C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | - | - | - | 3.46 V | 3.13 V | - | - | - | 175 MHz | 25 PPM | - | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | 6 V | - 500 mV | - | Oscillators | 2 mA | 19 MHz | 2 PPM | - | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | - | - | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | - | - | - | 3.6 V | 3 V | - | - | - | 24.545 MHz | 50 PPM | - | SMD/SMT | - | 50 pF | Standard Oscillators | HCMOS, TTL | - | - | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 85 C | - 40 C | Through Hole | - | 20 MHz | Metal DIP | 5.5 V | 4.5 V | -40 to 85 °C | - | - | 20 MHz | 100 PPM | 14 | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | HCMOS/TTL | 5 V | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 70 C | - 20 C | - | SMD/SMT | - | - | 6 V | - 500 mV | - | Oscillators | 2 mA | 16.368 MHz | 0.5 PPM | - | SMD/SMT | 1.8 V | 10 pF | TCXO | Clipped Sine Wave | - | - | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | - | - | - | 3.3 V | 3.3 V | - | - | - | 40 MHz | 50 PPM | - | SMD/SMT | - | - | Standard Oscillators | - | - | - | - | - | - | ||
![]() 653P15933C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | - | - | - | 3.46 V | 3.13 V | - | - | - | 159.375 MHz | 50 PPM | - | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | - | - | - | 3.6 V | 3 V | - | - | - | 18.75 MHz | 100 PPM | - | SMD/SMT | - | 50 pF | Standard Oscillators | HCMOS, TTL | - | - | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | + 70 C | - 20 C | - | SMD/SMT | - | - | 6 V | - 500 mV | - | Oscillators | 2 mA | 16.368 MHz | 0.5 PPM | - | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | - | - | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | + 60 C | - 10 C | - | SMD/SMT | - | - | 6 V | - 500 mV | - | Oscillators | 2.5 mA | 38 MHz | 1.5 PPM | - | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | - | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() 353SB6A327T CTS | In Stock | - | - | - | + 60 C | - 10 C | - | - | - | - | 5.25 V | 4.75 V | - | - | - | 32.768 MHz | 20 PPM | - | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353VB5A192T CTS | In Stock | - | - | - | + 60 C | - 10 C | - | - | - | - | 3.47 V | 3.14 V | - | - | - | 19.2 MHz | 25 PPM | - | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm |