- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 637L1943C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 19.44 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 637P50B5C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 2.6 V | 2.3 V | 50.0025 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 653L15936C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 159.375 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 638L12505C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | 125 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 637V7422I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | 74.25 MHz | 100 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 85 C | - 40 C | 5.5 V | 4.5 V | 7.3728 MHz | 100 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 70 C | - 20 C | 5.5 V | 4.5 V | 5.3764 MHz | 100 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 70 C | - 20 C | 5.5 V | 4.5 V | 8 MHz | 50 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 70 C | - 20 C | 5.5 V | 4.5 V | 28.322 MHz | 50 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 85 C | - 40 C | 3.3 V | 3.3 V | 51.84 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 85 C | - 40 C | 5.5 V | 4.5 V | 2.097152 MHz | 100 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
![]() 638L12506A2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | 2.62 V | 2.37 V | 125 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | 1.8 V | 1.8 V | 33.333 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | - | 1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 85 C | - 40 C | 5.5 V | 4.5 V | 16.78 MHz | 50 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.6 V | 3 V | 12 MHz | 25 PPM | SMD/SMT | 50 pF | Standard Oscillators | HCMOS, TTL | 1.8 mm | 7 mm | 5 mm | ||
![]() 655E16113C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | 161.1328 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637V22503C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 225 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 633E148A3C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | 148.3516 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1 mm | 3.2 mm | 2.5 mm |