- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 638E12503I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | 125 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 637V16005C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | 160 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 637V7773I2T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 2.62 V | 2.37 V | 77.76 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 637P8473C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 2.6 V | 2.3 V | 84.7739 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 637L17852I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | 178.5 MHz | 100 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 637L4005I2T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 2.62 V | 2.37 V | 40 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 637L25005C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | 250 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 637L15365I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | 153.6 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 637E31255I2T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 2.62 V | 2.37 V | 312.5 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 637L15932I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | 159.375 MHz | 100 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 637E18006C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | 180 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 656L14853I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.465 V | 3.135 V | 148.5 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 637E12285I2T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 2.62 V | 2.37 V | 122.88 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 654L2505I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | - | 25 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 1.8 V | 1.8 V | 4 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS, TTL | 1.3 mm | 5 mm | 3.2 mm | ||
![]() 633P15363I2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | 2.62 V | 2.37 V | 153.6 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 656P2503C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 2.625 V | 2.375 V | 25 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.6 V | 3 V | 3 MHz | 50 PPM | SMD/SMT | 50 pF | Standard Oscillators | HCMOS, TTL | 1.8 mm | 7 mm | 5 mm | ||
![]() 633E5003I3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | 50 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1 mm | 3.2 mm | 2.5 mm |