- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | - | + 70 C | - 20 C | 3.6 V | 3 V | - | - | 41.666 MHz | 50 PPM | SMD/SMT | - | 50 pF | Standard Oscillators | HCMOS, TTL | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 588S160X2IAT CTS | In Stock | - | - | - | 55 % | + 85 C | - 40 C | 5.25 V | 4.75 V | Oscillators | 3.5 mA | 16 MHz | 0.28 PPM | SMD/SMT | 5 V | 10 pF | VCTCXO | Clipped Sine Wave | 2.1 mm | 7 mm | 5 mm | ||
![]() 589R250X2ITT CTS | In Stock | - | - | - | 55 % | + 85 C | - 40 C | 3.15 V | 2.85 V | Oscillators | 6 mA | 25 MHz | 0.28 PPM | SMD/SMT | 3 V | 15 pF | TCXO | HCMOS | 2.1 mm | 7 mm | 5 mm | ||
![]() 579R192IAT CTS | In Stock | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | VCTCXO | HCMOS | - | - | - | ||
![]() 589R307X2CAT CTS | In Stock | - | - | - | 55 % | + 70 C | - 20 C | 3.15 V | 2.85 V | Oscillators | 6 mA | 30.7 MHz | 0.28 PPM | SMD/SMT | 3 V | 15 pF | VCTCXO | HCMOS | 2.1 mm | 7 mm | 5 mm | ||
![]() 588R400X2CAT CTS | In Stock | - | - | - | 55 % | + 70 C | - 20 C | 3.15 V | 2.85 V | Oscillators | 3.5 mA | 40 MHz | 0.28 PPM | SMD/SMT | 3 V | 10 pF | VCTCXO | Clipped Sine Wave | 2.1 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 589S130X2IAT CTS | In Stock | - | - | - | 55 % | + 85 C | - 40 C | 5.25 V | 4.75 V | Oscillators | 6 mA | 13 MHz | 0.28 PPM | SMD/SMT | 5 V | 15 pF | VCTCXO | HCMOS | 2.1 mm | 7 mm | 5 mm | ||
![]() 589S300X2IAT CTS | In Stock | - | - | - | 55 % | + 85 C | - 40 C | 5.25 V | 4.75 V | Oscillators | 6 mA | 30 MHz | 0.28 PPM | SMD/SMT | 5 V | 15 pF | VCTCXO | HCMOS | 2.1 mm | 7 mm | 5 mm | ||
![]() 589R100X2CAT CTS | In Stock | - | - | - | 55 % | + 70 C | - 20 C | 3.15 V | 2.85 V | Oscillators | 6 mA | 10 MHz | 0.28 PPM | SMD/SMT | 3 V | 15 pF | VCTCXO | HCMOS | 2.1 mm | 7 mm | 5 mm | ||
![]() 589S100X2IAT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 588S192X2CAT CTS | In Stock | - | - | - | 55 % | + 70 C | - 20 C | 5.25 V | 4.75 V | Oscillators | 3.5 mA | 19.2 MHz | 0.28 PPM | SMD/SMT | 5 V | 10 pF | VCTCXO | Clipped Sine Wave | 2.1 mm | 7 mm | 5 mm | ||
![]() 588R144X2CAT CTS | In Stock | - | - | - | 55 % | + 70 C | - 20 C | 3.15 V | 2.85 V | Oscillators | 3.5 mA | 14.4 MHz | 0.28 PPM | SMD/SMT | 3 V | 10 pF | VCTCXO | Clipped Sine Wave | 2.1 mm | 7 mm | 5 mm | ||
![]() 589R192X2CTT CTS | In Stock | - | - | - | 55 % | + 70 C | - 20 C | 3.15 V | 2.85 V | Oscillators | 6 mA | 19.2 MHz | 0.28 PPM | SMD/SMT | 3 V | 15 pF | TCXO | HCMOS | 2.1 mm | 7 mm | 5 mm |