- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Supply Voltage-Max | Supply Voltage-Min | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 637L17502I2T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 175 MHz | 100 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 653P156G6A2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | 2.62 V | 2.37 V | - | - | 156.26953 MHz | 20 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637E2505C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 25 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.6 V | 3 V | - | - | 38.88 MHz | 25 PPM | SMD/SMT | 50 pF | Standard Oscillators | HCMOS, TTL | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 70 C | - 20 C | - | 5.5 V | 4.5 V | - | - | 24 MHz | 50 PPM | Radial | 50 pF | Standard Oscillators | HCMOS, TTL | 5.1 mm | 20.8 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.6 V | 3 V | - | - | 20.829 MHz | 50 PPM | SMD/SMT | 50 pF | Standard Oscillators | HCMOS, TTL | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.3 V | 3.3 V | - | - | 12.352 MHz | 50 PPM | SMD/SMT | 50 pF | Standard Oscillators | - | 1.8 mm | 7.7 mm | 5.2 mm | ||
![]() 637V18432I2T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | 184.32 MHz | 100 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | - | 3.3 V | 3.3 V | - | - | 7.372 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 655V16115C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | 161.1328 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637L17333C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | - | 173.3708 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | + 60 C | - 10 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.3677 MHz | 2.5 PPM | SMD/SMT | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 60 C | - 10 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.3677 MHz | 2 PPM | SMD/SMT | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 85 C | - 40 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 19 MHz | 2.5 PPM | SMD/SMT | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 60 C | - 10 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 19 MHz | 1.5 PPM | SMD/SMT | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 70 C | - 20 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 13 MHz | 2.5 PPM | SMD/SMT | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 70 C | - 20 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.369 MHz | 2 PPM | SMD/SMT | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 70 C | - 20 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.368 MHz | 2 PPM | SMD/SMT | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm |