- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Supply Voltage-Max | Supply Voltage-Min | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | + 60 C | - 10 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.368 MHz | 1 PPM | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 70 C | - 20 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2.5 mA | 38 MHz | 2 PPM | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 60 C | - 10 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.368 MHz | 1.5 PPM | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 70 C | - 20 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 19 MHz | 1 PPM | SMD/SMT | 3 V | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 70 C | - 20 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 19 MHz | 2.5 PPM | SMD/SMT | 3 V | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 85 C | - 30 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 19 MHz | 2.5 PPM | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 70 C | - 20 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.369 MHz | 2.5 PPM | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 60 C | - 10 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2.5 mA | 40 MHz | 2.5 PPM | SMD/SMT | 3 V | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 85 C | - 40 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.3677 MHz | 1.5 PPM | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 85 C | - 40 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 13 MHz | 1.5 PPM | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 70 C | - 20 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.369 MHz | 1.5 PPM | SMD/SMT | 3 V | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 85 C | - 30 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 20 MHz | 1.5 PPM | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 70 C | - 20 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.368 MHz | 0.5 PPM | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 70 C | - 20 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.3677 MHz | 0.5 PPM | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 85 C | - 30 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 20 MHz | 2 PPM | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 85 C | - 30 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.369 MHz | 1.5 PPM | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 85 C | - 40 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 19 MHz | 1.5 PPM | SMD/SMT | 1.8 V | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 85 C | - 30 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2 mA | 16.3677 MHz | 2 PPM | SMD/SMT | 1.8 V | 10 pF | VCTCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 70 C | - 20 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2.5 mA | 38 MHz | 1.5 PPM | SMD/SMT | 1.8 V | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | + 60 C | - 10 C | SMD/SMT | 6 V | - 500 mV | Oscillators | 2.5 mA | 26 MHz | 0.5 PPM | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm |